MTFC8GLUEA-AIT
MTFC8GLUEA-AIT
Obsolete
Description:  IC FLASH 64GBIT MMC 153WFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 6600
MTFC8GLUEA-AIT vs MTFC8GLUEA-WT
Category
Series
eMMC
eMMC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
64Gbit
64Gbit
Memory Organization
8G x 8
8G x 8
Memory Interface
MMC
MMC
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-WFBGA
153-WFBGA
Supplier Device Package
153-WFBGA (11.5x13)
153-WFBGA (11.5x13)