MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Obsolete
Description:  IC FLASH 1TB MMC 169LFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 43000
MTFC128GAJAECE-AAT Specification
Specification
Part No
MTFC128GAJAECE-AAT
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
1Tbit
Memory Organization
128G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
169-LFBGA
Supplier Device Package
169-LFBGA (14x18)
MTFC128GAJAECE-AAT Related Parts
MTFC128GAJAECE-5M AIT
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAPALNS-AAT
MTFC128GAPALNS-AAT
Micron Technology
IC FLASH 1TBIT MMC 153TFBGA
MTFC128GAJAECE-AAT Description
The Micron Technology MTFC128GAJAECE-AAT is a high-performance NAND flash memory device designed for a variety of applications, including mobile devices, consumer electronics, and industrial applications. This specific model is part of Micron%27s e.MMC (embedded MultiMediaCard) product line, which integrates NAND flash memory and a controller in a single package, providing a compact and efficient storage solution.

## Key Features:

1. Storage Capacity: The MTFC128GAJAECE-AAT offers a storage capacity of 128 GB, making it suitable for applications requiring substantial data storage.

2. Interface: This device utilizes a standard e.MMC interface, which is compatible with a wide range of host systems. The e.MMC interface simplifies the integration process and provides a reliable connection for data transfer.

3. Form Factor: The device is available in a compact BGA (Ball Grid Array) package, which is ideal for space-constrained applications. The small footprint allows for easy integration into various devices.

4. Performance: The MTFC128GAJAECE-AAT is designed to deliver high read and write speeds, making it suitable for applications that require fast data access. The sequential read speed can reach up to 400 MB/s, while the sequential write speed can reach up to 200 MB/s, depending on the specific operating conditions.

5. Endurance and Reliability: The device is built to withstand a high number of program/erase cycles, ensuring long-term reliability. It typically supports around 3,000 to 10,000 program/erase cycles, depending on the usage conditions.

6. Power Consumption: The MTFC128GAJAECE-AAT is designed for low power consumption, making it suitable for battery-operated devices. It features various power-saving modes to extend battery life in mobile applications.

7. Data Integrity Features: The device includes advanced error correction code (ECC) capabilities, wear leveling, and bad block management to ensure data integrity and reliability over time.

## Specifications:

- Capacity: 128 GB
- Interface: e.MMC 4.5/5.0 compliant
- Form Factor: BGA package (specifically designed for embedded applications)
- Sequential Read Speed: Up to 400 MB/s
- Sequential Write Speed: Up to 200 MB/s
- Random Read Speed: Typically around 10,000 IOPS (Input/Output Operations Per Second)
- Random Write Speed: Typically around 2,000 IOPS
- Operating Voltage: 2.7V to 3.6V
- Temperature Range: Commercial grade (-40°C to +85°C) and industrial grade options available
- Endurance: 3,000 to 10,000 program/erase cycles
- Data Retention: Typically 10 years at 25°C

## Applications:

The MTFC128GAJAECE-AAT is suitable for a wide range of applications, including:

- Mobile Devices: Ideal for smartphones, tablets, and other portable devices that require high-capacity storage in a compact form factor.
- Consumer Electronics: Used in digital cameras, gaming consoles, and other consumer electronics that benefit from fast and reliable storage.
- Industrial Applications: Suitable for industrial automation, data logging, and other applications where durability and reliability are critical.
- Automotive: Can be used in automotive applications for infotainment systems, navigation, and data storage.

## Conclusion:

The Micron Technology MTFC128GAJAECE-AAT is a versatile and high-performance e.MMC NAND flash memory device that meets the demands of modern storage applications. With its combination of high capacity, fast performance, and robust reliability features, it is an excellent choice for engineers and designers looking to implement efficient storage solutions in a variety of devices. Its compact form factor and low power consumption further enhance its appeal for mobile and embedded applications.
MTFC128GAJAECE-AAT Compare Parts
  • MTFC128GAJAECE-AAT vs MTFC8GLXEA-WT
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3M AIT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3M AIT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3M AIT A TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3M AIT A
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AITI Z
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AIT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AIT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AIT A TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AIT A
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AAT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AAT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AAT A TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDQ-3L AAT A
  • MTFC128GAJAECE-AAT vs MTFC8GLWDM-AIT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDM-AIT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLWDM-AIT A TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDM-AIT A
  • MTFC128GAJAECE-AAT vs MTFC8GLWDM-3L AAT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLWDM-3L AAT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-WT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-WT
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-IT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-IT
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-4M IT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-4M IT
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-1M WT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-1M WT
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-1F WT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLVEA-1F WT
  • MTFC128GAJAECE-AAT vs MTFC8GLUEA-WT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLUEA-WT
  • MTFC128GAJAECE-AAT vs MTFC8GLUEA-AIT TR
  • MTFC128GAJAECE-AAT vs MTFC8GLUEA-AIT
  • MTFC128GAJAECE-AAT vs MTFC8GLTEA-1F WT
  • MTFC128GAJAECE-AAT vs MTFC8GLGDQ-AIT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLGDQ-AIT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLGDM-AIT Z TR
  • MTFC128GAJAECE-AAT vs MTFC8GLGDM-AIT Z
  • MTFC128GAJAECE-AAT vs MTFC8GLDEA-4M IT TR
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended