VSC7549-V/5CC
VSC7549-V/5CC
Active
Description:  90G INDUSTRIAL ETHERNET SWITCH
Manufacturer:  Microchip Technology
History Price: $116.24000
In Stock: 35900
VSC7549-V/5CC Specification
Specification
Part No
VSC7549-V/5CC
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Networking
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
0.85V ~ 0.95V, 1.7V ~ 1.9V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
0 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
888-BFBGA, FCBGA
Supplier Device Package
888-FCBGA (25x25)
VSC7549-V/5CC PDF Datasheet
VSC7549-V/5CC Related Parts
VSC3303YHV-01
VSC3303YHV-01
Microchip Technology
IC SWITCH 4:4 8.5GBPS 36FCBGA
VSC3304YHV-01
VSC3304YHV-01
Microchip Technology
IC CROSSPOINT SWITCH 4:4 36FCBGA
VSC3308YKU
VSC3308YKU
Microchip Technology
IC CROSSPOINT SWITCH 8X8
VSC3312YYP-01
VSC3312YYP-01
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA
VSC3316YYP
VSC3316YYP
Microchip Technology
IC CROSSPOINT SWITCH 16X16
VSC3316YYP-60
VSC3316YYP-60
Microchip Technology
IC SWITCH 16X16 11.5GBPS
VSC3340XJJ-01
VSC3340XJJ-01
Microchip Technology
IC CROSSPOINT SW 40X40 484-FCBGA
VSC7389XHO
VSC7389XHO
Microchip Technology
IC SW SMART ETHER 16PORT 596-BGA
VSC7390XHO
VSC7390XHO
Microchip Technology
IC SW SMART ETHER 24PORT 596-BGA
VSC7395XYV
VSC7395XYV
Microchip Technology
IC SWITCH ETHER GIGABIT 364-BGA
VSC7395XYV-03
VSC7395XYV-03
Microchip Technology
IC SWITCH ETHER GIGABIT 364-BGA
VSC7398XYU
VSC7398XYU
Microchip Technology
IC SWITCH ETHER GIGABIT 757-BGA
VSC7549-V/5CC Compare Parts
  • VSC7549-V/5CC vs VSC7546TSN-V/5CC
  • VSC7549-V/5CC vs VSC7546-V/5CC
  • VSC7549-V/5CC vs VSC7514XKS
  • VSC7549-V/5CC vs VSC7513XKS
  • VSC7549-V/5CC vs VSC7512XMY
  • VSC7549-V/5CC vs VSC7511XMY
  • VSC7549-V/5CC vs VSC7398XYU
  • VSC7549-V/5CC vs VSC7395XYV-03
  • VSC7549-V/5CC vs VSC7395XYV
  • VSC7549-V/5CC vs VSC7390XHO
  • VSC7549-V/5CC vs VSC7389XHO
  • VSC7549-V/5CC vs VSC3340XJJ-01
  • VSC7549-V/5CC vs VSC3316YYP-60
  • VSC7549-V/5CC vs VSC3316YYP
  • VSC7549-V/5CC vs VSC3312YYP-01
  • VSC7549-V/5CC vs VSC3308YKU
  • VSC7549-V/5CC vs VSC3304YHV-01
  • VSC7549-V/5CC vs VSC3303YHV-01
  • VSC7549-V/5CC vs VSC9128XVH
  • VSC7549-V/5CC vs VSC9128VH
  • VSC7549-V/5CC vs VSC9125XVH
  • VSC7549-V/5CC vs VSC9125VH
  • VSC7549-V/5CC vs VSC9118XVH/E
  • VSC7549-V/5CC vs VSC9118VH/E
  • VSC7549-V/5CC vs VSC7514EV
  • VSC7549-V/5CC vs VSC7391XHO
  • VSC7549-V/5CC vs VSC7385XYV
  • VSC7549-V/5CC vs VSC7346YHU-01
  • VSC7549-V/5CC vs VSC7331XVH
  • VSC7549-V/5CC vs VSC7323XVH
  • VSC7549-V/5CC vs VSC7323VH
  • VSC7549-V/5CC vs VSC3340YJJ-31
  • VSC7549-V/5CC vs VSC3340YJJ-01
  • VSC7549-V/5CC vs VSC3340XJJ-31
  • VSC7549-V/5CC vs VSC3340EV
  • VSC7549-V/5CC vs VSC3316HDMIEV
  • VSC7549-V/5CC vs VSC3316EV
  • VSC7549-V/5CC vs VSC3312YYP-31
  • VSC7549-V/5CC vs VSC3312YP-01
  • VSC7549-V/5CC vs VSC3312EV
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description