VSC7395XYV-03
VSC7395XYV-03
Obsolete
Description:  IC SWITCH ETHER GIGABIT 364-BGA
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 6000
VSC7395XYV-03 Specification
Specification
Part No
VSC7395XYV-03
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
3.3V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
364-BGA
Supplier Device Package
364-BGA (23x23)
VSC7395XYV-03 PDF Datasheet
VSC7395XYV-03 Related Parts
VSC3303YHV-01
VSC3303YHV-01
Microchip Technology
IC SWITCH 4:4 8.5GBPS 36FCBGA
VSC3304YHV-01
VSC3304YHV-01
Microchip Technology
IC CROSSPOINT SWITCH 4:4 36FCBGA
VSC3308YKU
VSC3308YKU
Microchip Technology
IC CROSSPOINT SWITCH 8X8
VSC3312YYP-01
VSC3312YYP-01
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA
VSC3316YYP
VSC3316YYP
Microchip Technology
IC CROSSPOINT SWITCH 16X16
VSC3316YYP-60
VSC3316YYP-60
Microchip Technology
IC SWITCH 16X16 11.5GBPS
VSC3340XJJ-01
VSC3340XJJ-01
Microchip Technology
IC CROSSPOINT SW 40X40 484-FCBGA
VSC7389XHO
VSC7389XHO
Microchip Technology
IC SW SMART ETHER 16PORT 596-BGA
VSC7390XHO
VSC7390XHO
Microchip Technology
IC SW SMART ETHER 24PORT 596-BGA
VSC7395XYV
VSC7395XYV
Microchip Technology
IC SWITCH ETHER GIGABIT 364-BGA
VSC7398XYU
VSC7398XYU
Microchip Technology
IC SWITCH ETHER GIGABIT 757-BGA
VSC7511XMY
VSC7511XMY
Microchip Technology
IC SWITCH ETHERNET 4PORT DRQFN
VSC7395XYV-03 Compare Parts
  • VSC7395XYV-03 vs VSC7549-V/5CC
  • VSC7395XYV-03 vs VSC7546TSN-V/5CC
  • VSC7395XYV-03 vs VSC7546-V/5CC
  • VSC7395XYV-03 vs VSC7514XKS
  • VSC7395XYV-03 vs VSC7513XKS
  • VSC7395XYV-03 vs VSC7512XMY
  • VSC7395XYV-03 vs VSC7511XMY
  • VSC7395XYV-03 vs VSC7398XYU
  • VSC7395XYV-03 vs VSC7395XYV
  • VSC7395XYV-03 vs VSC7390XHO
  • VSC7395XYV-03 vs VSC7389XHO
  • VSC7395XYV-03 vs VSC3340XJJ-01
  • VSC7395XYV-03 vs VSC3316YYP-60
  • VSC7395XYV-03 vs VSC3316YYP
  • VSC7395XYV-03 vs VSC3312YYP-01
  • VSC7395XYV-03 vs VSC3308YKU
  • VSC7395XYV-03 vs VSC3304YHV-01
  • VSC7395XYV-03 vs VSC3303YHV-01
  • VSC7395XYV-03 vs VSC9128XVH
  • VSC7395XYV-03 vs VSC9128VH
  • VSC7395XYV-03 vs VSC9125XVH
  • VSC7395XYV-03 vs VSC9125VH
  • VSC7395XYV-03 vs VSC9118XVH/E
  • VSC7395XYV-03 vs VSC9118VH/E
  • VSC7395XYV-03 vs VSC7514EV
  • VSC7395XYV-03 vs VSC7391XHO
  • VSC7395XYV-03 vs VSC7385XYV
  • VSC7395XYV-03 vs VSC7346YHU-01
  • VSC7395XYV-03 vs VSC7331XVH
  • VSC7395XYV-03 vs VSC7323XVH
  • VSC7395XYV-03 vs VSC7323VH
  • VSC7395XYV-03 vs VSC3340YJJ-31
  • VSC7395XYV-03 vs VSC3340YJJ-01
  • VSC7395XYV-03 vs VSC3340XJJ-31
  • VSC7395XYV-03 vs VSC3340EV
  • VSC7395XYV-03 vs VSC3316HDMIEV
  • VSC7395XYV-03 vs VSC3316EV
  • VSC7395XYV-03 vs VSC3312YYP-31
  • VSC7395XYV-03 vs VSC3312YP-01
  • VSC7395XYV-03 vs VSC3312EV
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description