Applications
Networking
Backplane, Telecommunications, Video
Multiplexer/Demultiplexer Circuit
-
16:16
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
0.85V ~ 0.95V, 1.7V ~ 1.9V
2.5V
Voltage - Supply, Dual (V?
-
-
Features
-
Advanced Signal Equalization
Operating Temperature
0 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
888-BFBGA, FCBGA
-
Supplier Device Package
888-FCBGA (25x25)
196-FCBGA (15x15)