☰
SG2843D-TR
SG2843D-TR
Active
Description:  0, HIGH-RELIABILITY ISOLATED SWI
Manufacturer:  Microchip Technology
Datasheet:   SG2843D-TR Datasheet
History Price: Active
In Stock: 11200
SG2843D-TR Specification
Specification
Part No
SG2843D-TR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
Military, MIL-STD-883
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
30V
Frequency - Switching
100Hz ~ 500kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SG2843D-TR Related Parts
SG2524BDW
SG2524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG2524BDW-TR
SG2524BDW-TR
Microchip Technology
IC REG CTRLR MULT TOPOLOGY
SG2524D
SG2524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524D
SG2524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG2524DR
SG2524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRE4
SG2524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRG4
SG2524DRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524N
SG2524N
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 16DIP
SG2525ADW
SG2525ADW
Microchip Technology
IC REG CTRLR PUSH-PULL 16SOIC
SG2525AN
SG2525AN
STMicroelectronics
IC REG CTRLR BCK/PUSH-PULL 16DIP
SG2525AP
SG2525AP
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2525AP013TR
SG2525AP013TR
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2843D-TR Compare Parts
  • SG2843D-TR vs SG2845M
  • SG2843D-TR vs SG2845DM
  • SG2843D-TR vs SG2843M
  • SG2843D-TR vs SG2843DM-TR
  • SG2843D-TR vs SG2843DM
  • SG2843D-TR vs SG2843D
  • SG2843D-TR vs SG2525AP013TR
  • SG2843D-TR vs SG2525AP
  • SG2843D-TR vs SG2525AN
  • SG2843D-TR vs SG2525ADW
  • SG2843D-TR vs SG2524N
  • SG2843D-TR vs SG2524DRG4
  • SG2843D-TR vs SG2524DRE4
  • SG2843D-TR vs SG2524DR
  • SG2843D-TR vs SG2524D
  • SG2843D-TR vs SG2524D
  • SG2843D-TR vs SG2524BDW-TR
  • SG2843D-TR vs SG2524BDW
  • SG2843D-TR vs SG2526BDW-TR
  • SG2843D-TR vs SG2525ADW-TR
  • SG2843D-TR vs SG2524J
  • SG2843D-TR vs SG2524BN-11103
  • SG2843D-TR vs SG2524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again