Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Microchip Technology SG2524BDW-TR
SG2524BDW-TR
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOPOLOGY
Manufacturer:
Microchip Technology
Datasheet:
SG2524BDW-TR Datasheet
History Price: Active
In Stock: 25840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SG2524BDW-TR Specification
Specification
Part No
SG2524BDW-TR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Flyback
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
50kHz ~ 600kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SG2524BDW-TR PDF Datasheet
SG2524BDW-TR Datasheet
Click and Download: SG2524BDW-TR Datasheet
SG2524BDW-TR Related Parts
SG2524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG2524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG2524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524N
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 16DIP
SG2525ADW
Microchip Technology
IC REG CTRLR PUSH-PULL 16SOIC
SG2525AN
STMicroelectronics
IC REG CTRLR BCK/PUSH-PULL 16DIP
SG2525AP
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2525AP013TR
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2843D
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
SG2524BDW-TR Compare Parts
SG2524BDW-TR vs SG2845M
SG2524BDW-TR vs SG2845DM
SG2524BDW-TR vs SG2843M
SG2524BDW-TR vs SG2843DM-TR
SG2524BDW-TR vs SG2843DM
SG2524BDW-TR vs SG2843D-TR
SG2524BDW-TR vs SG2843D
SG2524BDW-TR vs SG2525AP013TR
SG2524BDW-TR vs SG2525AP
SG2524BDW-TR vs SG2525AN
SG2524BDW-TR vs SG2525ADW
SG2524BDW-TR vs SG2524N
SG2524BDW-TR vs SG2524DRG4
SG2524BDW-TR vs SG2524DRE4
SG2524BDW-TR vs SG2524DR
SG2524BDW-TR vs SG2524D
SG2524BDW-TR vs SG2524D
SG2524BDW-TR vs SG2524BDW
SG2524BDW-TR vs SG2526BDW-TR
SG2524BDW-TR vs SG2525ADW-TR
SG2524BDW-TR vs SG2524J
SG2524BDW-TR vs SG2524BN-11103
SG2524BDW-TR vs SG2524BJ
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again