☰
SG2524D
SG2524D
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SG2524D Datasheet
History Price: $1.22000
In Stock: 35270
SG2524D Specification
Specification
Part No
SG2524D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
450kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SG2524D Related Parts
SG2524BDW
SG2524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG2524BDW-TR
SG2524BDW-TR
Microchip Technology
IC REG CTRLR MULT TOPOLOGY
SG2524DR
SG2524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRE4
SG2524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRG4
SG2524DRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524N
SG2524N
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 16DIP
SG2525ADW
SG2525ADW
Microchip Technology
IC REG CTRLR PUSH-PULL 16SOIC
SG2525AN
SG2525AN
STMicroelectronics
IC REG CTRLR BCK/PUSH-PULL 16DIP
SG2525AP
SG2525AP
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2525AP013TR
SG2525AP013TR
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2843D
SG2843D
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
SG2843D-TR
SG2843D-TR
Microchip Technology
0, HIGH-RELIABILITY ISOLATED SWI
SG2524D Compare Parts
  • SG2524D vs SG2845M
  • SG2524D vs SG2845DM
  • SG2524D vs SG2843M
  • SG2524D vs SG2843DM-TR
  • SG2524D vs SG2843DM
  • SG2524D vs SG2843D-TR
  • SG2524D vs SG2843D
  • SG2524D vs SG2525AP013TR
  • SG2524D vs SG2525AP
  • SG2524D vs SG2525AN
  • SG2524D vs SG2525ADW
  • SG2524D vs SG2524N
  • SG2524D vs SG2524DRG4
  • SG2524D vs SG2524DRE4
  • SG2524D vs SG2524DR
  • SG2524D vs SG2524BDW-TR
  • SG2524D vs SG2524BDW
  • SG2524D vs SG2526BDW-TR
  • SG2524D vs SG2525ADW-TR
  • SG2524D vs SG2524J
  • SG2524D vs SG2524BN-11103
  • SG2524D vs SG2524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again