☰
PIC655
PIC655
Active
Description:  IC SWITCHING REGULATOR TO3
Manufacturer:  Microchip Technology
Datasheet:   PIC655 Datasheet
History Price: Active
In Stock: 4095
PIC655 Specification
Specification
Part No
PIC655
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Switching Regulator
Current - Supply
-
Voltage - Supply
-60V
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
PIC655 PDF Datasheet
PIC655 Related Parts
PIC600
PIC600
Microchip Technology
IC REG SW 5A TO-213AA
PIC6007
PIC6007
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC601
PIC601
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC602
PIC602
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC6050
PIC6050
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC6183
PIC6183
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC626
PIC626
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC627
PIC627
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC636
PIC636
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC645
PIC645
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC646
PIC646
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC647
PIC647
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC655 Compare Parts
  • PIC655 vs PIC7532
  • PIC655 vs PIC7531
  • PIC655 vs PIC7525
  • PIC655 vs PIC7521
  • PIC655 vs PIC7519
  • PIC655 vs PIC7515
  • PIC655 vs PIC7513
  • PIC655 vs PIC7508
  • PIC655 vs PIC7505
  • PIC655 vs PIC657
  • PIC655 vs PIC656
  • PIC655 vs PIC647
  • PIC655 vs PIC646
  • PIC655 vs PIC645
  • PIC655 vs PIC636
  • PIC655 vs PIC627
  • PIC655 vs PIC626
  • PIC655 vs PIC6183
  • PIC655 vs PIC6050
  • PIC655 vs PIC602
  • PIC655 vs PIC601
  • PIC655 vs PIC6007
  • PIC655 vs PIC600
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!