☰
PIC600
PIC600
Active
Description:  IC REG SW 5A TO-213AA
Manufacturer:  Microchip Technology
Datasheet:   PIC600 Datasheet
History Price: Active
In Stock: 9555
PIC600 Specification
Specification
Part No
PIC600
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Switching Regulator
Current - Supply
-
Voltage - Supply
60V
Operating Temperature
-55℃ ~ 125℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PIC600 Related Parts
PIC6007
PIC6007
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC601
PIC601
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC602
PIC602
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC6050
PIC6050
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC6183
PIC6183
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC626
PIC626
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC627
PIC627
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC636
PIC636
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC645
PIC645
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC646
PIC646
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC647
PIC647
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC655
PIC655
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC600 Compare Parts
  • PIC600 vs PIC7532
  • PIC600 vs PIC7531
  • PIC600 vs PIC7525
  • PIC600 vs PIC7521
  • PIC600 vs PIC7519
  • PIC600 vs PIC7515
  • PIC600 vs PIC7513
  • PIC600 vs PIC7508
  • PIC600 vs PIC7505
  • PIC600 vs PIC657
  • PIC600 vs PIC656
  • PIC600 vs PIC655
  • PIC600 vs PIC647
  • PIC600 vs PIC646
  • PIC600 vs PIC645
  • PIC600 vs PIC636
  • PIC600 vs PIC627
  • PIC600 vs PIC626
  • PIC600 vs PIC6183
  • PIC600 vs PIC6050
  • PIC600 vs PIC602
  • PIC600 vs PIC601
  • PIC600 vs PIC6007
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend