☰
PIC6183
PIC6183
Active
Description:  POWER INTEGRATED CIRCUIT
Manufacturer:  Microchip Technology
Datasheet:   PIC6183 Datasheet
History Price: Active
In Stock: 23120
PIC6183 Specification
Specification
Part No
PIC6183
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PIC6183 Related Parts
PIC600
PIC600
Microchip Technology
IC REG SW 5A TO-213AA
PIC6007
PIC6007
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC601
PIC601
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC602
PIC602
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC6050
PIC6050
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC626
PIC626
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC627
PIC627
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC636
PIC636
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC645
PIC645
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC646
PIC646
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC647
PIC647
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC655
PIC655
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC6183 Description

The Microchip Technology PIC6183 is a highly integrated, low-power microcontroller that belongs to the PIC16 series. It is designed for a wide range of applications, including automotive, industrial control, and consumer electronics. The PIC6183 offers a flexible architecture, built-in analog features, and robust performance, making it a popular choice among designers looking for efficient and reliable microcontroller solutions.

## Key Features

1. Architecture:
- The PIC6183 is based on an 8-bit microcontroller architecture, which provides a straightforward and efficient programming model.
- It utilizes a RISC (Reduced Instruction Set Computer) architecture that enables fast instruction execution and efficient code.

2. Memory:
- Flash Memory: The device includes up to 4 KB of program memory, allowing for substantial application code storage.
- Data Memory (RAM): There is up to 256 bytes of SRAM for data storage, providing ample space for variable storage during runtime.
- EEPROM: The PIC6183 features 128 bytes of EEPROM, enabling non-volatile data storage for parameters and calibration settings.

3. I/O Ports:
- The microcontroller supports multiple I/O ports, with up to 16 digital I/O pins, which can be configured as input or output, enabling versatile connectivity with external devices.

4. Analog Features:
- Built-in Analog-to-Digital Converter (ADC): The PIC6183 includes a 10-bit ADC with multiple channels, allowing it to interface with various analog sensors and devices.
- Comparators: Integrated voltage comparators enhance functionality for applications requiring analog signal comparisons.

5. Timers and PWM:
- The device includes multiple timers, such as Timer0 and Timer1, for precise timing and event counting.
- It also features Pulse Width Modulation (PWM) capabilities, useful in motor control and signal generation applications.

6. Communication Interfaces:
- Supports various communication protocols, including I²C, SPI, and UART, enabling seamless integration with other microcontrollers and peripherals.

7. Low Power Consumption:
- Designed for low power operation with various sleep modes, making it suitable for battery-powered applications.

8. Operating Voltage:
- Operates over a voltage range from 2.0V to 5.5V, providing flexibility for different power supply designs.

## Specifications

Here are the detailed specifications of the Microchip PIC6183:

- CPU:
- 8-bit architecture with RISC instruction set
- Instruction cycle time: 1 to 4 µs (depending on clock speed)

- Memory:
- Program Memory: Up to 4 KB Flash
- Data Memory: Up to 256 bytes SRAM
- EEPROM: 128 bytes

- Digital I/O:
- Total I/O pins: Up to 16
- Configurable as input or output

- Analog Features:
- ADC: 10-bit resolution, up to 8 channels
- Comparators: Integrated voltage comparators

- Timers:
- Timer0: 8-bit timer with prescaler
- Timer1: 16-bit timer with prescaler
- PWM: 10-bit resolution, adjustable frequency

- Communication Interfaces:
- I²C: Supports multi-master and multi-slave configurations
- SPI: Full duplex communication
- UART: Asynchronous serial communication

- Power Supply:
- Operating voltage: 2.0V to 5.5V
- Low power consumption modes available

- Operating Temperature:
- Industrial range: -40°C to +85°C

## Applications

The PIC6183 microcontroller is well-suited for a variety of applications, including:

1. Automotive Systems:
- Used in engine control units, dashboard displays, and sensor interfaces.

2. Industrial Control:
- Ideal for automation control systems, programmable logic controllers (PLCs), and monitoring systems.

3. Consumer Electronics:
- Employed in home appliances, smart devices, and remote control systems.

4. Medical Devices:
- Suitable for patient monitoring systems and diagnostic equipment due to its reliability and low power consumption.

5. IoT Applications:
- Used in Internet of Things devices for data collection, processing, and communication.

## Development Support

Microchip Technology offers extensive development support for the PIC6183 through:

- MPLAB X IDE: A comprehensive development environment for software development.
- MPLAB XC8 Compiler: An optimized compiler for programming in C.
- Development Boards: Various evaluation boards are available to facilitate prototyping and testing.
- Application Notes and Documentation: Detailed application notes, datasheets, and user guides are provided to assist developers in integration and implementation.

## Conclusion

The Microchip Technology PIC6183 is a versatile and powerful microcontroller that meets the needs of various application domains. With its rich feature set, low power consumption, and strong support ecosystem, the PIC6183 stands out as an excellent choice for engineers seeking a reliable solution for their embedded system designs. Its combination of analog and digital capabilities makes it suitable for complex applications, ensuring that developers can create innovative and efficient products.
PIC6183 Compare Parts
  • PIC6183 vs PIC7532
  • PIC6183 vs PIC7531
  • PIC6183 vs PIC7525
  • PIC6183 vs PIC7521
  • PIC6183 vs PIC7519
  • PIC6183 vs PIC7515
  • PIC6183 vs PIC7513
  • PIC6183 vs PIC7508
  • PIC6183 vs PIC7505
  • PIC6183 vs PIC657
  • PIC6183 vs PIC656
  • PIC6183 vs PIC655
  • PIC6183 vs PIC647
  • PIC6183 vs PIC646
  • PIC6183 vs PIC645
  • PIC6183 vs PIC636
  • PIC6183 vs PIC627
  • PIC6183 vs PIC626
  • PIC6183 vs PIC6050
  • PIC6183 vs PIC602
  • PIC6183 vs PIC601
  • PIC6183 vs PIC6007
  • PIC6183 vs PIC600
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!