Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Microchip Technology MTCH1030T-E/ST
MTCH1030T-E/ST
Active
Interface - Sensor, Capacitive Touch
Description:
3 CHANNEL TOUCH CONTROLLER, GPIO
Manufacturer:
Microchip Technology
Datasheet:
MTCH1030T-E/ST Datasheet
History Price: $1.10000
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MTCH1030T-E/ST Specification
Specification
Part No
MTCH1030T-E/ST
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
3
LED Driver Channels
Up to 3
Interface
Digital
Resolution
-
Voltage - Supply
2V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MTCH1030T-E/ST Related Parts
MTCH101-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH1010-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH1010T-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH101T-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH102-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MU
Microchip Technology
IC PROXIMITY DETECTOR 8UDFN
MTCH105-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH105T-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105T-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH108-I/GZ
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
MTCH1030T-E/ST Compare Parts
MTCH1030T-E/ST vs MTCH108T-I/GZ
MTCH1030T-E/ST vs MTCH108-I/SS
MTCH1030T-E/ST vs MTCH108-I/GZ
MTCH1030T-E/ST vs MTCH105T-I/ST
MTCH1030T-E/ST vs MTCH105T-I/ML
MTCH1030T-E/ST vs MTCH105-I/ST
MTCH1030T-E/ST vs MTCH105-I/ML
MTCH1030T-E/ST vs MTCH102T-I/MU
MTCH1030T-E/ST vs MTCH102T-I/MS
MTCH1030T-E/ST vs MTCH102-I/MS
MTCH1030T-E/ST vs MTCH101T-I/OT
MTCH1030T-E/ST vs MTCH1010T-V/SN
MTCH1030T-E/ST vs MTCH1010-V/SN
MTCH1030T-E/ST vs MTCH101-I/OT
MTCH1030T-E/ST vs MTCH1060T-I/SS
MTCH1030T-E/ST vs MTCH1060T-I/REB
MTCH1030T-E/ST vs MTCH1060T-E/SS
MTCH1030T-E/ST vs MTCH1060T-E/REB
MTCH1030T-E/ST vs MTCH1060-I/SS
MTCH1030T-E/ST vs MTCH1060-I/REB
MTCH1030T-E/ST vs MTCH1060-E/SS
MTCH1030T-E/ST vs MTCH1060-E/REB
MTCH1030T-E/ST vs MTCH1030T-I/ST
MTCH1030T-E/ST vs MTCH1030T-I/MG
MTCH1030T-E/ST vs MTCH1030T-E/MG
MTCH1030T-E/ST vs MTCH1030-I/ST
MTCH1030T-E/ST vs MTCH1030-I/MG
MTCH1030T-E/ST vs MTCH1030-E/ST
MTCH1030T-E/ST vs MTCH1030-E/MG
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its