☰
MTCH1010-V/SN
MTCH1010-V/SN
Active
Description:  IC PROXIMITY DETECTOR
Manufacturer:  Microchip Technology
History Price: $0.65000
In Stock: 34880
MTCH1010-V/SN Specification
Specification
Part No
MTCH1010-V/SN
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Proximity Detection
-
Number of Inputs
-
LED Driver Channels
-
Interface
-
Resolution
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MTCH1010-V/SN Related Parts
MTCH101-I/OT
MTCH101-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH1010T-V/SN
MTCH1010T-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH101T-I/OT
MTCH101T-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH102-I/MS
MTCH102-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MS
MTCH102T-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MU
MTCH102T-I/MU
Microchip Technology
IC PROXIMITY DETECTOR 8UDFN
MTCH105-I/ML
MTCH105-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105-I/ST
MTCH105-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH105T-I/ML
MTCH105T-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105T-I/ST
MTCH105T-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH108-I/GZ
MTCH108-I/GZ
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
MTCH108-I/SS
MTCH108-I/SS
Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
MTCH1010-V/SN Description
Overview of Microchip Technology MTCH1010-V/SN

The MTCH1010-V/SN from Microchip Technology is a touch controller IC that provides precise capacitive touch sensing capabilities, ideal for small touchscreen applications. Designed with ease of use and low power consumption in mind, the MTCH1010-V/SN is a great solution for consumer electronics, industrial control systems, and other embedded systems requiring reliable touch detection in compact form factors. It offers excellent performance even in noisy environments and features integrated features for optimal user experience.

Key Features of MTCH1010-V/SN

* Capacitive Touch Sensing: The MTCH1010-V/SN utilizes capacitive touch sensing technology to detect the presence of human touch. It supports both single and multi-touch applications, providing an intuitive user interface for various devices.
* Low Power Consumption: Designed for low-power applications, the MTCH1010-V/SN operates efficiently, with minimal current draw. This makes it an ideal choice for battery-operated devices and systems where power efficiency is critical.
* Highly Integrated: The device integrates a wide array of functions, reducing the need for external components and simplifying circuit design. It includes the touch sensor controller, noise suppression, and a range of communication options.
* Noise Immunity: The MTCH1010-V/SN has high immunity to electrical noise, making it suitable for use in industrial and automotive environments where electromagnetic interference (EMI) can be a concern.
* Small Package Size: With its compact size and low-profile design, the MTCH1010-V/SN is well-suited for applications where space is limited, such as handheld devices, wearables, and other small form factor systems.
* Integrated I2C Interface: The device offers an I2C interface for easy communication with microcontrollers and other devices, simplifying system integration.
* Customizable Sensitivity: The MTCH1010-V/SN allows for customizable touch sensitivity and response characteristics, making it adaptable to various applications and environments.

Specifications of MTCH1010-V/SN

* Touch Sensing Technology: Capacitive touch sensing
* Interface: I2C (fast mode), 400 kbps
* Operating Voltage: 1.8V to 3.6V
* Touch Points: Single or multi-touch (depending on system configuration)
* Power Consumption: 20 µA (typical in low-power mode)
* Standby Current: 1 µA (typical)
* Sensitivity: Customizable touch sensitivity
* Operating Temperature Range: -40°C to +85°C
* Package Type: 8-pin DFN (Dual Flat No-lead)
* Response Time: 10 ms (typical)
* Operating Frequency: 100 kHz to 400 kHz (I2C communication)
* Operating Current: 200 µA (typical during touch detection)
* Capacitive Sensing Range: Supports small electrode configurations for space-constrained applications
* Noise Immunity: High immunity to EMI, suitable for noisy environments
* Firmware/Software: Integrated firmware for easy touch sensing, available drivers for common embedded platforms
* Short-Circuit Protection: Yes, to protect the device from electrical faults
* Automated Calibration: Supports automatic calibration to compensate for environmental changes

Applications of MTCH1010-V/SN

* Consumer Electronics: The MTCH1010-V/SN is widely used in smartphones, tablets, portable devices, and other consumer electronics where capacitive touch interfaces are required. It provides a responsive and intuitive user interface with low power consumption.
* Industrial Control Systems: In industrial applications, the MTCH1010-V/SN can be used in control panels, HMIs (Human Machine Interfaces), and other systems where touch sensing is needed in harsh environments.
* Home Appliances: The device can be used in smart home products, including touch-sensitive controls for ovens, washing machines, and other home appliances, offering a modern interface with enhanced usability.
* Automotive Systems: The MTCH1010-V/SN can be integrated into automotive applications such as car infotainment systems, HVAC controls, and instrument panels to provide reliable touch sensing in noisy and challenging environments.
* Wearables: The compact size and low power consumption make this device ideal for wearable electronics, where small, energy-efficient, and responsive touch control is needed.

Performance and Reliability

* Low-Power Operation: One of the key strengths of the MTCH1010-V/SN is its low power consumption. With a typical operating current of just 200 µA during touch detection and 20 µA in low-power mode, the device is highly energy-efficient, making it perfect for battery-powered systems.
* High Sensitivity and Accuracy: The touch controller can be finely tuned to detect even slight touches with high accuracy, ensuring a responsive user experience in a variety of applications.
* Robust Noise Immunity: With strong resistance to electromagnetic interference (EMI), the MTCH1010-V/SN ensures that touch signals are reliably detected even in electrically noisy environments. This is critical for industrial, automotive, and medical applications where EMI can otherwise disrupt sensor performance.
* Versatile Integration: The device can be integrated with many microcontrollers via I2C, a widely used communication protocol, allowing for easy system integration and seamless communication with other devices.
* Compact Form Factor: The small 8-pin DFN package allows for space-saving designs, which is essential in applications such as wearables, handheld devices, and compact industrial panels.

Conclusion

The MTCH1010-V/SN from Microchip Technology is a highly versatile and efficient touch controller, providing reliable capacitive touch sensing capabilities for a wide range of applications. Its low power consumption, customizable sensitivity, and noise immunity make it an ideal choice for portable devices, industrial control systems, automotive interfaces, and home appliances. The integrated I2C interface simplifies integration with microcontrollers, while the small package size and automated calibration features reduce design complexity. Whether used in consumer electronics, industrial, or automotive systems, the MTCH1010-V/SN delivers an optimal balance of performance, reliability, and energy efficiency.
MTCH1010-V/SN Compare Parts
  • MTCH1010-V/SN vs MTCH108T-I/GZ
  • MTCH1010-V/SN vs MTCH108-I/SS
  • MTCH1010-V/SN vs MTCH108-I/GZ
  • MTCH1010-V/SN vs MTCH105T-I/ST
  • MTCH1010-V/SN vs MTCH105T-I/ML
  • MTCH1010-V/SN vs MTCH105-I/ST
  • MTCH1010-V/SN vs MTCH105-I/ML
  • MTCH1010-V/SN vs MTCH102T-I/MU
  • MTCH1010-V/SN vs MTCH102T-I/MS
  • MTCH1010-V/SN vs MTCH102-I/MS
  • MTCH1010-V/SN vs MTCH101T-I/OT
  • MTCH1010-V/SN vs MTCH1010T-V/SN
  • MTCH1010-V/SN vs MTCH101-I/OT
  • MTCH1010-V/SN vs MTCH1060T-I/SS
  • MTCH1010-V/SN vs MTCH1060T-I/REB
  • MTCH1010-V/SN vs MTCH1060T-E/SS
  • MTCH1010-V/SN vs MTCH1060T-E/REB
  • MTCH1010-V/SN vs MTCH1060-I/SS
  • MTCH1010-V/SN vs MTCH1060-I/REB
  • MTCH1010-V/SN vs MTCH1060-E/SS
  • MTCH1010-V/SN vs MTCH1060-E/REB
  • MTCH1010-V/SN vs MTCH1030T-I/ST
  • MTCH1010-V/SN vs MTCH1030T-I/MG
  • MTCH1010-V/SN vs MTCH1030T-E/ST
  • MTCH1010-V/SN vs MTCH1030T-E/MG
  • MTCH1010-V/SN vs MTCH1030-I/ST
  • MTCH1010-V/SN vs MTCH1030-I/MG
  • MTCH1010-V/SN vs MTCH1030-E/ST
  • MTCH1010-V/SN vs MTCH1030-E/MG
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its