☰
MTCH101-I/OT
MTCH101-I/OT
Active
Description:  IC PROXIMITY DETECTOR SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.51000
In Stock: 30000
MTCH101-I/OT Specification
Specification
Part No
MTCH101-I/OT
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Proximity Only
Proximity Detection
Yes
Number of Inputs
Up to 1
LED Driver Channels
Up to 1
Interface
Open Drain
Resolution
-
Voltage - Supply
2V ~ 5.5V
Current - Supply
340μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
MTCH101-I/OT PDF Datasheet
MTCH101-I/OT Related Parts
MTCH1010-V/SN
MTCH1010-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH1010T-V/SN
MTCH1010T-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH101T-I/OT
MTCH101T-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH102-I/MS
MTCH102-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MS
MTCH102T-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MU
MTCH102T-I/MU
Microchip Technology
IC PROXIMITY DETECTOR 8UDFN
MTCH105-I/ML
MTCH105-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105-I/ST
MTCH105-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH105T-I/ML
MTCH105T-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105T-I/ST
MTCH105T-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH108-I/GZ
MTCH108-I/GZ
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
MTCH108-I/SS
MTCH108-I/SS
Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
MTCH101-I/OT Description
The Microchip Technology MTCH101-I/OT is a highly integrated capacitive touch controller designed for various applications, including consumer electronics, industrial controls, and automotive interfaces. This device is part of Microchip%27s extensive portfolio of touch solutions, providing a reliable and efficient way to implement touch functionality in a wide range of products. Below is a detailed overview of its specifications, features, and applications.

## Overview

The MTCH101-I/OT is a single-chip capacitive touch controller that supports up to 10 touch points. It is designed to work with capacitive touch sensors, enabling intuitive user interfaces in devices such as smartphones, tablets, appliances, and automotive controls. The controller is optimized for low power consumption and high performance, making it suitable for battery-operated devices.

## Key Specifications

1. Touch Points: Supports up to 10 simultaneous touch points.
2. Interface: I2C interface for communication with host microcontrollers.
3. Operating Voltage: 1.8V to 3.6V, allowing for flexibility in power supply design.
4. Operating Current: Low power consumption, typically around 1.5 mA in active mode.
5. Sleep Current: Ultra-low sleep current of approximately 1 µA, extending battery life in portable applications.
6. Touch Sensitivity: Adjustable sensitivity settings to accommodate different sensor designs and environmental conditions.
7. Noise Immunity: Enhanced noise immunity to ensure reliable operation in noisy environments.
8. Temperature Range: Operating temperature range from -40°C to +85°C, suitable for industrial and automotive applications.
9. Package Type: Available in a 32-pin QFN package, which is compact and suitable for space-constrained designs.

## Features

- Multi-Touch Support: The MTCH101-I/OT can detect multiple touch points simultaneously, enabling advanced gesture recognition and multi-finger interactions.

- Flexible Configuration: The device can be configured for various sensor layouts, including single-layer and multi-layer designs, making it versatile for different applications.

- Integrated Algorithms: The controller includes built-in algorithms for touch detection, noise filtering, and drift compensation, ensuring accurate and responsive touch performance.

- User-Friendly Development: Microchip provides a comprehensive development environment, including software libraries and tools, to facilitate the design and implementation of touch interfaces.

- Robust Performance: The MTCH101-I/OT is designed to operate reliably in various environmental conditions, including high humidity and temperature fluctuations.

- Low Power Operation: The device%27s low power consumption and sleep mode capabilities make it ideal for battery-powered applications, extending the operational life of devices.

## Applications

The MTCH101-I/OT is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and wearable devices to provide intuitive touch interfaces.

- Home Appliances: Integrated into kitchen appliances, HVAC systems, and other consumer products to enhance user interaction.

- Industrial Controls: Employed in industrial equipment and machinery for touch-based control panels and interfaces.

- Automotive Interfaces: Utilized in automotive applications for touch-sensitive controls, infotainment systems, and dashboard interfaces.

- Medical Devices: Implemented in medical equipment and devices that require user-friendly touch controls.

## Conclusion

The Microchip Technology MTCH101-I/OT is a versatile and efficient capacitive touch controller that meets the demands of modern electronic applications. With its support for multiple touch points, low power consumption, and robust performance, it is an excellent choice for manufacturers looking to enhance the user experience in their products. Whether used in consumer electronics, industrial controls, automotive interfaces, or medical devices, the MTCH101-I/OT provides the necessary specifications and features to support a wide range of touch functionalities, ensuring optimal performance and user satisfaction.
MTCH101-I/OT Compare Parts
  • MTCH101-I/OT vs MTCH108T-I/GZ
  • MTCH101-I/OT vs MTCH108-I/SS
  • MTCH101-I/OT vs MTCH108-I/GZ
  • MTCH101-I/OT vs MTCH105T-I/ST
  • MTCH101-I/OT vs MTCH105T-I/ML
  • MTCH101-I/OT vs MTCH105-I/ST
  • MTCH101-I/OT vs MTCH105-I/ML
  • MTCH101-I/OT vs MTCH102T-I/MU
  • MTCH101-I/OT vs MTCH102T-I/MS
  • MTCH101-I/OT vs MTCH102-I/MS
  • MTCH101-I/OT vs MTCH101T-I/OT
  • MTCH101-I/OT vs MTCH1010T-V/SN
  • MTCH101-I/OT vs MTCH1010-V/SN
  • MTCH101-I/OT vs MTCH1060T-I/SS
  • MTCH101-I/OT vs MTCH1060T-I/REB
  • MTCH101-I/OT vs MTCH1060T-E/SS
  • MTCH101-I/OT vs MTCH1060T-E/REB
  • MTCH101-I/OT vs MTCH1060-I/SS
  • MTCH101-I/OT vs MTCH1060-I/REB
  • MTCH101-I/OT vs MTCH1060-E/SS
  • MTCH101-I/OT vs MTCH1060-E/REB
  • MTCH101-I/OT vs MTCH1030T-I/ST
  • MTCH101-I/OT vs MTCH1030T-I/MG
  • MTCH101-I/OT vs MTCH1030T-E/ST
  • MTCH101-I/OT vs MTCH1030T-E/MG
  • MTCH101-I/OT vs MTCH1030-I/ST
  • MTCH101-I/OT vs MTCH1030-I/MG
  • MTCH101-I/OT vs MTCH1030-E/ST
  • MTCH101-I/OT vs MTCH1030-E/MG
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its