☰
MTCH1030T-E/MG
MTCH1030T-E/MG
Active
Description:  3 CHANNEL TOUCH CONTROLLER, GPIO
Manufacturer:  Microchip Technology
History Price: $1.06000
In Stock: 39040
MTCH1030T-E/MG Specification
Specification
Part No
MTCH1030T-E/MG
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
3
LED Driver Channels
Up to 3
Interface
Digital
Resolution
-
Voltage - Supply
2V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
MTCH1030T-E/MG Related Parts
MTCH101-I/OT
MTCH101-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH1010-V/SN
MTCH1010-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH1010T-V/SN
MTCH1010T-V/SN
Microchip Technology
IC PROXIMITY DETECTOR
MTCH101T-I/OT
MTCH101T-I/OT
Microchip Technology
IC PROXIMITY DETECTOR SOT23-6
MTCH102-I/MS
MTCH102-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MS
MTCH102T-I/MS
Microchip Technology
IC PROXIMITY DETECTOR 8MSOP
MTCH102T-I/MU
MTCH102T-I/MU
Microchip Technology
IC PROXIMITY DETECTOR 8UDFN
MTCH105-I/ML
MTCH105-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105-I/ST
MTCH105-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH105T-I/ML
MTCH105T-I/ML
Microchip Technology
IC PROXIMITY DETECTOR 16QFN
MTCH105T-I/ST
MTCH105T-I/ST
Microchip Technology
IC PROXIMITY DETECTOR 14TSSOP
MTCH108-I/GZ
MTCH108-I/GZ
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
MTCH1030T-E/MG Description
The Microchip Technology MTCH1030T-E/MG is a highly integrated capacitive touch controller designed for various applications, including consumer electronics, industrial controls, and home appliances. This device is part of Microchip%27s MTCH series, which is known for its advanced touch sensing capabilities, low power consumption, and ease of integration into existing systems. The MTCH1030T-E/MG is particularly suitable for applications requiring multi-touch functionality and robust performance in challenging environments.

## Key Specifications:

1. Type: Capacitive Touch Controller
2. Package: 16-Pin TQFN (Thin Quad Flat No-lead)
3. Operating Voltage (VDD): 1.8V to 3.6V
4. Touch Sensing Channels: Up to 10 channels
5. Touch Resolution: 12-bit resolution for accurate touch detection
6. Communication Interface: I2C (up to 1 MHz)
7. Operating Temperature Range: -40°C to +85°C
8. Power Consumption:
- Active Mode: 1.5 mA (typical)
- Sleep Mode: 1 µA (typical)
9. Noise Immunity: High noise immunity with built-in filtering
10. Touch Detection Sensitivity: Adjustable sensitivity settings for different applications
11. Firmware: Integrated firmware for easy configuration and customization

## Features:

- Multi-Touch Capability: The MTCH1030T-E/MG supports multi-touch functionality, allowing for simultaneous detection of multiple touch points, which is essential for modern user interfaces.
- Low Power Consumption: With a typical active current of 1.5 mA and a sleep mode current of just 1 µA, this controller is designed for battery-operated devices, ensuring extended battery life.
- I2C Communication: The device utilizes the I2C interface for easy communication with microcontrollers, enabling straightforward integration into various systems.
- Robust Performance: The controller features high noise immunity and built-in filtering, making it suitable for operation in environments with electrical noise or interference.
- Configurable Parameters: Users can adjust sensitivity and other parameters through the I2C interface, allowing for customization based on specific application requirements.
- Integrated Firmware: The built-in firmware simplifies the setup process and provides a user-friendly experience for developers.

## Applications:

The Microchip Technology MTCH1030T-E/MG is widely used in various applications, including:

- Consumer Electronics: Ideal for touch-sensitive controls in smartphones, tablets, and other handheld devices.
- Home Appliances: Used in touch interfaces for appliances such as microwaves, ovens, and washing machines, enhancing user interaction.
- Industrial Controls: Suitable for touch panels in industrial equipment, providing a modern interface for operators.
- Automotive Applications: Employed in automotive touch controls, such as infotainment systems and climate control interfaces.

## Conclusion:

The Microchip Technology MTCH1030T-E/MG is a versatile and efficient capacitive touch controller that meets the demands of modern touch-sensitive applications. Its multi-touch capability, low power consumption, and robust performance make it an excellent choice for engineers and designers looking to implement advanced touch interfaces in their products. Whether in consumer electronics, home appliances, or industrial controls, the MTCH1030T-E/MG stands out as a reliable solution in the semiconductor market.
MTCH1030T-E/MG Compare Parts
  • MTCH1030T-E/MG vs MTCH108T-I/GZ
  • MTCH1030T-E/MG vs MTCH108-I/SS
  • MTCH1030T-E/MG vs MTCH108-I/GZ
  • MTCH1030T-E/MG vs MTCH105T-I/ST
  • MTCH1030T-E/MG vs MTCH105T-I/ML
  • MTCH1030T-E/MG vs MTCH105-I/ST
  • MTCH1030T-E/MG vs MTCH105-I/ML
  • MTCH1030T-E/MG vs MTCH102T-I/MU
  • MTCH1030T-E/MG vs MTCH102T-I/MS
  • MTCH1030T-E/MG vs MTCH102-I/MS
  • MTCH1030T-E/MG vs MTCH101T-I/OT
  • MTCH1030T-E/MG vs MTCH1010T-V/SN
  • MTCH1030T-E/MG vs MTCH1010-V/SN
  • MTCH1030T-E/MG vs MTCH101-I/OT
  • MTCH1030T-E/MG vs MTCH1060T-I/SS
  • MTCH1030T-E/MG vs MTCH1060T-I/REB
  • MTCH1030T-E/MG vs MTCH1060T-E/SS
  • MTCH1030T-E/MG vs MTCH1060T-E/REB
  • MTCH1030T-E/MG vs MTCH1060-I/SS
  • MTCH1030T-E/MG vs MTCH1060-I/REB
  • MTCH1030T-E/MG vs MTCH1060-E/SS
  • MTCH1030T-E/MG vs MTCH1060-E/REB
  • MTCH1030T-E/MG vs MTCH1030T-I/ST
  • MTCH1030T-E/MG vs MTCH1030T-I/MG
  • MTCH1030T-E/MG vs MTCH1030T-E/ST
  • MTCH1030T-E/MG vs MTCH1030-I/ST
  • MTCH1030T-E/MG vs MTCH1030-I/MG
  • MTCH1030T-E/MG vs MTCH1030-E/ST
  • MTCH1030T-E/MG vs MTCH1030-E/MG
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its