☰
MPFS025T-1FCVG484T2
MPFS025T-1FCVG484T2
Active
Description:  MPFS025T-1FCVG484T2
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 38920
MPFS025T-1FCVG484T2 Specification
Specification
Part No
MPFS025T-1FCVG484T2
Category
Embedded - System On Chip (SoC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
RISC-V
Flash Size
128KB
RAM Size
230.4KB
Peripherals
DMA, PCI, PWM
Connectivity
CANbus, Ethernet, I2C, MMC, QSPI, SPI, UART/USART, USB OTG
Speed
-
Primary Attributes
FPGA - 23K Logic Modules
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
484-BFBGA, FCBGA
Supplier Device Package
484-FCBGA (19x19)
MPFS025T-1FCVG484T2 Related Parts
MPFS025T-1FCVG484E
MPFS025T-1FCVG484E
Microchip Technology
MPFS025T-1FCVG484E
MPFS025T-1FCVG484I
MPFS025T-1FCVG484I
Microchip Technology
MPFS025T-1FCVG484I
MPFS025T-FCVG484E
MPFS025T-FCVG484E
Microchip Technology
MPFS025T-FCVG484E
MPFS025T-FCVG484I
MPFS025T-FCVG484I
Microchip Technology
MPFS025T-FCVG484I
MPFS025T-FCVG484T2
MPFS025T-FCVG484T2
Microchip Technology
MPFS025T-FCVG484T2
MPFS095T-1FCSG536E
MPFS095T-1FCSG536E
Microchip Technology
MPFS095T-1FCSG536E
MPFS095T-1FCSG536I
MPFS095T-1FCSG536I
Microchip Technology
MPFS095T-1FCSG536I
MPFS095T-1FCSG536T2
MPFS095T-1FCSG536T2
Microchip Technology
MPFS095T-1FCSG536T2
MPFS095T-1FCVG484E
MPFS095T-1FCVG484E
Microchip Technology
MPFS095T-1FCVG484E
MPFS095T-1FCVG484I
MPFS095T-1FCVG484I
Microchip Technology
MPFS095T-1FCVG484I
MPFS095T-1FCVG484T2
MPFS095T-1FCVG484T2
Microchip Technology
MPFS095T-1FCVG484T2
MPFS095T-1FCVG784T2
MPFS095T-1FCVG784T2
Microchip Technology
MPFS095T-1FCVG784T2
MPFS025T-1FCVG484T2 Description
The Microchip Technology MPFS025T-1FCVG484T2 is a member of the PolarFire SoC FPGA family, integrating a deterministic RISC-V based processing subsystem with a mid-range FPGA fabric optimized for low-power, security-focused, and real-time embedded compute applications. The device combines a programmable logic array with a hardened multi-core processor subsystem, enabling heterogeneous computation within a single device.

## Device Architecture Overview

The MPFS025T is based on Microchip’s PolarFire FPGA architecture, which uses a flash-based configuration technology rather than traditional SRAM-based FPGA configuration memory. This architectural choice eliminates the need for external configuration devices and provides non-volatile retention of the FPGA configuration at power-off.

The device integrates a system-on-chip architecture that combines FPGA fabric with a hardened RISC-V processor subsystem. This subsystem is designed to handle deterministic real-time software workloads while the FPGA fabric handles parallelizable hardware acceleration tasks. The architecture is optimized for secure embedded systems requiring tight coupling between software and hardware execution domains.

The “025” designation corresponds to the FPGA fabric density class within the PolarFire SoC family, indicating a mid-range logic capacity suitable for embedded control, industrial automation, and edge computing applications.

## Processing Subsystem (RISC-V HSS)

At the core of the SoC portion is a hardened RISC-V application-class processing subsystem. This subsystem includes multiple execution cores designed for running embedded operating systems and real-time applications. It supports memory management features required for modern software stacks, including virtual memory and cache hierarchies.

The processing subsystem is tightly integrated with the FPGA fabric through high-bandwidth internal interconnects, enabling low-latency communication between software and hardware acceleration resources. This architecture allows partitioning of workloads between deterministic hardware logic and flexible software execution.

A key design goal of the subsystem is determinism and real-time responsiveness, making it suitable for control applications, secure edge processing, and industrial automation systems.

## FPGA Fabric Architecture

The FPGA portion of the MPFS025T is implemented using flash-based configuration cells, which store logic configuration permanently within the device. This eliminates configuration loading time at power-up and enhances security by reducing exposure of bitstream data.

The fabric consists of configurable logic elements (CLEs), routing resources, and embedded memory blocks. These resources are interconnected through a hierarchical routing architecture optimized for predictable timing and low dynamic power consumption.

The fabric supports implementation of custom datapaths, state machines, DSP blocks, and hardware accelerators. It is designed for moderate-density digital logic rather than ultra-high-density compute workloads, balancing power efficiency and performance.

## Memory Subsystem Architecture

The device integrates a hierarchical memory architecture shared between the RISC-V subsystem and FPGA fabric. This includes on-chip SRAM blocks, cache memory associated with processor cores, and memory controllers for external DDR-class memory interfaces.

The memory subsystem is designed to support coherent data sharing between CPU and FPGA domains. This is achieved through high-performance interconnect fabrics that allow deterministic access patterns and low-latency data exchange.

Memory protection mechanisms and access control policies are implemented to ensure isolation between secure and non-secure domains when required by system design.

## Security Architecture

Security is a fundamental architectural element of the MPFS025T family. The device incorporates hardware root-of-trust mechanisms, secure boot capabilities, and cryptographic acceleration resources.

Secure boot ensures that only authenticated firmware and configuration images are executed at startup. This is enforced through hardware-based verification of digital signatures before system initialization proceeds.

The flash-based FPGA configuration provides inherent protection against bitstream extraction attacks, as configuration data is not stored in external memory. Additional security features include memory protection, debug port control, and secure key storage mechanisms.

## High-Speed Communication Interfaces

The MPFS025T integrates multiple high-speed serial interfaces to support system-level connectivity. These include multi-gigabit transceiver blocks designed for protocols such as PCIe, Ethernet, and other serial communication standards.

The transceiver architecture is optimized for low jitter, high signal integrity, and protocol flexibility. These interfaces enable the device to operate in networking, storage, and industrial communication systems requiring high-throughput data exchange.

In addition to high-speed serial interfaces, the device includes standard peripheral interfaces for embedded system integration, allowing connection to sensors, actuators, and external controllers.

## Clocking and Timing Architecture

The clocking system of the MPFS025T is designed to support both deterministic processing and high-speed serial communication. It includes multiple clock domains for FPGA fabric, processor subsystem, and transceiver blocks.

Clock management is implemented through programmable clock generation and distribution networks, ensuring low-skew and phase-aligned operation across different subsystems. This is essential for maintaining timing closure in FPGA designs and ensuring deterministic execution in processor workloads.

## Power Management and Efficiency

The device is designed for low-power operation relative to its computational capacity, leveraging flash-based FPGA technology which reduces static power consumption compared to SRAM-based FPGA architectures.

Power domains are segmented between processor subsystem, FPGA fabric, and I/O/transceiver blocks. This allows selective power gating of unused subsystems to optimize energy efficiency in embedded applications.

Dynamic power scaling is supported through clock gating and adaptive resource utilization depending on workload requirements.

## Package and Physical Implementation

The MPFS025T-1FCVG484T2 is provided in a high-density 484-ball BGA package. This package supports high I/O count, multiple power domains, and high-speed differential signaling required for transceiver operation.

The physical layout is optimized for signal integrity, thermal performance, and power distribution. The package design supports routing of high-speed lanes while maintaining separation between analog, digital, and power domains.

## Application Domains

The device is targeted at embedded systems requiring a combination of real-time processing, hardware acceleration, and secure execution. Typical applications include industrial automation controllers, edge computing platforms, secure communication gateways, and aerospace/defense embedded systems.

Its heterogeneous architecture allows partitioning of workloads between software-controlled processing and FPGA-accelerated datapaths, making it suitable for deterministic control systems and high-performance embedded computing.

## Conclusion

The Microchip MPFS025T-1FCVG484T2 is a mid-range PolarFire SoC FPGA integrating a hardened RISC-V processing subsystem with flash-based FPGA fabric, high-speed serial transceivers, and a secure system architecture. It is optimized for deterministic embedded computing applications requiring secure boot, low-power operation, and tight integration between software and hardware acceleration domains.
MPFS025T-1FCVG484T2 Compare Parts
  • MPFS025T-1FCVG484T2 vs MPFS460TS-FC1152M
  • MPFS025T-1FCVG484T2 vs MPFS460TS-1FCG1152IPP
  • MPFS025T-1FCVG484T2 vs MPFS460T-FCG1152IPP
  • MPFS025T-1FCVG484T2 vs MPFS460T-FCG1152EPP
  • MPFS025T-1FCVG484T2 vs MPFS460T-1FCG1152IPP
  • MPFS025T-1FCVG484T2 vs MPFS460T-1FCG1152EPP
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCVG784I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCVG484I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCV784M
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCV484M
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCSG536I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCS536M
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FCG1152I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-FC1152M
  • MPFS025T-1FCVG484T2 vs MPFS250TS-1FCVG784I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-1FCVG484I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-1FCSG536I
  • MPFS025T-1FCVG484T2 vs MPFS250TS-1FCG1152I
  • MPFS025T-1FCVG484T2 vs MPFS250TLS-FCVG784I
  • MPFS025T-1FCVG484T2 vs MPFS250TLS-FCVG484I
  • MPFS025T-1FCVG484T2 vs MPFS250TLS-FCSG536I
  • MPFS025T-1FCVG484T2 vs MPFS250TLS-FCG1152I
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCVG784I
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCVG784E
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCVG484I
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCVG484E
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCSG536I
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCSG536E
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCG1152I
  • MPFS025T-1FCVG484T2 vs MPFS250TL-FCG1152E
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG784T2
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG784I
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG784EES
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG784E
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG484T2
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG484I
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG484EES
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCVG484E
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCSG536T2
  • MPFS025T-1FCVG484T2 vs MPFS250T-FCSG536I
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods