Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Microchip Technology MPFS025T-1FCVG484E
MPFS025T-1FCVG484E
Active
Embedded - System On Chip (SoC)
Description:
MPFS025T-1FCVG484E
Manufacturer:
Microchip Technology
Datasheet:
MPFS025T-1FCVG484E Datasheet
History Price: $87.51000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPFS025T-1FCVG484E Specification
Specification
Part No
MPFS025T-1FCVG484E
Category
Embedded - System On Chip (SoC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
RISC-V
Flash Size
128KB
RAM Size
230.4KB
Peripherals
DMA, PCI, PWM
Connectivity
CAN, Ethernet, I2C, MMC, QSPI, SPI, UART/USART, USB OTG
Speed
-
Primary Attributes
FPGA - 23K Logic Modules
Operating Temperature
0 ℃ ~ 100 ℃
Package / Case
484-BFBGA, FCBGA
Supplier Device Package
484-FCBGA (19x19)
MPFS025T-1FCVG484E Related Parts
MPFS025T-1FCVG484I
Microchip Technology
MPFS025T-1FCVG484I
MPFS025T-1FCVG484T2
Microchip Technology
MPFS025T-1FCVG484T2
MPFS025T-FCVG484E
Microchip Technology
MPFS025T-FCVG484E
MPFS025T-FCVG484I
Microchip Technology
MPFS025T-FCVG484I
MPFS025T-FCVG484T2
Microchip Technology
MPFS025T-FCVG484T2
MPFS095T-1FCSG536E
Microchip Technology
MPFS095T-1FCSG536E
MPFS095T-1FCSG536I
Microchip Technology
MPFS095T-1FCSG536I
MPFS095T-1FCSG536T2
Microchip Technology
MPFS095T-1FCSG536T2
MPFS095T-1FCVG484E
Microchip Technology
MPFS095T-1FCVG484E
MPFS095T-1FCVG484I
Microchip Technology
MPFS095T-1FCVG484I
MPFS095T-1FCVG484T2
Microchip Technology
MPFS095T-1FCVG484T2
MPFS095T-1FCVG784T2
Microchip Technology
MPFS095T-1FCVG784T2
MPFS025T-1FCVG484E Compare Parts
MPFS025T-1FCVG484E vs MPFS460TS-FC1152M
MPFS025T-1FCVG484E vs MPFS460TS-1FCG1152IPP
MPFS025T-1FCVG484E vs MPFS460T-FCG1152IPP
MPFS025T-1FCVG484E vs MPFS460T-FCG1152EPP
MPFS025T-1FCVG484E vs MPFS460T-1FCG1152IPP
MPFS025T-1FCVG484E vs MPFS460T-1FCG1152EPP
MPFS025T-1FCVG484E vs MPFS250TS-FCVG784I
MPFS025T-1FCVG484E vs MPFS250TS-FCVG484I
MPFS025T-1FCVG484E vs MPFS250TS-FCV784M
MPFS025T-1FCVG484E vs MPFS250TS-FCV484M
MPFS025T-1FCVG484E vs MPFS250TS-FCSG536I
MPFS025T-1FCVG484E vs MPFS250TS-FCS536M
MPFS025T-1FCVG484E vs MPFS250TS-FCG1152I
MPFS025T-1FCVG484E vs MPFS250TS-FC1152M
MPFS025T-1FCVG484E vs MPFS250TS-1FCVG784I
MPFS025T-1FCVG484E vs MPFS250TS-1FCVG484I
MPFS025T-1FCVG484E vs MPFS250TS-1FCSG536I
MPFS025T-1FCVG484E vs MPFS250TS-1FCG1152I
MPFS025T-1FCVG484E vs MPFS250TLS-FCVG784I
MPFS025T-1FCVG484E vs MPFS250TLS-FCVG484I
MPFS025T-1FCVG484E vs MPFS250TLS-FCSG536I
MPFS025T-1FCVG484E vs MPFS250TLS-FCG1152I
MPFS025T-1FCVG484E vs MPFS250TL-FCVG784I
MPFS025T-1FCVG484E vs MPFS250TL-FCVG784E
MPFS025T-1FCVG484E vs MPFS250TL-FCVG484I
MPFS025T-1FCVG484E vs MPFS250TL-FCVG484E
MPFS025T-1FCVG484E vs MPFS250TL-FCSG536I
MPFS025T-1FCVG484E vs MPFS250TL-FCSG536E
MPFS025T-1FCVG484E vs MPFS250TL-FCG1152I
MPFS025T-1FCVG484E vs MPFS250TL-FCG1152E
MPFS025T-1FCVG484E vs MPFS250T-FCVG784T2
MPFS025T-1FCVG484E vs MPFS250T-FCVG784I
MPFS025T-1FCVG484E vs MPFS250T-FCVG784EES
MPFS025T-1FCVG484E vs MPFS250T-FCVG784E
MPFS025T-1FCVG484E vs MPFS250T-FCVG484T2
MPFS025T-1FCVG484E vs MPFS250T-FCVG484I
MPFS025T-1FCVG484E vs MPFS250T-FCVG484EES
MPFS025T-1FCVG484E vs MPFS250T-FCVG484E
MPFS025T-1FCVG484E vs MPFS250T-FCSG536T2
MPFS025T-1FCVG484E vs MPFS250T-FCSG536I
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods