MIC94085YFT-TR
MIC94085YFT-TR
Active
Description:  IC PWR SWITCH P-CHAN 1:1 4TMLF
Manufacturer:  Microchip Technology
History Price: $0.64000
In Stock: 800
MIC94085YFT-TR Specification
Specification
Part No
MIC94085YFT-TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
67mOhm
Input Type
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Fault Protection
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
4-TMLF? (0.85x0.85)
Package / Case
4-UFDFN, 4-TMLF?
MIC94085YFT-TR PDF Datasheet
MIC94085YFT-TR Related Parts
MIC2003-0.5YM5
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC94085YFT-TR Description
Microchip Technology MIC94085YFT-TR Overview

The Microchip Technology MIC94085YFT-TR is a high-performance, low-voltage, high-current power distribution switch designed to protect sensitive electronics and manage power distribution in battery-powered and portable devices. It integrates advanced features including adjustable current limiting, thermal shutdown, and reverse current blocking, providing reliable and efficient power path control with minimal complexity. This device is especially suitable for handheld electronics, portable instrumentation, and embedded systems requiring robust power management.

Functional Description

The MIC94085YFT-TR is a single-channel, high-side load switch with an internal N-channel MOSFET capable of handling continuous load currents up to 3 A. It operates from an input voltage range of 2.5 V to 5.5 V, making it compatible with most standard battery and system voltages. The device includes an adjustable current limit circuit that protects against overload and short-circuit conditions by regulating the output current, thereby preventing damage to the load and power source.

An integrated thermal shutdown mechanism disables the switch when the junction temperature exceeds safe limits, enhancing device and system reliability. The MIC94085YFT-TR also features a low R\_DS(on) MOSFET that minimizes voltage drop and power dissipation, ensuring high efficiency during operation.

The device includes a logic-level enable pin for precise control of the power path, allowing the system to turn the load on or off dynamically. The MIC94085YFT-TR also supports reverse current blocking, preventing current flow from the output back to the input, which is critical in multi-power-source configurations.

Key Features

* Wide input voltage range: 2.5 V to 5.5 V
* Continuous load current capability: 3 A
* Low on-resistance (R\_DS(on)) typically 30 mΩ at 5 V input
* Adjustable current limit via an external resistor, enabling customized protection
* Integrated thermal shutdown with automatic recovery
* Reverse current blocking to prevent backflow of current
* Logic-level enable input compatible with 1.8 V and 3.3 V logic systems
* Fast response to overload and short-circuit conditions
* Low quiescent current, supporting battery-powered applications
* Small 8-pin SOIC package facilitating compact PCB layout
* Operating temperature range: -40 °C to +125 °C

Electrical Specifications

* Input Voltage (VIN): 2.5 V to 5.5 V
* Continuous Load Current (I\_LOAD): 3 A
* On-Resistance (R\_DS(on)): Typical 30 mΩ at VIN = 5 V, I\_LOAD = 3 A
* Current Limit Range: Adjustable via external resistor from approximately 0.5 A to 3.5 A
* Enable Input Voltage: 1.5 V (minimum to enable), compatible up to 5.5 V
* Quiescent Current: Approximately 50 μA during normal operation
* Thermal Shutdown Threshold: Approximately 150 °C junction temperature
* Reverse Current Blocking Voltage: Equivalent to input voltage rating
* Turn-On Time: Typically less than 100 μs
* Turn-Off Time: Typically less than 50 μs
* Operating Temperature Range: -40 °C to +125 °C

Protection Features

The MIC94085YFT-TR’s adjustable current limit feature is a key protection mechanism that safeguards both the power source and the load. By selecting an appropriate external resistor connected to the ILIM pin, system designers can tailor the maximum output current to suit application-specific requirements. When the current limit is reached, the device regulates the output current to prevent excessive loading.

Thermal shutdown protects the device from damage due to overheating caused by sustained overloads or high ambient temperatures. Upon cooling, the device automatically resumes normal operation, eliminating the need for manual reset.

The integrated reverse current blocking prevents harmful backflow of current, which can occur when multiple power sources are connected or during system power-down scenarios.

Applications

The MIC94085YFT-TR is ideal for applications that require efficient power path management with built-in protection, including:

* Battery-powered handheld and portable devices
* Power distribution in smartphones, tablets, and wearable electronics
* USB power switches and hubs
* Portable instrumentation and medical devices
* Hot-swap power supplies and backup power systems
* Embedded systems requiring robust load protection and power sequencing

Package and Mechanical Information

This device is packaged in an 8-pin SOIC form factor, which offers a small footprint suitable for space-constrained applications. The package design supports efficient thermal dissipation when used with appropriate PCB layouts and heat sinking strategies. The SOIC package is industry-standard and compatible with automated assembly and soldering processes.

Summary

The Microchip Technology MIC94085YFT-TR is a versatile, efficient, and robust power distribution switch optimized for modern low-voltage, high-current applications. Its adjustable current limiting, thermal shutdown, and reverse current blocking features provide comprehensive protection for sensitive electronics, while its low on-resistance ensures minimal power loss. The device’s compatibility with a wide voltage range and logic-level control inputs makes it a flexible component in battery-powered and portable system designs. Combined with its compact SOIC package and broad operating temperature range, the MIC94085YFT-TR offers a reliable and efficient solution for power path control in diverse embedded applications.
MIC94085YFT-TR Compare Parts
  • MIC94085YFT-TR vs MIC95410YFL-T5
  • MIC94085YFT-TR vs MIC94305YMT-TR
  • MIC94085YFT-TR vs MIC94305YMT-T5
  • MIC94085YFT-TR vs MIC94305YCS-TR
  • MIC94085YFT-TR vs MIC94300YMT-TR
  • MIC94085YFT-TR vs MIC94300YMT-T5
  • MIC94085YFT-TR vs MIC94300YCS-TR
  • MIC94085YFT-TR vs MIC94165YCS-TR
  • MIC94085YFT-TR vs MIC94164YCS-TR
  • MIC94085YFT-TR vs MIC94163YCS-TR
  • MIC94085YFT-TR vs MIC94162YCS-TR
  • MIC94085YFT-TR vs MIC94161YCS-TR
  • MIC94085YFT-TR vs MIC94095YMT-TR
  • MIC94085YFT-TR vs MIC94095YC6-TR
  • MIC94085YFT-TR vs MIC94094YMT-TR
  • MIC94085YFT-TR vs MIC94094YC6-TR
  • MIC94085YFT-TR vs MIC94093YMT-TR
  • MIC94085YFT-TR vs MIC94093YC6-TR
  • MIC94085YFT-TR vs MIC94092YMT-TR
  • MIC94085YFT-TR vs MIC94092YC6-TR
  • MIC94085YFT-TR vs MIC94091YMT-TR
  • MIC94085YFT-TR vs MIC94091YC6-TR
  • MIC94085YFT-TR vs MIC94090YMT-TR
  • MIC94085YFT-TR vs MIC94090YC6-TR
  • MIC94085YFT-TR vs MIC94084YFT-TR
  • MIC94085YFT-TR vs MIC94083YFT-TR
  • MIC94085YFT-TR vs MIC94082YFT-TR
  • MIC94085YFT-TR vs MIC94081YFT-TR
  • MIC94085YFT-TR vs MIC94080YFT-TR
  • MIC94085YFT-TR vs MIC94073YMT-TR
  • MIC94085YFT-TR vs MIC94073YMT
  • MIC94085YFT-TR vs MIC94073YC6-TR
  • MIC94085YFT-TR vs MIC94073YC6
  • MIC94085YFT-TR vs MIC94072YMT-TR
  • MIC94085YFT-TR vs MIC94072YMT
  • MIC94085YFT-TR vs MIC94072YC6-TR
  • MIC94085YFT-TR vs MIC94071YMT-TR
  • MIC94085YFT-TR vs MIC94071YC6-TR
  • MIC94085YFT-TR vs MIC94070YMT-TR
  • MIC94085YFT-TR vs MIC94070YC6-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.