MIC94085YFT-TR
MIC94085YFT-TR
Active
Description:  IC PWR SWITCH P-CHAN 1:1 4TMLF
Manufacturer:  Microchip Technology
History Price: $0.64000
In Stock: 800
MIC94085YFT-TR vs MIC94305YCS-TR
Series
-
Ripple Blocker
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.8V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
500mA
Rds On (Typ)
67mOhm
-
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-TMLF? (0.85x0.85)
6-WLCSP (0.84x1.32)
Package / Case
4-UFDFN, 4-TMLF?
6-UFBGA, WLCSP