Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Microchip Technology MIC94085YFT-TR
MIC94085YFT-TR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CHAN 1:1 4TMLF
Manufacturer:
Microchip Technology
Datasheet:
MIC94085YFT-TR Datasheet
History Price: $0.64000
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC94085YFT-TR vs MIC94072YMT
Part No
MIC94085YFT-TR
MIC94072YMT
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Micrel
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
1.2A
Rds On (Typ)
67mOhm
100mOhm
Input Type
Non-Inverting
Inverting
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-TMLF? (0.85x0.85)
4-TMLF? (1.2x1.6)
Package / Case
4-UFDFN, 4-TMLF?
4-UFDFN Exposed Pad, 4-TMLF?