☰
ATSAM3A8CA-AU
ATSAM3A8CA-AU
Active
Description:  IC MCU 32BIT 512KB FLASH 100LQFP
Manufacturer:  Microchip Technology
History Price: $12.38000
In Stock: 13965
ATSAM3A8CA-AU Specification
Specification
Part No
ATSAM3A8CA-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
SAM3A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
84MHz
Connectivity
CANbus, I2C, IrDA, LINbus, MMC, SPI, SSC, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
63
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
96K x 8
Voltage - Supply (Vcc/Vdd)
1.62V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
ATSAM3A8CA-AU PDF Datasheet
ATSAM3A8CA-AU Related Parts
ATSAM3A4CA-AU
ATSAM3A4CA-AU
Microchip Technology
IC MCU 32BIT 256KB FLASH 100LQFP
ATSAM3A4CA-CU
ATSAM3A4CA-CU
Microchip Technology
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A4CA-CU
ATSAM3A4CA-CU
Atmel
IC MCU 32BIT 256KB FLSH 100TFBGA
ATSAM3A8CA-CU
ATSAM3A8CA-CU
Microchip Technology
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3A8CA-CU
ATSAM3A8CA-CU
Atmel
IC MCU 32BIT 512KB FLSH 100TFBGA
ATSAM3N00AA-AU
ATSAM3N00AA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-AUR
ATSAM3N00AA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48LQFP
ATSAM3N00AA-MU
ATSAM3N00AA-MU
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00AA-MUR
ATSAM3N00AA-MUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 48QFN
ATSAM3N00BA-AU
ATSAM3N00BA-AU
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM3N00BA-AUR
ATSAM3N00BA-AUR
Microchip Technology
IC MCU 32BIT 16KB FLASH 64LQFP
ATSAM3N00BA-MU
ATSAM3N00BA-MU
Microchip Technology
IC MCU 32BIT 16KB FLASH 64QFN
ATSAM3A8CA-AU Description
Microchip Technology ATSAM3A8CA-AU Overview

The ATSAM3A8CA-AU is a powerful, energy-efficient microcontroller from Microchip Technology’s SAM3 series, based on the ARM Cortex-M3 architecture. It is designed for embedded applications that require high processing power, low power consumption, and a wide range of peripheral support. With its rich set of integrated features, including a high-speed ARM Cortex-M3 core, advanced analog and digital interfaces, and a wide range of memory options, the ATSAM3A8CA-AU is ideal for industrial, automotive, and consumer electronics applications.

Key Features

* ARM Cortex-M3 Core: The ATSAM3A8CA-AU is built on the ARM Cortex-M3 architecture, offering 32-bit performance and running at speeds up to 96 MHz. This provides an excellent balance of performance and power efficiency, with a focus on handling complex tasks without compromising battery life.
* Flash Memory: The microcontroller features 512 KB of internal Flash memory, offering ample storage for embedded software applications. Flash memory is non-volatile, retaining data even when the power is turned off, making it ideal for storing firmware and configuration settings.
* SRAM: The device includes 64 KB of SRAM, which is used for runtime data storage. This allows for faster access to data during program execution compared to Flash memory.
* Low Power Consumption: The ATSAM3A8CA-AU is designed to be power-efficient, with various low-power modes, including sleep and deep sleep modes, that help extend battery life in portable and battery-operated devices.
* Multiple Communication Interfaces: This microcontroller supports a wide variety of communication protocols, including UART, SPI, I2C, and CAN. It also features an Ethernet MAC for wired communication, making it suitable for IoT and networked applications.
* Analog and Digital Peripherals: The ATSAM3A8CA-AU includes a range of analog and digital peripherals, such as a 12-bit DAC, a 12-bit ADC, timers, PWM generators, and a real-time clock (RTC). These peripherals support various control and measurement functions in embedded systems.
* Operating Temperature Range: It operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments where temperature extremes are common.

Applications

* Industrial Automation: The ATSAM3A8CA-AU is well-suited for industrial control systems, automation, and embedded instrumentation. Its high-speed processing and multiple communication interfaces make it ideal for controlling machinery, collecting data from sensors, and enabling real-time communication.
* Automotive: The microcontroller is ideal for automotive applications such as in-vehicle communication, infotainment systems, and sensor processing. Its wide operating temperature range ensures it performs well under harsh conditions in vehicles.
* IoT Devices: With its support for communication interfaces like Ethernet and CAN, the ATSAM3A8CA-AU is perfect for IoT applications that require reliable data exchange between devices, whether over a wired or wireless network.
* Consumer Electronics: The microcontroller is also used in consumer electronics such as home automation devices, smart appliances, and wearable gadgets, where performance and power efficiency are essential.

Specifications

* Core Architecture: ARM Cortex-M3, 32-bit RISC processor
* Maximum Clock Speed: 96 MHz
* Flash Memory: 512 KB
* SRAM: 64 KB
* Operating Voltage: 1.8V to 3.6V
* Low Power Modes: Includes Sleep, Deep Sleep, and Standby modes for energy efficiency
* Communication Interfaces:

* USART: 2
* SPI: 1
* I2C: 1
* CAN: 1
* Ethernet MAC: 1
* USB: 1 (Full-speed)
* Analog Features:

* 12-bit ADC (Analog-to-Digital Converter) with up to 16 channels
* 12-bit DAC (Digital-to-Analog Converter)
* Timers and PWM:

* Up to 6 timers with PWM functionality
* Real-time clock (RTC) for timekeeping
* Interrupts: Nested Vectored Interrupt Controller (NVIC) for efficient interrupt handling
* Operating Temperature Range: -40°C to +85°C
* Package Type: 100-pin LQFP (Low-Profile Quad Flat Package)
* Security Features: Integrated hardware watchdog timer (WDT) for system reliability and safety

Peripherals and Integrated Features

* Analog-to-Digital Converter (ADC): The 12-bit ADC in the ATSAM3A8CA-AU allows for high-resolution signal conversion, enabling accurate measurements in sensor-based applications. With up to 16 input channels, it provides flexibility in data acquisition for a wide range of sensors.
* Digital-to-Analog Converter (DAC): The integrated 12-bit DAC enables the microcontroller to generate analog signals from digital data, which can be used for generating waveform outputs or controlling analog devices like motors.
* Timers and PWM Generators: The device features multiple timers and pulse-width modulation (PWM) generators, which are useful in motor control, signal generation, and time-sensitive tasks in embedded applications.
* Real-Time Clock (RTC): The RTC enables accurate timekeeping in embedded systems that require time-stamping or scheduling, making it suitable for data loggers, alarm systems, and time-sensitive operations.
* Watchdog Timer: A hardware watchdog timer is included to ensure the microcontroller recovers from system errors by resetting the device if it gets stuck or fails to operate as expected.
* External Memory Interface: The ATSAM3A8CA-AU supports an external memory interface, allowing it to work with additional external memory devices like SRAM or Flash for expanded storage and faster access in memory-intensive applications.

Performance Characteristics

* Processing Speed: The ARM Cortex-M3 core can operate at up to 96 MHz, ensuring fast execution of complex tasks and high responsiveness to inputs and signals in real-time applications.
* Energy Efficiency: The low-power modes help reduce overall energy consumption, extending the battery life of devices using this microcontroller, making it an ideal choice for portable and battery-powered applications.
* Peripheral Integration: The extensive set of integrated peripherals reduces the need for external components, lowering the cost and complexity of designs while improving overall system reliability.

Conclusion

The Microchip Technology ATSAM3A8CA-AU is a highly capable microcontroller that combines processing power, low power consumption, and a rich set of peripherals. With its ARM Cortex-M3 core, large memory capacity, and support for multiple communication interfaces, it is well-suited for a wide range of embedded applications, including industrial control, automotive systems, IoT devices, and consumer electronics. The device’s power-efficient design, coupled with its robust feature set, makes it a reliable choice for applications requiring high performance and low power consumption in harsh environmental conditions.
ATSAM3A8CA-AU Compare Parts
  • ATSAM3A8CA-AU vs ATSAMV71Q21B-CB
  • ATSAM3A8CA-AU vs ATSAMV71Q21B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71Q21B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71Q20B-CBT
  • ATSAM3A8CA-AU vs ATSAMV71Q20B-CB
  • ATSAM3A8CA-AU vs ATSAMV71Q20B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71Q20B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71Q19B-CBT
  • ATSAM3A8CA-AU vs ATSAMV71Q19B-CB
  • ATSAM3A8CA-AU vs ATSAMV71Q19B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71Q19B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71N21B-CBT
  • ATSAM3A8CA-AU vs ATSAMV71N21B-CB
  • ATSAM3A8CA-AU vs ATSAMV71N21B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71N21B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71N20B-CBT
  • ATSAM3A8CA-AU vs ATSAMV71N20B-CB
  • ATSAM3A8CA-AU vs ATSAMV71N20B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71N20B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71N19B-CBT
  • ATSAM3A8CA-AU vs ATSAMV71N19B-CB
  • ATSAM3A8CA-AU vs ATSAMV71N19B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71N19B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71J21B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71J21B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71J20B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71J20B-AAB
  • ATSAM3A8CA-AU vs ATSAMV71J19B-AABT
  • ATSAM3A8CA-AU vs ATSAMV71J19B-AAB
  • ATSAM3A8CA-AU vs ATSAMV70Q20B-CBT
  • ATSAM3A8CA-AU vs ATSAMV70Q20B-CB
  • ATSAM3A8CA-AU vs ATSAMV70Q20B-AABT
  • ATSAM3A8CA-AU vs ATSAMV70Q20B-AAB
  • ATSAM3A8CA-AU vs ATSAMV70Q19B-CBT
  • ATSAM3A8CA-AU vs ATSAMV70Q19B-CB
  • ATSAM3A8CA-AU vs ATSAMV70Q19B-AABT
  • ATSAM3A8CA-AU vs ATSAMV70Q19B-AAB
  • ATSAM3A8CA-AU vs ATSAMV70N20B-CBT
  • ATSAM3A8CA-AU vs ATSAMV70N20B-CB
  • ATSAM3A8CA-AU vs ATSAMV70N20B-AABT
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.