☰
ATMEGA88-15MT
ATMEGA88-15MT
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 32QFN
Manufacturer:  Atmel
History Price: $3.44000
In Stock: 43410
ATMEGA88-15MT Specification
Specification
Part No
ATMEGA88-15MT
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
Automotive, AEC-Q100, AVR ATmega
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
ATMEGA88-15MT PDF Datasheet
ATMEGA88-15MT Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA88-15MT Description
# Detailed Overview of Atmel ATmega88-15MT

## Introduction

The Atmel ATmega88-15MT is a versatile and powerful 8-bit microcontroller from the AVR family, designed for a wide range of applications in embedded systems. This microcontroller is particularly popular among hobbyists and professionals alike due to its ease of use, robust performance, and extensive feature set. It is commonly used in applications such as robotics, automation, IoT devices, and various consumer electronics.

## Key Features

1. Architecture: The ATmega88 features an 8-bit AVR RISC architecture that allows for efficient instruction execution, enabling high-performance processing with low power consumption.

2. Memory:
- Flash Memory: 8 KB of in-system programmable Flash memory, which can be reprogrammed in-circuit and is ideal for storing program code.
- SRAM: 1 KB of static RAM provides temporary storage for data during program execution.
- EEPROM: 512 Bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile data storage, allowing data retention even when powered off.

3. Clock Speed: The ATmega88 operates at a maximum clock speed of 15 MHz, providing sufficient speed for most applications while maintaining energy efficiency.

4. I/O Ports: It has 23 programmable I/O lines, which can be configured as input or output. This flexibility allows for interfacing with various sensors, actuators, and communication protocols.

5. Timers/Counters:
- Three timers/counters are available: one 16-bit Timer/Counter and two 8-bit Timer/Counters. These can be used for timing applications, pulse width modulation (PWM), and generating precise time delays.

6. ADC: The ATmega88 includes a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for the conversion of analog signals into digital values.

7. Communication Interfaces:
- USART: Universal Synchronous and Asynchronous serial receiver and transmitter for serial communication.
- SPI: Serial Peripheral Interface for high-speed communication with peripheral devices.
- I²C: Inter-Integrated Circuit interface for connecting multiple low-speed devices.

8. Power Management: The ATmega88 offers various power-saving modes, including idle and power-down modes, which help extend battery life in portable applications.

9. Operating Voltage: The microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered devices.

10. Package Type: The ATmega88-15MT is available in a 28-pin TQFP (Thin Quad Flat Package) or a 32-pin QFN (Quad Flat No-lead) package, providing design flexibility based on space and thermal requirements.

## Specifications

| Feature | Specification |
|---------------------------------|-----------------------------------|
| Microcontroller Architecture| AVR 8-bit RISC |
| Flash Memory | 8 KB |
| SRAM | 1 KB |
| EEPROM | 512 Bytes |
| Clock Speed | 15 MHz |
| I/O Pins | 23 |
| ADC Resolution | 10-bit |
| ADC Channels | Up to 8 |
| Timers | 3 (1 x 16-bit, 2 x 8-bit) |
| Communication Interfaces | USART, SPI, I²C |
| Operating Voltage | 2.7V to 5.5V |
| Power Consumption | Low Power, multiple sleep modes |
| Package Types | TQFP-28, QFN-32 |

## Applications

The ATmega88-15MT is suitable for a variety of applications, including but not limited to:

- Consumer Electronics: Used in devices such as remote controls, toys, and appliances.
- Robotics: Ideal for controlling motors, sensors, and communication modules in robotic systems.
- Home Automation: Widely utilized in smart home devices for monitoring and control.
- Industrial Automation: Can be employed in process control, data acquisition, and monitoring systems.
- IoT Projects: Serves as a microcontroller in Internet of Things devices due to its communication capabilities.

## Development Tools

Atmel provides a range of development tools for the ATmega88 series, including:

- AVR Studio / Atmel Studio: Integrated Development Environment (IDE) for writing and debugging code.
- AVRISP mkII: Programmer for in-system programming of the ATmega88.
- Arduino Platform: Many Arduino boards utilize the ATmega88 or similar microcontrollers, making it accessible for prototyping and hobby projects.

## Conclusion

The Atmel ATmega88-15MT microcontroller stands out due to its balance of performance, flexibility, and ease of use. Its combination of features makes it an excellent choice for both simple and complex embedded applications. Whether you%27re a beginner or an experienced developer, the ATmega88 provides a solid foundation for building innovative electronic solutions.
ATMEGA88-15MT Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.