☰
ATMEGA644-20MU
ATMEGA644-20MU
Active
Description:  IC MCU 8BIT 64KB FLASH 44VQFN
Manufacturer:  Atmel
History Price: Active
In Stock: 17360
ATMEGA644-20MU Specification
Specification
Part No
ATMEGA644-20MU
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
AVR ATmega
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA644-20MU PDF Datasheet
ATMEGA644-20MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA644-20MU Description
Here%27s a detailed overview of the Atmel ATMEGA644-20MU microcontroller, including its specifications and key features:

---

## Overview

The Atmel ATMEGA644-20MU is a high-performance 8-bit microcontroller based on the AVR architecture, offering an optimal blend of speed, flexibility, and low power consumption. This microcontroller is designed for a wide range of embedded applications, providing a robust set of peripherals and features that facilitate efficient system design and development.

## Key Features

1. Microcontroller Core:
- Architecture: 8-bit AVR
- Instruction Set: 131 instructions, all single-cycle except for multi-cycle instructions
- Execution Speed: Up to 20 million instructions per second (MIPS) at 20 MHz clock speed

2. Memory:
- Flash Memory: 64 KB of In-System Programmable Flash
- EEPROM: 2 KB of EEPROM for non-volatile data storage
- SRAM: 4 KB of Static RAM
- Program Memory: Flash memory is used for storing program code and can be reprogrammed during operation.

3. Clock Speed:
- Operating Frequency: Up to 20 MHz, providing high-speed data processing capabilities.

4. Input/Output Ports:
- GPIO: 40 I/O pins available for general-purpose digital input and output.
- Port Configuration: I/O pins are distributed across five ports (Port A, Port B, Port C, Port D, and Port E), each configurable as input or output.

5. Timers/Counters:
- Timers: Six timers/counters (Timer/Counter0, Timer/Counter1, Timer/Counter2, Timer/Counter3, Timer/Counter4, and Timer/Counter5) for precise timing and counting operations.
- Timer/Counter0: 8-bit timer with a prescaler and Compare Match function.
- Timer/Counter1: 16-bit timer with various modes, including PWM and Capture/Compare functionalities.
- Timer/Counter2: 8-bit timer with a prescaler and Compare Match function.
- Timer/Counter3: 16-bit timer with enhanced PWM modes.
- Timer/Counter4: 16-bit timer with multiple modes and functions.
- Timer/Counter5: 16-bit timer with advanced features for complex timing needs.

6. Communication Interfaces:
- USART: Two Universal Synchronous and Asynchronous serial Receivers and Transmitters for serial communication.
- SPI: Serial Peripheral Interface for high-speed data exchange between the microcontroller and external peripherals.
- I2C (TWI): Two-Wire Interface for communication with multiple peripherals using only two lines.

7. Analog Features:
- ADC: 10-bit Analog-to-Digital Converter with 16 channels for converting analog signals to digital values.
- ADC Resolution: 10-bit resolution, ensuring accurate analog signal measurement.
- Analog Comparator: Compares two analog input voltages and generates an output based on the comparison.

8. Watchdog Timer:
- Function: Provides a reset signal if the software fails to operate correctly, enhancing system reliability.

9. Power Supply:
- Voltage Range: Operates from 2.7V to 5.5V, making it compatible with a variety of power supply conditions.
- Power Consumption: Features various low power modes to extend battery life in portable applications.

10. Package Type:
- Package: 40-pin TQFP (Thin Quad Flat Package) with a compact footprint and multiple I/O options.

## Specifications

- Operating Voltage: 2.7V to 5.5V
- Clock Speed: Up to 20 MHz
- Flash Memory: 64 KB
- EEPROM: 2 KB
- SRAM: 4 KB
- I/O Pins: 40
- Timers/Counters: 6 (8-bit and 16-bit)
- USART: 2 channels
- SPI: Yes
- I2C (TWI): Yes
- ADC Channels: 16
- Analog Comparator: Yes
- Package: 40-pin TQFP

## Applications

The ATMEGA644-20MU is suitable for a variety of applications, including:

- Embedded Systems: Ideal for embedded control systems requiring robust processing and extensive I/O capabilities.
- Consumer Electronics: Perfect for devices needing reliable control and communication functions.
- Automotive: Used in automotive electronics for various control and monitoring tasks.
- Industrial Automation: Effective in industrial settings for machinery control and data acquisition.
- Communication Devices: Useful in devices requiring reliable serial communication and peripheral interaction.

## Advantages

- High Performance: The AVR architecture ensures fast execution and efficient processing of instructions.
- Versatile I/O: A wide array of I/O pins and communication interfaces support diverse application needs.
- Low Power Consumption: The microcontroller%27s low-power modes are ideal for battery-operated devices.
- Rich Peripheral Set: Includes timers, ADC, and communication interfaces for comprehensive system integration.
- Large Memory: Ample flash, EEPROM, and SRAM provide sufficient space for complex applications and data storage.

## Conclusion

The Atmel ATMEGA644-20MU microcontroller offers a high level of performance and flexibility, making it suitable for a broad range of embedded applications. Its advanced AVR architecture, combined with a rich set of peripherals and memory options, provides an effective solution for developing reliable and efficient electronic systems. Its large memory capacity, multiple timers, and extensive I/O capabilities ensure that it can handle a wide variety of tasks and applications effectively.
ATMEGA644-20MU Compare Parts
  • ATMEGA644-20MU vs ATMEGA8U2-MU
  • ATMEGA644-20MU vs ATMEGA8U2-AUR
  • ATMEGA644-20MU vs ATMEGA8U2-AU
  • ATMEGA644-20MU vs ATMEGA8L-8PU
  • ATMEGA644-20MU vs ATMEGA8L-8PU
  • ATMEGA644-20MU vs ATMEGA8L-8PJ
  • ATMEGA644-20MU vs ATMEGA8L-8PI
  • ATMEGA644-20MU vs ATMEGA8L-8PI
  • ATMEGA644-20MU vs ATMEGA8L-8PC
  • ATMEGA644-20MU vs ATMEGA8L-8MUR
  • ATMEGA644-20MU vs ATMEGA8L-8MUR
  • ATMEGA644-20MU vs ATMEGA8L-8MU
  • ATMEGA644-20MU vs ATMEGA8L-8MU
  • ATMEGA644-20MU vs ATMEGA8L-8MJ
  • ATMEGA644-20MU vs ATMEGA8L-8MI
  • ATMEGA644-20MU vs ATMEGA8L-8MC
  • ATMEGA644-20MU vs ATMEGA8L-8AUR
  • ATMEGA644-20MU vs ATMEGA8L-8AU
  • ATMEGA644-20MU vs ATMEGA8L-8AJ
  • ATMEGA644-20MU vs ATMEGA8L-8AI
  • ATMEGA644-20MU vs ATMEGA8L-8AC
  • ATMEGA644-20MU vs ATMEGA8HVA-4TUR
  • ATMEGA644-20MU vs ATMEGA8HVA-4TU
  • ATMEGA644-20MU vs ATMEGA8HVA-4CKUR
  • ATMEGA644-20MU vs ATMEGA8HVA-4CKU
  • ATMEGA644-20MU vs ATMEGA8A-PU
  • ATMEGA644-20MU vs ATMEGA8A-PN
  • ATMEGA644-20MU vs ATMEGA8A-PN
  • ATMEGA644-20MU vs ATMEGA8A-MUR
  • ATMEGA644-20MU vs ATMEGA8A-MU
  • ATMEGA644-20MU vs ATMEGA8A-MU
  • ATMEGA644-20MU vs ATMEGA8A-MNR
  • ATMEGA644-20MU vs ATMEGA8A-MNR
  • ATMEGA644-20MU vs ATMEGA8A-MN
  • ATMEGA644-20MU vs ATMEGA8A-AUR
  • ATMEGA644-20MU vs ATMEGA8A-AU
  • ATMEGA644-20MU vs ATMEGA8A-ANR
  • ATMEGA644-20MU vs ATMEGA8A-AN
  • ATMEGA644-20MU vs ATMEGA88V-15MT
  • ATMEGA644-20MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.