☰
ATMEGA2560-16CU
ATMEGA2560-16CU
Active
Description:  IC MCU 8BIT 256KB FLASH 100CBGA
Manufacturer:  Atmel
History Price: Active
In Stock: 24800
ATMEGA2560-16CU Specification
Specification
Part No
ATMEGA2560-16CU
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
AVR ATmega
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
256KB (128K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-VFBGA
Supplier Device Package
100-VFBGA (7x7)
ATMEGA2560-16CU PDF Datasheet
ATMEGA2560-16CU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA2560-16CU Description
Overview of Microchip Technology ATmega2560-16CU

The ATmega2560-16CU is a high-performance microcontroller from Microchip Technology, part of the AVR family. It is widely recognized for its versatility and is commonly used in various applications, including embedded systems, robotics, and consumer electronics. With a rich set of features and capabilities, the ATmega2560-16CU is particularly suitable for projects that require extensive I/O options and processing power.

Key Specifications

- Core Architecture: The ATmega2560 features an 8-bit AVR RISC architecture, which allows for efficient execution of instructions with a maximum clock speed of 16 MHz. This architecture ensures low power consumption while providing adequate performance for many applications.

- Flash Memory: The microcontroller includes 256 KB of in-system programmable Flash memory, which can store application code. This large memory capacity allows developers to implement complex programs without needing external memory.

- SRAM: It provides 8 KB of SRAM for temporary data storage during program execution. This memory is crucial for handling variables and stack operations efficiently.

- EEPROM: The device includes 4 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory), allowing non-volatile storage of data such as configuration settings or calibration values.

- I/O Pins: The ATmega2560 offers a total of 86 general-purpose I/O pins, which can be configured as input or output. This extensive number of I/O pins enables connectivity with various sensors, actuators, and other peripherals.

- Timers/Counters: The microcontroller features six timers/counters:
- Three 8-bit timers
- Three 16-bit timers
These timers can be used for generating PWM signals, measuring time intervals, or counting events.

- Analog-to-Digital Converter (ADC): The ATmega2560 includes a 10-bit ADC with up to 16 channels, allowing the conversion of analog signals to digital values. This feature is essential for applications that involve sensors providing analog output.

- Communication Interfaces:
- USART: Four Universal Synchronous/Asynchronous Receiver Transmitters (USART) enable serial communication with other devices.
- SPI: A Serial Peripheral Interface (SPI) allows high-speed communication with compatible peripherals.
- I2C: Two I2C (Inter-Integrated Circuit) interfaces facilitate communication with multiple devices over a two-wire bus.

Performance Features

- Low Power Consumption Modes: The ATmega2560 supports several power-saving modes, including sleep modes that significantly reduce power consumption during idle periods. This feature is particularly beneficial for battery-operated devices.

- Instruction Set Efficiency: The AVR architecture's instruction set allows most instructions to execute in a single clock cycle, enhancing the overall performance and efficiency of the microcontroller.

Development Support

Microchip Technology provides comprehensive development support for the ATmega2560:

- Development Kits and Boards: Various evaluation boards are available to facilitate rapid prototyping and testing. These boards often come equipped with additional components like LEDs, buttons, and sensors to aid in development.

- Software Development Tools: Microchip offers a range of software development tools including Atmel Studio (now Microchip Studio), which provides an integrated development environment (IDE) for writing, debugging, and compiling code efficiently.

- Libraries and Frameworks: Extensive libraries are available to simplify coding tasks related to specific functionalities such as communication protocols or sensor interfacing.

Applications

The ATmega2560 is utilized across numerous fields due to its flexibility:

- Robotics: Commonly used in robotic control systems where multiple inputs and outputs are required for sensors and actuators.

- Consumer Electronics: Found in devices like home automation systems, remote controls, and gaming peripherals.

- Industrial Automation: Employed in control systems where reliable processing and interfacing with various industrial sensors are necessary.

Design Considerations

When designing with the ATmega2560:

- PCB Layout Guidelines: Proper layout techniques should be employed to minimize noise interference and ensure signal integrity. Keeping analog lines separate from digital lines can help achieve better performance.

- Power Supply Decoupling: Adequate decoupling capacitors should be placed near the power pins to stabilize voltage levels during operation.

Conclusion

The Microchip Technology ATmega2560-16CU microcontroller is a powerful option for a wide range of embedded applications due to its extensive memory capacity, versatile I/O options, and efficient processing capabilities. Its robust feature set makes it suitable for complex projects across various industries. By leveraging the available development resources effectively, engineers can create innovative solutions that meet modern technological demands.
ATMEGA2560-16CU Compare Parts
  • ATMEGA2560-16CU vs ATMEGA8U2-MU
  • ATMEGA2560-16CU vs ATMEGA8U2-AUR
  • ATMEGA2560-16CU vs ATMEGA8U2-AU
  • ATMEGA2560-16CU vs ATMEGA8L-8PU
  • ATMEGA2560-16CU vs ATMEGA8L-8PU
  • ATMEGA2560-16CU vs ATMEGA8L-8PJ
  • ATMEGA2560-16CU vs ATMEGA8L-8PI
  • ATMEGA2560-16CU vs ATMEGA8L-8PI
  • ATMEGA2560-16CU vs ATMEGA8L-8PC
  • ATMEGA2560-16CU vs ATMEGA8L-8MUR
  • ATMEGA2560-16CU vs ATMEGA8L-8MUR
  • ATMEGA2560-16CU vs ATMEGA8L-8MU
  • ATMEGA2560-16CU vs ATMEGA8L-8MU
  • ATMEGA2560-16CU vs ATMEGA8L-8MJ
  • ATMEGA2560-16CU vs ATMEGA8L-8MI
  • ATMEGA2560-16CU vs ATMEGA8L-8MC
  • ATMEGA2560-16CU vs ATMEGA8L-8AUR
  • ATMEGA2560-16CU vs ATMEGA8L-8AU
  • ATMEGA2560-16CU vs ATMEGA8L-8AJ
  • ATMEGA2560-16CU vs ATMEGA8L-8AI
  • ATMEGA2560-16CU vs ATMEGA8L-8AC
  • ATMEGA2560-16CU vs ATMEGA8HVA-4TUR
  • ATMEGA2560-16CU vs ATMEGA8HVA-4TU
  • ATMEGA2560-16CU vs ATMEGA8HVA-4CKUR
  • ATMEGA2560-16CU vs ATMEGA8HVA-4CKU
  • ATMEGA2560-16CU vs ATMEGA8A-PU
  • ATMEGA2560-16CU vs ATMEGA8A-PN
  • ATMEGA2560-16CU vs ATMEGA8A-PN
  • ATMEGA2560-16CU vs ATMEGA8A-MUR
  • ATMEGA2560-16CU vs ATMEGA8A-MU
  • ATMEGA2560-16CU vs ATMEGA8A-MU
  • ATMEGA2560-16CU vs ATMEGA8A-MNR
  • ATMEGA2560-16CU vs ATMEGA8A-MNR
  • ATMEGA2560-16CU vs ATMEGA8A-MN
  • ATMEGA2560-16CU vs ATMEGA8A-AUR
  • ATMEGA2560-16CU vs ATMEGA8A-AU
  • ATMEGA2560-16CU vs ATMEGA8A-ANR
  • ATMEGA2560-16CU vs ATMEGA8A-AN
  • ATMEGA2560-16CU vs ATMEGA88V-15MT
  • ATMEGA2560-16CU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.