Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology AT87F52-24PC
AT87F52-24PC
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 40DIP
Manufacturer:
Microchip Technology
Datasheet:
AT87F52-24PC Datasheet
History Price: Obsolete
In Stock: 20230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT87F52-24PC Specification
Specification
Part No
AT87F52-24PC
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
87F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
24MHz
Connectivity
UART/USART
Peripherals
-
Number of I/O
32
Program Memory Size
8KB (8K x 8)
Program Memory Type
OTP Quick FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
AT87F52-24PC PDF Datasheet
AT87F52-24PC Datasheet
Click and Download: AT87F52-24PC Datasheet
AT87F52-24PC Related Parts
AT80251G2D-3CSUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 40PDIL
AT80251G2D-RLTUL
Atmel
IC MCU 8/16BIT ROMLESS 44VQFP
AT80251G2D-RLTUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 44VQFP
AT80251G2D-SLRUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 44PLCC
AT80251G2D-SLSUL
Microchip Technology
IC MCU 8/16BIT ROMLESS 44PLCC
AT80251G2D-SLSUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 44PLCC
AT80C31X2-3CSUL
Atmel
IC MCU 8BIT ROMLESS 40PDIL
AT80C31X2-3CSUL
Microchip Technology
IC MCU 8BIT ROMLESS 40PDIL
AT80C31X2-3CSUM
Microchip Technology
IC MCU 8BIT ROMLESS 40PDIL
AT80C31X2-RLTUL
Atmel
IC MCU 8BIT ROMLESS 44VQFP
AT80C31X2-RLTUL
Microchip Technology
IC MCU 8BIT ROMLESS 44VQFP
AT80C31X2-RLTUM
Atmel
IC MCU 8BIT ROMLESS 44VQFP
AT87F52-24PC Compare Parts
AT87F52-24PC vs AT89S8253-24PU
AT87F52-24PC vs AT89S8253-24PU
AT87F52-24PC vs AT89S8253-24PI
AT87F52-24PC vs AT89S8253-24PC
AT87F52-24PC vs AT89S8253-24JU
AT87F52-24PC vs AT89S8253-24JI
AT87F52-24PC vs AT89S8253-24JC
AT87F52-24PC vs AT89S8253-24AU
AT87F52-24PC vs AT89S8253-24AI
AT87F52-24PC vs AT89S8253-24AC
AT87F52-24PC vs AT89S8252-24PI
AT87F52-24PC vs AT89S8252-24PC
AT87F52-24PC vs AT89S8252-24JI
AT87F52-24PC vs AT89S8252-24JC
AT87F52-24PC vs AT89S8252-24AI
AT87F52-24PC vs AT89S8252-24AC
AT87F52-24PC vs AT89S64-SLSUM
AT87F52-24PC vs AT89S64-RLTUM
AT87F52-24PC vs AT89S58-3CSUM
AT87F52-24PC vs AT89S54-SLSUM
AT87F52-24PC vs AT89S53-24PI
AT87F52-24PC vs AT89S53-24PC
AT87F52-24PC vs AT89S53-24JU
AT87F52-24PC vs AT89S53-24JI
AT87F52-24PC vs AT89S53-24JC
AT87F52-24PC vs AT89S53-24AI
AT87F52-24PC vs AT89S53-24AC
AT87F52-24PC vs AT89S52-33JU
AT87F52-24PC vs AT89S52-24PU
AT87F52-24PC vs AT89S52-24PI
AT87F52-24PC vs AT89S52-24PI
AT87F52-24PC vs AT89S52-24PC
AT87F52-24PC vs AT89S52-24JU
AT87F52-24PC vs AT89S52-24JU
AT87F52-24PC vs AT89S52-24JI
AT87F52-24PC vs AT89S52-24JC
AT87F52-24PC vs AT89S52-24JC
AT87F52-24PC vs AT89S52-24AUR
AT87F52-24PC vs AT89S52-24AU
AT87F52-24PC vs AT89S52-24AI
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller