☰
AT80C31X2-3CSUL
AT80C31X2-3CSUL
Obsolete
Description:  IC MCU 8BIT ROMLESS 40PDIL
Manufacturer:  Atmel
History Price: $2.65000
In Stock: 6175
AT80C31X2-3CSUL Specification
Specification
Part No
AT80C31X2-3CSUL
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
80C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C51
Core Size
8-Bit
Speed
30/20MHz
Connectivity
UART/USART
Peripherals
POR
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIL
AT80C31X2-3CSUL PDF Datasheet
AT80C31X2-3CSUL Related Parts
AT80251G2D-3CSUM
AT80251G2D-3CSUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 40PDIL
AT80251G2D-RLTUL
AT80251G2D-RLTUL
Atmel
IC MCU 8/16BIT ROMLESS 44VQFP
AT80251G2D-RLTUM
AT80251G2D-RLTUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 44VQFP
AT80251G2D-SLRUM
AT80251G2D-SLRUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 44PLCC
AT80251G2D-SLSUL
AT80251G2D-SLSUL
Microchip Technology
IC MCU 8/16BIT ROMLESS 44PLCC
AT80251G2D-SLSUM
AT80251G2D-SLSUM
Microchip Technology
IC MCU 8/16BIT ROMLESS 44PLCC
AT80C31X2-3CSUM
AT80C31X2-3CSUM
Microchip Technology
IC MCU 8BIT ROMLESS 40PDIL
AT80C31X2-RLTUL
AT80C31X2-RLTUL
Atmel
IC MCU 8BIT ROMLESS 44VQFP
AT80C31X2-RLTUL
AT80C31X2-RLTUL
Microchip Technology
IC MCU 8BIT ROMLESS 44VQFP
AT80C31X2-RLTUM
AT80C31X2-RLTUM
Atmel
IC MCU 8BIT ROMLESS 44VQFP
AT80C31X2-RLTUM
AT80C31X2-RLTUM
Microchip Technology
IC MCU 8BIT ROMLESS 44VQFP
AT80C31X2-SLRUL
AT80C31X2-SLRUL
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
AT80C31X2-3CSUL Description
AT80C31X2-3CSUL is an Atmel (now Microchip Technology legacy 8051-family device lineage) high-performance 8-bit microcontroller derived from the classical 80C51 architecture, incorporating enhanced timing performance and expanded peripheral control capabilities while maintaining full binary compatibility with the standard 8051 instruction set. The device is designed for embedded control applications requiring deterministic real-time execution, on-chip program execution from external memory, and flexible I/O control. The “X2” variant indicates an accelerated core architecture that improves instruction throughput relative to the original 8051 timing model.

## Functional positioning and architectural classification

The AT80C31X2 is a ROM-less 8051-compatible microcontroller, meaning it does not contain on-chip program memory and instead relies on external program memory (typically EPROM, EEPROM, or Flash via external bus interface). This architecture is commonly used in systems requiring flexible firmware storage, large code space, or field-upgradable software.

The device is based on an enhanced 8051 CPU core implementing a two-stage pipeline architecture (commonly referred to as X2 mode in Atmel documentation). This allows execution of most instructions in fewer clock cycles compared to the original 12-clock-per-machine-cycle 8051 architecture. Despite the performance enhancement, instruction set compatibility is preserved, ensuring that legacy 8051 software can be recompiled or reused with minimal modification.

## CPU core and execution model

The core CPU follows the standard 8051 register architecture, including the accumulator (A), B register, program status word (PSW), stack pointer (SP), and four register banks. The instruction set supports bit-level manipulation, byte-level arithmetic, logical operations, branching, and direct memory addressing.

A key architectural feature is the X2 mode timing structure, which modifies the classical machine cycle definition. In traditional 8051 devices, one machine cycle equals 12 oscillator periods. In X2 mode, the machine cycle is reduced, effectively increasing instruction throughput without changing the instruction set semantics. This results in improved real-time responsiveness and reduced instruction latency.

The CPU supports full interrupt-driven operation with multiple interrupt sources and two-level priority structure. Interrupt latency is reduced compared to baseline 8051 implementations due to the improved cycle efficiency of the core.

## Memory organization and external bus interface

The AT80C31X2 does not include internal program memory and executes code from external memory via its multiplexed address/data bus architecture. The external program memory space is typically 64 KB, consistent with standard 8051 addressing capability.

The data memory architecture includes internal RAM, typically structured as:

* Lower 128 bytes of directly and indirectly addressable RAM
* Upper 128 bytes of indirectly addressable RAM (device-dependent behavior consistent with 8051 architecture)
* Bit-addressable memory region for bit-level operations

The external data memory space is accessible via MOVX instructions, enabling connection to external RAM or memory-mapped peripherals.

The external bus interface includes multiplexed address/data lines (AD0–AD7) and high-order address lines (A8–A15), along with control signals such as ALE, PSEN, RD, and WR. ALE is used to latch the low byte of the address, enabling efficient multiplexed bus operation.

## I/O structure and digital peripherals

The device provides four 8-bit I/O ports (P0–P3), consistent with standard 8051 architecture. Each port supports bit-addressable operation and quasi-bidirectional behavior depending on port configuration.

Port 0 serves as multiplexed address/data bus during external memory access and functions as a true open-drain I/O port when not used for external bus operation. Port 2 provides high-order address signals during external memory access. Ports 1 and 3 are general-purpose I/O with additional alternate functions.

Port 3 includes multiple alternate functions such as external interrupt inputs, timer control inputs, and serial communication signals. These functions are multiplexed at the pin level and controlled via special function registers (SFRs).

## Timer and counter subsystem

The AT80C31X2 integrates two 16-bit timer/counter modules (Timer 0 and Timer 1), consistent with the standard 8051 timer architecture. These timers can operate in multiple modes, including:

* 13-bit timer mode
* 16-bit timer mode
* 8-bit auto-reload mode
* Split timer mode (Timer 0 only)

Timers can function as event counters or time base generators. External input pins T0 and T1 allow external event counting. Timer overflow events can generate interrupts, enabling precise timing control in embedded applications.

## Serial communication interface

The device includes a full-duplex UART compatible with standard 8051 serial port functionality. The serial interface supports asynchronous communication with configurable baud rate generation derived from Timer 1 or other internal timing sources depending on configuration mode.

The UART supports standard frame structure including start bit, 8-bit data field, optional parity (implementation-dependent via software), and stop bit. The serial interrupt flag enables interrupt-driven communication processing, reducing CPU polling overhead.

## Interrupt system

The interrupt architecture supports multiple vectored interrupt sources with fixed priority levels and programmable enable control. Standard interrupt sources include:

* External interrupts (INT0, INT1)
* Timer overflow interrupts (Timer 0, Timer 1)
* Serial communication interrupt

Each interrupt source is individually enabled via interrupt enable registers and prioritized via interrupt priority registers. The vector-based structure ensures deterministic branching to predefined memory locations upon interrupt events.

## Electrical and operational characteristics

The AT80C31X2-3CSUL variant designation indicates a specific speed grade and package configuration. The “-3” suffix denotes a higher frequency operation grade within the device family, typically supporting faster external clock operation compared to standard-speed variants. Exact frequency limits and electrical thresholds must be derived from the official device specification tables, but the device is designed for industrial-grade embedded operation.

The device operates from a single supply voltage consistent with CMOS 8051 microcontroller families. It supports standard TTL-compatible I/O behavior on digital pins, with current sourcing and sinking capability defined per port structure.

Power consumption is dependent on clock frequency, operating mode, and external bus activity. Idle and power-down modes are typically supported in 8051-class architectures, although implementation specifics are configuration-dependent at the SFR level.

## Package and mechanical characteristics

The “CSUL” suffix corresponds to a surface-mount package configuration, typically a PLCC or similar leaded plastic package variant used for embedded system integration. This package type supports high-density PCB layouts and is compatible with automated assembly processes.

Mechanical characteristics such as pin pitch, thermal resistance, and maximum junction temperature are defined in the device mechanical datasheet section and are critical for PCB thermal design and reliability assessment.

## Typical application scenarios

The AT80C31X2 is used in embedded control systems requiring external program memory flexibility and deterministic control logic. Common applications include industrial automation controllers, legacy communication equipment, instrumentation systems, and embedded control subsystems in larger electronic platforms.

It is particularly suitable for systems requiring long product lifecycle support, firmware replaceability, and deterministic timing behavior without reliance on complex onboard peripherals.

## System-level integration considerations

Designers implementing the AT80C31X2 must account for external memory timing, including address latch enable (ALE) synchronization and PSEN timing alignment. Proper decoupling of power supply lines is necessary to maintain stable operation during high-frequency bus transitions.

PCB layout must consider the multiplexed bus structure, minimizing trace length mismatch between address and data lines to ensure signal integrity. External memory devices must be carefully matched in access time to meet the microcontroller’s bus cycle timing requirements under X2 mode operation.

Interrupt-driven firmware design is typically required to fully utilize the real-time capabilities of the architecture, especially in systems with concurrent I/O, timer, and communication requirements.

## Conclusion

The AT80C31X2-3CSUL is a high-performance 8051-compatible ROM-less microcontroller featuring an enhanced X2 execution core, external memory interface architecture, dual timer subsystem, and integrated UART. Its design focuses on improved instruction throughput while preserving full architectural compatibility with the 8051 instruction set. The device is optimized for embedded systems requiring flexible external program memory integration, deterministic real-time control, and long-term industrial reliability.
AT80C31X2-3CSUL Compare Parts
  • AT80C31X2-3CSUL vs AT89S8253-24PU
  • AT80C31X2-3CSUL vs AT89S8253-24PU
  • AT80C31X2-3CSUL vs AT89S8253-24PI
  • AT80C31X2-3CSUL vs AT89S8253-24PC
  • AT80C31X2-3CSUL vs AT89S8253-24JU
  • AT80C31X2-3CSUL vs AT89S8253-24JI
  • AT80C31X2-3CSUL vs AT89S8253-24JC
  • AT80C31X2-3CSUL vs AT89S8253-24AU
  • AT80C31X2-3CSUL vs AT89S8253-24AI
  • AT80C31X2-3CSUL vs AT89S8253-24AC
  • AT80C31X2-3CSUL vs AT89S8252-24PI
  • AT80C31X2-3CSUL vs AT89S8252-24PC
  • AT80C31X2-3CSUL vs AT89S8252-24JI
  • AT80C31X2-3CSUL vs AT89S8252-24JC
  • AT80C31X2-3CSUL vs AT89S8252-24AI
  • AT80C31X2-3CSUL vs AT89S8252-24AC
  • AT80C31X2-3CSUL vs AT89S64-SLSUM
  • AT80C31X2-3CSUL vs AT89S64-RLTUM
  • AT80C31X2-3CSUL vs AT89S58-3CSUM
  • AT80C31X2-3CSUL vs AT89S54-SLSUM
  • AT80C31X2-3CSUL vs AT89S53-24PI
  • AT80C31X2-3CSUL vs AT89S53-24PC
  • AT80C31X2-3CSUL vs AT89S53-24JU
  • AT80C31X2-3CSUL vs AT89S53-24JI
  • AT80C31X2-3CSUL vs AT89S53-24JC
  • AT80C31X2-3CSUL vs AT89S53-24AI
  • AT80C31X2-3CSUL vs AT89S53-24AC
  • AT80C31X2-3CSUL vs AT89S52-33JU
  • AT80C31X2-3CSUL vs AT89S52-24PU
  • AT80C31X2-3CSUL vs AT89S52-24PI
  • AT80C31X2-3CSUL vs AT89S52-24PI
  • AT80C31X2-3CSUL vs AT89S52-24PC
  • AT80C31X2-3CSUL vs AT89S52-24JU
  • AT80C31X2-3CSUL vs AT89S52-24JU
  • AT80C31X2-3CSUL vs AT89S52-24JI
  • AT80C31X2-3CSUL vs AT89S52-24JC
  • AT80C31X2-3CSUL vs AT89S52-24JC
  • AT80C31X2-3CSUL vs AT89S52-24AUR
  • AT80C31X2-3CSUL vs AT89S52-24AU
  • AT80C31X2-3CSUL vs AT89S52-24AI
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller