☰
AT73C239
AT73C239
Obsolete
Description:  IC PWR MGMT FOR MOBILES 16QFN
Manufacturer:  Microchip Technology
Datasheet:   AT73C239 Datasheet
History Price: Obsolete
In Stock: 13570
AT73C239 Specification
Specification
Part No
AT73C239
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
AT73C239 PDF Datasheet
AT73C239 Related Parts
AT73C202
AT73C202
Microchip Technology
IC PWR/BATT MGMT FOR CELL 49FBGA
AT73C202J
AT73C202J
Microchip Technology
IC PWR/BATT MNGMT CELL 49-BGA
AT73C203J
AT73C203J
Microchip Technology
IC PWR/BATT MGT DATACOM 100-BGA
AT73C209
AT73C209
Microchip Technology
IC PMAAC USB MP3 32QFN
AT73C212J
AT73C212J
Microchip Technology
IC PWR MGMNT FOR MOBILES 49-FBGA
AT73C213
AT73C213
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
AT73C213B
AT73C213B
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C224-A
AT73C224-A
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C240
AT73C240
Microchip Technology
IC POWER MANAGEMENT PMAAC 32QFN
AT73C240C
AT73C240C
Microchip Technology
IC NGD MONOLITHIC NUMERIC 32-QFN
AT73C246
AT73C246
Atmel
POWER SUPPLY SUPPORT CIRCUIT, FI
AT73C246
AT73C246
Microchip Technology
IC PWR MANAGEMENT PMAAC 64QFN
AT73C239 Compare Parts
  • AT73C239 vs AT73C246
  • AT73C239 vs AT73C246
  • AT73C239 vs AT73C240C
  • AT73C239 vs AT73C240
  • AT73C239 vs AT73C224-A
  • AT73C239 vs AT73C213B
  • AT73C239 vs AT73C213
  • AT73C239 vs AT73C212J
  • AT73C239 vs AT73C209
  • AT73C239 vs AT73C203J
  • AT73C239 vs AT73C202J
  • AT73C239 vs AT73C202
  • AT73C239 vs AT73C238
  • AT73C239 vs AT73C225J
  • AT73C239 vs AT73C221J
  • AT73C239 vs AT73C212-ZI
  • AT73C239 vs AT73C212-CI
  • AT73C239 vs AT73C211-ZI
  • AT73C239 vs AT73C211-CI
  • AT73C239 vs AT73C205
  • AT73C239 vs AT73C204J
  • AT73C239 vs AT73C204
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend