☰
AT73C202
AT73C202
Obsolete
Description:  IC PWR/BATT MGMT FOR CELL 49FBGA
Manufacturer:  Microchip Technology
Datasheet:   AT73C202 Datasheet
History Price: Obsolete
In Stock: 24155
AT73C202 Specification
Specification
Part No
AT73C202
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Cell Phone
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
49-VFBGA
Supplier Device Package
49-VFBGA (5x5)
AT73C202 PDF Datasheet
AT73C202 Related Parts
AT73C202J
AT73C202J
Microchip Technology
IC PWR/BATT MNGMT CELL 49-BGA
AT73C203J
AT73C203J
Microchip Technology
IC PWR/BATT MGT DATACOM 100-BGA
AT73C209
AT73C209
Microchip Technology
IC PMAAC USB MP3 32QFN
AT73C212J
AT73C212J
Microchip Technology
IC PWR MGMNT FOR MOBILES 49-FBGA
AT73C213
AT73C213
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
AT73C213B
AT73C213B
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C224-A
AT73C224-A
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C239
AT73C239
Microchip Technology
IC PWR MGMT FOR MOBILES 16QFN
AT73C240
AT73C240
Microchip Technology
IC POWER MANAGEMENT PMAAC 32QFN
AT73C240C
AT73C240C
Microchip Technology
IC NGD MONOLITHIC NUMERIC 32-QFN
AT73C246
AT73C246
Atmel
POWER SUPPLY SUPPORT CIRCUIT, FI
AT73C246
AT73C246
Microchip Technology
IC PWR MANAGEMENT PMAAC 64QFN
AT73C202 Compare Parts
  • AT73C202 vs AT73C246
  • AT73C202 vs AT73C246
  • AT73C202 vs AT73C240C
  • AT73C202 vs AT73C240
  • AT73C202 vs AT73C239
  • AT73C202 vs AT73C224-A
  • AT73C202 vs AT73C213B
  • AT73C202 vs AT73C213
  • AT73C202 vs AT73C212J
  • AT73C202 vs AT73C209
  • AT73C202 vs AT73C203J
  • AT73C202 vs AT73C202J
  • AT73C202 vs AT73C238
  • AT73C202 vs AT73C225J
  • AT73C202 vs AT73C221J
  • AT73C202 vs AT73C212-ZI
  • AT73C202 vs AT73C212-CI
  • AT73C202 vs AT73C211-ZI
  • AT73C202 vs AT73C211-CI
  • AT73C202 vs AT73C205
  • AT73C202 vs AT73C204J
  • AT73C202 vs AT73C204
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend