☰
AT73C246
AT73C246
Obsolete
Description:  POWER SUPPLY SUPPORT CIRCUIT, FI
Manufacturer:  Atmel
Datasheet:   AT73C246 Datasheet
History Price: Obsolete
In Stock: 38050
AT73C246 Specification
Specification
Part No
AT73C246
Category
PMIC - Power Management - Specialized
Manufacturer
Atmel
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio Systems
Current - Supply
-
Voltage - Supply
2.9V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (7.5x7.5)
AT73C246 PDF Datasheet
AT73C246 Related Parts
AT73C202
AT73C202
Microchip Technology
IC PWR/BATT MGMT FOR CELL 49FBGA
AT73C202J
AT73C202J
Microchip Technology
IC PWR/BATT MNGMT CELL 49-BGA
AT73C203J
AT73C203J
Microchip Technology
IC PWR/BATT MGT DATACOM 100-BGA
AT73C209
AT73C209
Microchip Technology
IC PMAAC USB MP3 32QFN
AT73C212J
AT73C212J
Microchip Technology
IC PWR MGMNT FOR MOBILES 49-FBGA
AT73C213
AT73C213
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
AT73C213B
AT73C213B
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C224-A
AT73C224-A
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
AT73C239
AT73C239
Microchip Technology
IC PWR MGMT FOR MOBILES 16QFN
AT73C240
AT73C240
Microchip Technology
IC POWER MANAGEMENT PMAAC 32QFN
AT73C240C
AT73C240C
Microchip Technology
IC NGD MONOLITHIC NUMERIC 32-QFN
AT73C260B
AT73C260B
Microchip Technology
IC PWR MANAGEMENT PMAAC 16QFN
AT73C246 Description
The Atmel AT73C246 is a highly integrated power management IC (PMIC) designed specifically for portable applications, such as smartphones, tablets, and other battery-operated devices. This device is part of Atmel%27s family of power management solutions, which are known for their efficiency, compact size, and versatility. The AT73C246 provides a range of features that enable efficient power management, making it an ideal choice for modern electronic designs.

## Basic Specifications

- Product Name: AT73C246
- Manufacturer: Atmel (now part of Microchip Technology)
- Type: Power Management IC (PMIC)
- Package Type: QFN (Quad Flat No-lead) package
- Operating Voltage Range: 2.7 V to 5.5 V
- Temperature Range: -40°C to +85°C

## Key Features

- Integrated Buck Converter: The AT73C246 includes a highly efficient step-down (buck) converter that can deliver up to 1.5 A of output current. This feature allows for efficient voltage regulation, reducing power loss and heat generation.
- Low Quiescent Current: The device is designed to minimize quiescent current, making it suitable for battery-powered applications where energy efficiency is critical.
- Multiple Output Voltages: The AT73C246 can provide multiple output voltages, which can be configured to meet the specific requirements of various components in a system.
- Power Good Indicator: The IC includes a power good (PG) output that indicates when the output voltage is stable and within the specified range, providing feedback for system monitoring.
- Soft-Start Functionality: The soft-start feature helps to limit inrush current during startup, protecting the device and connected components from potential damage.

## Electrical Characteristics

- Output Voltage Accuracy: The output voltage accuracy is typically ±2%, ensuring reliable performance in voltage-sensitive applications.
- Switching Frequency: The AT73C246 operates at a fixed switching frequency, which helps to minimize electromagnetic interference (EMI) and allows for the use of smaller external components.
- Efficiency: The device achieves high efficiency, typically greater than 90%, under various load conditions, which is essential for extending battery life in portable applications.

## Applications

The Atmel AT73C246 is suitable for a wide range of applications, including:
- Smartphones and Tablets: Used in power management for various components, including processors, displays, and communication modules.
- Wearable Devices: Ideal for smartwatches and fitness trackers, where low power consumption is crucial.
- Portable Consumer Electronics: Employed in devices such as digital cameras, handheld gaming consoles, and portable speakers.
- Industrial Applications: Can be used in battery-operated industrial devices and sensors that require efficient power management.

## Development Support

- Datasheets and Technical Documents: Atmel provides comprehensive datasheets and technical documents that detail the specifications, characteristics, and application guidelines for the AT73C246.
- Evaluation Boards: Evaluation boards are available to facilitate testing and prototyping with the AT73C246, allowing engineers to assess its performance in real-world applications.
- Design Tools: The manufacturer offers design resources and tools to assist engineers in integrating the AT73C246 into their systems effectively.

## Conclusion

The Atmel AT73C246 is a versatile and efficient power management IC that meets the demands of modern portable applications. With its integrated buck converter, low quiescent current, and multiple output voltage capabilities, it is an excellent choice for engineers looking to optimize power management in battery-operated devices. The strong support from Atmel, including comprehensive documentation and evaluation tools, further enhances the value of this component in electronic designs.
AT73C246 Compare Parts
  • AT73C246 vs AT73C240C
  • AT73C246 vs AT73C240
  • AT73C246 vs AT73C239
  • AT73C246 vs AT73C224-A
  • AT73C246 vs AT73C213B
  • AT73C246 vs AT73C213
  • AT73C246 vs AT73C212J
  • AT73C246 vs AT73C209
  • AT73C246 vs AT73C203J
  • AT73C246 vs AT73C202J
  • AT73C246 vs AT73C202
  • AT73C246 vs AT73C238
  • AT73C246 vs AT73C225J
  • AT73C246 vs AT73C221J
  • AT73C246 vs AT73C212-ZI
  • AT73C246 vs AT73C212-CI
  • AT73C246 vs AT73C211-ZI
  • AT73C246 vs AT73C211-CI
  • AT73C246 vs AT73C205
  • AT73C246 vs AT73C204J
  • AT73C246 vs AT73C204
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend