AT42QT2161-MMU
AT42QT2161-MMU
Obsolete
Description:  PROXIMITY - TOUCH SENSOR, PQCC28
Manufacturer:  Atmel
History Price: $2.08000
In Stock: 23800
AT42QT2161-MMU Specification
Specification
Part No
AT42QT2161-MMU
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Atmel
Series
QMatrix
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons, Slider
Proximity Detection
No
Number of Inputs
Up to 16
LED Driver Channels
11
Interface
I2C
Resolution
10 b
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
1.14mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-VQFN (4x4)
AT42QT2161-MMU PDF Datasheet
AT42QT2161-MMU Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT2161-MMU Description
Overview of Atmel AT42QT2161-MMU

The Atmel AT42QT2161-MMU is a highly integrated capacitive touch controller designed to facilitate touch sensing in a variety of applications, including consumer electronics, home appliances, and industrial controls. This device is particularly recognized for its ability to provide a responsive and reliable touch interface, allowing users to interact with devices through touch rather than mechanical buttons. The AT42QT2161-MMU is engineered for low power consumption, high sensitivity, and ease of integration into existing designs.

Key Specifications

- Type: Capacitive Touch Controller
- Number of Channels: 16 touch channels
- Supply Voltage Range: 1.8V to 5.5V
- Operating Current: 1.5 mA (typical in active mode)
- Sleep Current: 1 µA (typical)
- Touch Sensitivity: Adjustable through firmware
- Interface: I2C (up to 1 MHz)
- Package Type: QFN-32
- Operating Temperature Range: -40°C to +85°C

Touch Sensing Features

The AT42QT2161-MMU supports up to 16 touch channels, enabling the detection of multiple touch points simultaneously. This feature is essential for applications requiring multi-touch functionality, such as smartphones, tablets, and interactive displays. The device allows for adjustable touch sensitivity, which can be fine-tuned through firmware settings to meet specific application requirements, ensuring optimal performance in various environments.

Power Management

Operating over a wide supply voltage range of 1.8V to 5.5V, the AT42QT2161-MMU is compatible with various power supply configurations, making it versatile for different applications. Its low operating current of 1.5 mA in active mode ensures efficient power consumption, which is particularly beneficial for battery-operated devices. Additionally, the device features a low sleep current of only 1 µA, allowing it to conserve energy when not actively sensing touch inputs, thus extending battery life in portable applications.

Communication Interface

The AT42QT2161-MMU utilizes an I2C interface that supports communication speeds of up to 1 MHz. This high-speed interface allows for seamless integration with microcontrollers and other digital systems, facilitating real-time touch detection and processing. The I2C protocol also enables multiple devices to be connected on the same bus, enhancing system flexibility and simplifying design.

Thermal Characteristics

Designed to operate over a wide temperature range of -40°C to +85°C, the AT42QT2161-MMU ensures reliable performance in diverse environmental conditions. This thermal robustness is particularly advantageous for industrial applications where temperature fluctuations can occur, ensuring consistent operation in challenging environments.

Applications

The versatility of the AT42QT2161-MMU makes it suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and touch-enabled devices to provide intuitive user interfaces.
- Home Appliances: Employed in kitchen appliances, HVAC systems, and smart home devices to enable touch control and enhance user experience.
- Industrial Controls: Suitable for use in control panels, machinery interfaces, and automation systems, allowing for easy interaction and control.
- Automotive Applications: Found in vehicle infotainment systems and dashboard controls, providing enhanced user interaction and modern interface solutions.

Development Support

Atmel (now part of Microchip Technology) provides comprehensive support for the AT42QT2161-MMU, including detailed datasheets, application notes, and design resources. This support facilitates easy integration into existing designs and helps engineers optimize their applications for performance and efficiency.

Conclusion

The Atmel AT42QT2161-MMU is a reliable and efficient capacitive touch controller that excels in a variety of applications. Its combination of multiple touch channels, low power consumption, and robust thermal characteristics makes it an excellent choice for engineers looking to develop effective touch sensing solutions. Whether used in consumer electronics, home appliances, industrial controls, or automotive applications, the AT42QT2161-MMU stands out as a dependable component for modern electronic designs.
AT42QT2161-MMU Compare Parts
  • AT42QT2161-MMU vs AT42QT2640-AU
  • AT42QT2161-MMU vs AT42QT2160-MMUR
  • AT42QT2161-MMU vs AT42QT2160-MMU
  • AT42QT2161-MMU vs AT42QT2160-MMU
  • AT42QT2161-MMU vs AT42QT2120-XUR
  • AT42QT2161-MMU vs AT42QT2120-XU
  • AT42QT2161-MMU vs AT42QT2120-SUR
  • AT42QT2161-MMU vs AT42QT2120-SU
  • AT42QT2161-MMU vs AT42QT2120-MMHR
  • AT42QT2161-MMU vs AT42QT2120-MMH
  • AT42QT2161-MMU vs AT42QT2100-MUR
  • AT42QT2161-MMU vs AT42QT2100-MU
  • AT42QT2161-MMU vs AT42QT2100-AUR
  • AT42QT2161-MMU vs AT42QT2100-AU
  • AT42QT2161-MMU vs AT42QT1481-AUR
  • AT42QT2161-MMU vs AT42QT1481-AU
  • AT42QT2161-MMU vs AT42QT1481-ANR
  • AT42QT2161-MMU vs AT42QT1481-AN
  • AT42QT2161-MMU vs AT42QT1245-MUR
  • AT42QT2161-MMU vs AT42QT1245-MU
  • AT42QT2161-MMU vs AT42QT1245-AUR
  • AT42QT2161-MMU vs AT42QT1245-AU
  • AT42QT2161-MMU vs AT42QT1244-MUR
  • AT42QT2161-MMU vs AT42QT1244-MU
  • AT42QT2161-MMU vs AT42QT1244-AUR
  • AT42QT2161-MMU vs AT42QT1244-AU
  • AT42QT2161-MMU vs AT42QT1111-MU
  • AT42QT2161-MMU vs AT42QT1111-AU
  • AT42QT2161-MMU vs AT42QT1110-MZ
  • AT42QT2161-MMU vs AT42QT1110-MZ
  • AT42QT2161-MMU vs AT42QT1110-MUR
  • AT42QT2161-MMU vs AT42QT1110-MU
  • AT42QT2161-MMU vs AT42QT1110-AZ
  • AT42QT2161-MMU vs AT42QT1110-AZ
  • AT42QT2161-MMU vs AT42QT1110-AUR
  • AT42QT2161-MMU vs AT42QT1085-MUR
  • AT42QT2161-MMU vs AT42QT1085-MU
  • AT42QT2161-MMU vs AT42QT1085-AUR
  • AT42QT2161-MMU vs AT42QT1085-AU
  • AT42QT2161-MMU vs AT42QT1070-SSUR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.