AT42QT1110-AZ
AT42QT1110-AZ
Active
Description:  11-KEY QTOUCH TOUCH SENSOR IC
Manufacturer:  Atmel
History Price: Active
In Stock: 47500
AT42QT1110-AZ Specification
Specification
Part No
AT42QT1110-AZ
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Atmel
Series
QTouch
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 11
LED Driver Channels
Up to 7
Interface
SPI
Resolution
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
12mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
AT42QT1110-AZ PDF Datasheet
AT42QT1110-AZ Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1110-AZ Description

## Overview of Atmel AT42QT1110-AZ

The Atmel AT42QT1110-AZ is a capacitive touch sensor controller designed for advanced touch sensing applications. It integrates a capacitive sensing array with a powerful microcontroller that can easily detect and process touch inputs. The AT42QT1110-AZ is part of Atmel’s series of capacitive touch controllers, which are widely used in various applications, including consumer electronics, industrial equipment, and automotive systems.

## Key Features

* Capacitive Touch Sensing: The AT42QT1110-AZ provides reliable capacitive touch sensing, supporting up to 10 touch points, making it ideal for user interface applications where multi-touch support is required.
* Low Power Consumption: With its low-power operation, the device is suitable for battery-operated applications and energy-efficient systems.
* Integrated Microcontroller: The controller includes a 16-bit microcontroller that processes touch data with minimal latency, making it ideal for interactive systems.
* Easy Integration: The AT42QT1110-AZ is designed for ease of integration into applications with minimal external components.
* Analog and Digital Outputs: It offers a range of output modes, including both analog and digital interfaces, ensuring flexibility for various system requirements.
* Fast Response Time: The device features a fast response time, making it responsive to touch interactions, which is essential for creating a seamless user experience.

## Electrical Characteristics

* Supply Voltage Range: 1.8V to 3.6V, allowing for integration into low-voltage systems.
* Operating Current: Typical 200 µA (in scan mode), which can be significantly reduced in low-power modes.
* Touch Detection Range: Capable of detecting touches up to several millimeters away from the surface, depending on the configuration.
* Output Resolution: 8-bit resolution for touch position detection, providing fine granularity in touch location sensing.
* I²C Interface: The device uses I²C communication for easy data exchange with microcontrollers and other devices, simplifying integration into larger systems.
* Scan Frequency: Configurable scan rate ranging from 50 Hz to 200 Hz, offering flexibility in terms of sensitivity and power consumption.
* Temperature Range: Operating temperature from -40°C to +85°C, making it suitable for industrial and automotive environments.

## Performance Specifications

* Touch Point Detection: Capable of detecting up to 10 simultaneous touch points, allowing for multi-touch interaction.
* Touch Sensing Resolution: Supports up to 256 levels of touch resolution, providing high sensitivity and precision.
* Signal Processing: Integrated signal processing for filtering noise and ensuring stable touch detection, even in electrically noisy environments.
* Auto-Tuning: The AT42QT1110-AZ includes automatic tuning capabilities for optimizing touch sensitivity and reducing the need for manual calibration.
* Touch Mode Detection: It supports various touch modes, such as single, multi, or proximity touch detection, allowing flexibility in different applications.

## Package and Physical Characteristics

* Package Type: The AT42QT1110-AZ is available in a compact QFN-24 package, which offers a small footprint suitable for space-constrained designs.
* Package Size: 4mm x 4mm, allowing integration into small form factor designs, including portable and embedded systems.
* PCB Integration: The device is designed to easily integrate with PCB designs, with straightforward connections for power, data, and touch sensor arrays.

## Applications

* Consumer Electronics: The AT42QT1110-AZ is ideal for touch-based interfaces in consumer products like smartphones, tablets, and wearable devices, offering reliable touch detection in a compact package.
* Home Appliances: It can be used in touch-sensitive controls for household electronics, including smart appliances, thermostats, and lighting controls.
* Automotive Systems: The device is suitable for automotive infotainment systems and control panels, providing reliable touch sensing even in environments with high electromagnetic interference (EMI).
* Industrial Control: In industrial environments, the device can be used for touch-sensitive panels, security systems, and user interfaces for machinery or equipment.
* Point-of-Sale (POS) Systems: The AT42QT1110-AZ can enhance the user experience in POS terminals, offering a simple and reliable touch interface.

## Conclusion

The Atmel AT42QT1110-AZ is a versatile capacitive touch sensor controller designed for use in a wide range of applications requiring high-precision touch sensing. Its low power consumption, multiple touch-point detection, and integrated microcontroller make it ideal for energy-efficient and interactive devices. The flexibility of I²C communication and configurable touch modes ensures that it can be easily integrated into various electronic systems, from consumer electronics to industrial applications. Its robustness, ease of integration, and high performance make the AT42QT1110-AZ a valuable solution for modern touch interface requirements.
AT42QT1110-AZ Compare Parts
  • AT42QT1110-AZ vs AT42QT2640-AU
  • AT42QT1110-AZ vs AT42QT2161-MMU
  • AT42QT1110-AZ vs AT42QT2161-MMU
  • AT42QT1110-AZ vs AT42QT2160-MMUR
  • AT42QT1110-AZ vs AT42QT2160-MMU
  • AT42QT1110-AZ vs AT42QT2160-MMU
  • AT42QT1110-AZ vs AT42QT2120-XUR
  • AT42QT1110-AZ vs AT42QT2120-XU
  • AT42QT1110-AZ vs AT42QT2120-SUR
  • AT42QT1110-AZ vs AT42QT2120-SU
  • AT42QT1110-AZ vs AT42QT2120-MMHR
  • AT42QT1110-AZ vs AT42QT2120-MMH
  • AT42QT1110-AZ vs AT42QT2100-MUR
  • AT42QT1110-AZ vs AT42QT2100-MU
  • AT42QT1110-AZ vs AT42QT2100-AUR
  • AT42QT1110-AZ vs AT42QT2100-AU
  • AT42QT1110-AZ vs AT42QT1481-AUR
  • AT42QT1110-AZ vs AT42QT1481-AU
  • AT42QT1110-AZ vs AT42QT1481-ANR
  • AT42QT1110-AZ vs AT42QT1481-AN
  • AT42QT1110-AZ vs AT42QT1245-MUR
  • AT42QT1110-AZ vs AT42QT1245-MU
  • AT42QT1110-AZ vs AT42QT1245-AUR
  • AT42QT1110-AZ vs AT42QT1245-AU
  • AT42QT1110-AZ vs AT42QT1244-MUR
  • AT42QT1110-AZ vs AT42QT1244-MU
  • AT42QT1110-AZ vs AT42QT1244-AUR
  • AT42QT1110-AZ vs AT42QT1244-AU
  • AT42QT1110-AZ vs AT42QT1111-MU
  • AT42QT1110-AZ vs AT42QT1111-AU
  • AT42QT1110-AZ vs AT42QT1110-MZ
  • AT42QT1110-AZ vs AT42QT1110-MZ
  • AT42QT1110-AZ vs AT42QT1110-MUR
  • AT42QT1110-AZ vs AT42QT1110-MU
  • AT42QT1110-AZ vs AT42QT1110-AUR
  • AT42QT1110-AZ vs AT42QT1085-MUR
  • AT42QT1110-AZ vs AT42QT1085-MU
  • AT42QT1110-AZ vs AT42QT1085-AUR
  • AT42QT1110-AZ vs AT42QT1085-AU
  • AT42QT1110-AZ vs AT42QT1070-SSUR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.