☰
24LC08B-E/P
24LC08B-E/P
Active
Description:  IC EEPROM 8KBIT I2C 400KHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   24LC08B-E/P Datasheet
History Price: $0.57000
In Stock: 40170
24LC08B-E/P Specification
Specification
Part No
24LC08B-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
256 x 8 x 4
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
24LC08B-E/P PDF Datasheet
24LC08B-E/P Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC08B-E/P Description
The Microchip Technology 24LC08B-E/P is a highly versatile and widely used EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a range of features suitable for various applications in embedded systems, consumer electronics, and industrial devices. This device is particularly valued for its ease of use, reliability, and efficient data storage capabilities.

## Key Specifications:

1. Memory Capacity:
- The 24LC08B-E/P provides a memory capacity of 1 kilobit (Kb), which is equivalent to 128 bytes. This capacity is sufficient for storing configuration settings, calibration data, and small amounts of user data.

2. Interface:
- The device communicates via a standard I2C (Inter-Integrated Circuit) interface, allowing for easy integration with microcontrollers and other digital devices. The I2C protocol supports multiple devices on the same bus, making it ideal for applications requiring multiple memory devices.

3. Operating Voltage:
- The 24LC08B-E/P operates over a wide voltage range of 1.8V to 5.5V. This flexibility allows it to be used in battery-powered applications as well as in systems powered by standard logic levels.

4. Data Retention:
- The EEPROM is designed for long-term data retention, with a typical data retention period of up to 100 years. This makes it suitable for applications where data integrity over time is critical.

5. Write Endurance:
- The device supports a minimum of 1,000,000 write/erase cycles per memory cell. This high endurance ensures that the EEPROM can be used in applications that require frequent updates to stored data.

6. Access Time:
- The 24LC08B-E/P features a fast access time of 1 ms for write operations and 0.1 ms for read operations, allowing for quick data retrieval and updates.

7. Package Options:
- The device is available in various package types, including 8-pin PDIP (Plastic Dual In-line Package) and 8-pin SOIC (Small Outline Integrated Circuit). This variety allows for flexibility in PCB design and integration.

8. Temperature Range:
- The operational temperature range for the 24LC08B-E/P is typically from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes may be encountered.

9. Addressing:
- The device supports a 7-bit device address, allowing for up to eight devices to be connected on the same I2C bus. This feature is beneficial in applications requiring multiple memory devices.

10. Applications:
- The Microchip 24LC08B-E/P is used in a variety of applications, including:
- Configuration storage for microcontrollers
- Calibration data storage
- User settings in consumer electronics
- Data logging in industrial applications
- Automotive applications for storing configuration and diagnostic data

## Conclusion:

The Microchip Technology 24LC08B-E/P EEPROM is a reliable and efficient memory solution for a wide range of applications. Its combination of I2C interface, wide operating voltage range, long data retention, and high write endurance makes it an excellent choice for embedded systems and other electronic devices. With its robust performance and flexibility, the 24LC08B-E/P continues to be a popular choice among engineers and designers looking for a dependable EEPROM solution.
24LC08B-E/P Compare Parts
  • 24LC08B-E/P vs 24LCS52T-I/SN
  • 24LC08B-E/P vs 24LCS52T-I/MS
  • 24LC08B-E/P vs 24LCS52T-I/MNY
  • 24LC08B-E/P vs 24LCS52T-I/MC
  • 24LC08B-E/P vs 24LCS52/SN
  • 24LC08B-E/P vs 24LCS52-I/SN
  • 24LC08B-E/P vs 24LCS52-I/P
  • 24LC08B-E/P vs 24LCS52-I/MS
  • 24LC08B-E/P vs 24LCS22AT-I/SN
  • 24LC08B-E/P vs 24LCS22A-I/SN
  • 24LC08B-E/P vs 24LCS22A-I/P
  • 24LC08B-E/P vs 24LCS21AT/SN
  • 24LC08B-E/P vs 24LCS21AT-I/SN
  • 24LC08B-E/P vs 24LCS21A/SN
  • 24LC08B-E/P vs 24LCS21A/P
  • 24LC08B-E/P vs 24LCS21A-I/SNG
  • 24LC08B-E/P vs 24LCS21A-I/SN
  • 24LC08B-E/P vs 24LCS21A-I/P
  • 24LC08B-E/P vs 24LC65T/SM
  • 24LC08B-E/P vs 24LC65T-I/SM
  • 24LC08B-E/P vs 24LC65/SM
  • 24LC08B-E/P vs 24LC65/P
  • 24LC08B-E/P vs 24LC65-I/SM
  • 24LC08B-E/P vs 24LC65-I/P
  • 24LC08B-E/P vs 24LC64T-I/SN
  • 24LC08B-E/P vs 24LC64T-I/SM
  • 24LC08B-E/P vs 24LC64T-I/OT
  • 24LC08B-E/P vs 24LC64T-I/MS
  • 24LC08B-E/P vs 24LC64T-I/MNY
  • 24LC08B-E/P vs 24LC64T-I/MC
  • 24LC08B-E/P vs 24LC64T-E/SN16KVAO
  • 24LC08B-E/P vs 24LC64T-E/SN
  • 24LC08B-E/P vs 24LC64T-E/SM
  • 24LC08B-E/P vs 24LC64T-E/OT
  • 24LC08B-E/P vs 24LC64T-E/MS
  • 24LC08B-E/P vs 24LC64T-E/MNY
  • 24LC08B-E/P vs 24LC64FT-I/SN
  • 24LC08B-E/P vs 24LC64FT-I/OT
  • 24LC08B-E/P vs 24LC64FT-I/MS
  • 24LC08B-E/P vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right