☰
24LC00/S
24LC00/S
Active
Description:  IC EEPROM 128B I2C 400KHZ DIE
Manufacturer:  Microchip Technology
Datasheet:   24LC00/S Datasheet
History Price: Active
In Stock: 9320
24LC00/S Specification
Specification
Part No
24LC00/S
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
128bit
Memory Organization
16 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
4ms
Access Time
3.5 μs
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
24LC00/S PDF Datasheet
24LC00/S Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC014-E/MS
24LC014-E/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24LC00/S Compare Parts
  • 24LC00/S vs 24LCS52T-I/SN
  • 24LC00/S vs 24LCS52T-I/MS
  • 24LC00/S vs 24LCS52T-I/MNY
  • 24LC00/S vs 24LCS52T-I/MC
  • 24LC00/S vs 24LCS52/SN
  • 24LC00/S vs 24LCS52-I/SN
  • 24LC00/S vs 24LCS52-I/P
  • 24LC00/S vs 24LCS52-I/MS
  • 24LC00/S vs 24LCS22AT-I/SN
  • 24LC00/S vs 24LCS22A-I/SN
  • 24LC00/S vs 24LCS22A-I/P
  • 24LC00/S vs 24LCS21AT/SN
  • 24LC00/S vs 24LCS21AT-I/SN
  • 24LC00/S vs 24LCS21A/SN
  • 24LC00/S vs 24LCS21A/P
  • 24LC00/S vs 24LCS21A-I/SNG
  • 24LC00/S vs 24LCS21A-I/SN
  • 24LC00/S vs 24LCS21A-I/P
  • 24LC00/S vs 24LC65T/SM
  • 24LC00/S vs 24LC65T-I/SM
  • 24LC00/S vs 24LC65/SM
  • 24LC00/S vs 24LC65/P
  • 24LC00/S vs 24LC65-I/SM
  • 24LC00/S vs 24LC65-I/P
  • 24LC00/S vs 24LC64T-I/SN
  • 24LC00/S vs 24LC64T-I/SM
  • 24LC00/S vs 24LC64T-I/OT
  • 24LC00/S vs 24LC64T-I/MS
  • 24LC00/S vs 24LC64T-I/MNY
  • 24LC00/S vs 24LC64T-I/MC
  • 24LC00/S vs 24LC64T-E/SN16KVAO
  • 24LC00/S vs 24LC64T-E/SN
  • 24LC00/S vs 24LC64T-E/SM
  • 24LC00/S vs 24LC64T-E/OT
  • 24LC00/S vs 24LC64T-E/MS
  • 24LC00/S vs 24LC64T-E/MNY
  • 24LC00/S vs 24LC64FT-I/SN
  • 24LC00/S vs 24LC64FT-I/OT
  • 24LC00/S vs 24LC64FT-I/MS
  • 24LC00/S vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right