☰
24LC024HT-E/MS
24LC024HT-E/MS
Active
Description:  IC EEPROM 2KBIT I2C 1MHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.51000
In Stock: 12560
24LC024HT-E/MS Specification
Specification
Part No
24LC024HT-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
400 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
24LC024HT-E/MS PDF Datasheet
24LC024HT-E/MS Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC024HT-E/MS Description
Overview of Microchip Technology 24LC024HT-E/MS

The 24LC024HT-E/MS is a 2-kilobit (256 x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed for applications requiring non-volatile memory storage, allowing data to be retained even when power is removed. This device is particularly useful in various embedded systems, consumer electronics, and industrial applications.

Key Specifications

- Memory Size: 2 Kbit (256 x 8 bits)
- Interface: I2C (Inter-Integrated Circuit)
- Operating Voltage: 1.8V to 5.5V
- Temperature Range: -40°C to +125°C
- Data Retention: 100 years
- Write Cycle Time: 5 ms (typical)
- Endurance: 1,000,000 write cycles
- Package Type: MSOP (8-lead)
- Clock Frequency: Up to 1 MHz

Electrical Characteristics

The 24LC024HT-E/MS operates within a wide voltage range, making it versatile for various applications. The device can function at low voltages, which is essential for battery-powered devices. The I2C interface allows for easy integration with microcontrollers and other digital devices, supporting multiple devices on the same bus.

- Supply Current (Active): 1 mA (max)
- Supply Current (Standby): 1 µA (max)
- Input Logic High Voltage (Vih): 0.7 x Vcc (min)
- Input Logic Low Voltage (Vil): 0.3 x Vcc (max)

Functional Features

The 24LC024HT-E/MS includes several functional features that enhance its usability:

- Byte Write and Page Write: The device supports both byte-wise and page-wise writing, allowing for flexibility in data storage.
- Random Read and Sequential Read: Users can read data randomly or sequentially, which is beneficial for applications requiring quick access to stored information.
- Acknowledge Polling: This feature allows the host to determine when the EEPROM is ready for the next operation, improving efficiency in data handling.

Applications

The 24LC024HT-E/MS is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices like remote controls, televisions, and audio systems for storing user settings and preferences.
- Industrial Equipment: Ideal for storing calibration data, configuration settings, and operational parameters in industrial machinery.
- Automotive: Employed in automotive electronics for storing diagnostic data and configuration settings.
- Smart Meters: Utilized in smart energy meters for recording usage data and configuration settings.

Conclusion

The Microchip Technology 24LC024HT-E/MS is a reliable and versatile EEPROM solution that meets the needs of various applications requiring non-volatile memory. Its wide operating voltage range, long data retention, and robust endurance make it an excellent choice for both consumer and industrial applications. With its I2C interface and flexible writing capabilities, it provides an efficient means of data storage and retrieval in modern electronic systems.
24LC024HT-E/MS Compare Parts
  • 24LC024HT-E/MS vs 24LCS52T-I/SN
  • 24LC024HT-E/MS vs 24LCS52T-I/MS
  • 24LC024HT-E/MS vs 24LCS52T-I/MNY
  • 24LC024HT-E/MS vs 24LCS52T-I/MC
  • 24LC024HT-E/MS vs 24LCS52/SN
  • 24LC024HT-E/MS vs 24LCS52-I/SN
  • 24LC024HT-E/MS vs 24LCS52-I/P
  • 24LC024HT-E/MS vs 24LCS52-I/MS
  • 24LC024HT-E/MS vs 24LCS22AT-I/SN
  • 24LC024HT-E/MS vs 24LCS22A-I/SN
  • 24LC024HT-E/MS vs 24LCS22A-I/P
  • 24LC024HT-E/MS vs 24LCS21AT/SN
  • 24LC024HT-E/MS vs 24LCS21AT-I/SN
  • 24LC024HT-E/MS vs 24LCS21A/SN
  • 24LC024HT-E/MS vs 24LCS21A/P
  • 24LC024HT-E/MS vs 24LCS21A-I/SNG
  • 24LC024HT-E/MS vs 24LCS21A-I/SN
  • 24LC024HT-E/MS vs 24LCS21A-I/P
  • 24LC024HT-E/MS vs 24LC65T/SM
  • 24LC024HT-E/MS vs 24LC65T-I/SM
  • 24LC024HT-E/MS vs 24LC65/SM
  • 24LC024HT-E/MS vs 24LC65/P
  • 24LC024HT-E/MS vs 24LC65-I/SM
  • 24LC024HT-E/MS vs 24LC65-I/P
  • 24LC024HT-E/MS vs 24LC64T-I/SN
  • 24LC024HT-E/MS vs 24LC64T-I/SM
  • 24LC024HT-E/MS vs 24LC64T-I/OT
  • 24LC024HT-E/MS vs 24LC64T-I/MS
  • 24LC024HT-E/MS vs 24LC64T-I/MNY
  • 24LC024HT-E/MS vs 24LC64T-I/MC
  • 24LC024HT-E/MS vs 24LC64T-E/SN16KVAO
  • 24LC024HT-E/MS vs 24LC64T-E/SN
  • 24LC024HT-E/MS vs 24LC64T-E/SM
  • 24LC024HT-E/MS vs 24LC64T-E/OT
  • 24LC024HT-E/MS vs 24LC64T-E/MS
  • 24LC024HT-E/MS vs 24LC64T-E/MNY
  • 24LC024HT-E/MS vs 24LC64FT-I/SN
  • 24LC024HT-E/MS vs 24LC64FT-I/OT
  • 24LC024HT-E/MS vs 24LC64FT-I/MS
  • 24LC024HT-E/MS vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right