☰
24LC024HT-E/MNY
24LC024HT-E/MNY
Active
Description:  IC EEPROM 2KBIT I2C 1MHZ 8TDFN
Manufacturer:  Microchip Technology
History Price: $0.51000
In Stock: 7210
24LC024HT-E/MNY Specification
Specification
Part No
24LC024HT-E/MNY
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
400 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
24LC024HT-E/MNY PDF Datasheet
24LC024HT-E/MNY Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC024HT-E/MNY Description
Overview of Microchip Technology 24LC024HT-E/MNY

The Microchip Technology 24LC024HT-E/MNY is a 2-kilobit (256 x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for various applications requiring non-volatile data storage. This device is particularly valued for its ease of use, low power consumption, and compatibility with standard I²C communication protocols. The 24LC024HT-E/MNY is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial control.

Key Specifications

- Memory Size: 2 Kbit (256 x 8 bits)
- Interface: I²C (Inter-Integrated Circuit)
- Supply Voltage (V_CC): 1.8 V to 5.5 V
- Operating Current (I_CC): 1 mA (typical during read operations)
- Standby Current: 1 µA (maximum)
- Data Retention: 100 years (minimum)
- Write Cycle Time: 5 ms (maximum)
- Page Write Time: 5 ms (maximum)
- Temperature Range: -40 °C to +125 °C
- Package Type: TSSOP-8 (Thin Shrink Small Outline Package)

Architecture and Features

The 24LC024HT-E/MNY features a robust architecture that allows for efficient data storage and retrieval while maintaining low power consumption.

- I²C Interface: The device supports a standard I²C interface, allowing for easy integration into various microcontroller and microprocessor systems. The I²C protocol enables multiple devices to be connected on the same bus, simplifying system design.

- Non-Volatile Memory: As an EEPROM, the 24LC024HT-E/MNY retains data even when power is removed, making it ideal for applications that require persistent storage of configuration settings, calibration data, or user preferences.

- Byte and Page Write Modes: The device supports both byte and page write operations, allowing for flexible data writing strategies. The page write mode enables writing up to 16 bytes of data in a single operation, improving efficiency.

- Low Power Consumption: With a typical operating current of only 1 mA during read operations and a standby current of 1 µA, the 24LC024HT-E/MNY is suitable for battery-powered applications where energy efficiency is critical.

Applications

The 24LC024HT-E/MNY is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as remote controls, digital cameras, and home appliances for storing user settings and preferences.

- Automotive Systems: Employed in automotive applications for storing calibration data, configuration settings, and fault codes.

- Industrial Control: Ideal for industrial automation systems where non-volatile storage of configuration parameters and operational data is required.

- Medical Devices: Utilized in medical equipment for storing patient data, device settings, and calibration information.

Development Tools and Support

Microchip Technology provides a range of resources to support the design and implementation of the 24LC024HT-E/MNY, including:

- Evaluation Boards: Microchip offers evaluation kits that allow engineers to test the 24LC024HT-E/MNY in various configurations and applications, facilitating rapid prototyping.

- Technical Documentation: Comprehensive datasheets, application notes, and design guides are available to assist engineers in understanding the device's specifications and capabilities.

- Software Libraries: Microchip provides software libraries and example code for various microcontroller platforms, simplifying the integration of the EEPROM into existing designs.

Conclusion

The Microchip Technology 24LC024HT-E/MNY is a versatile and efficient EEPROM device that meets the demands of modern applications requiring non-volatile data storage. With its I²C interface, low power consumption, and robust architecture, it is an excellent choice for engineers looking to implement reliable and efficient memory solutions in a wide range of applications. The strong support from Microchip, including evaluation tools and comprehensive documentation, further enhances its appeal for developers.
24LC024HT-E/MNY Compare Parts
  • 24LC024HT-E/MNY vs 24LCS52T-I/SN
  • 24LC024HT-E/MNY vs 24LCS52T-I/MS
  • 24LC024HT-E/MNY vs 24LCS52T-I/MNY
  • 24LC024HT-E/MNY vs 24LCS52T-I/MC
  • 24LC024HT-E/MNY vs 24LCS52/SN
  • 24LC024HT-E/MNY vs 24LCS52-I/SN
  • 24LC024HT-E/MNY vs 24LCS52-I/P
  • 24LC024HT-E/MNY vs 24LCS52-I/MS
  • 24LC024HT-E/MNY vs 24LCS22AT-I/SN
  • 24LC024HT-E/MNY vs 24LCS22A-I/SN
  • 24LC024HT-E/MNY vs 24LCS22A-I/P
  • 24LC024HT-E/MNY vs 24LCS21AT/SN
  • 24LC024HT-E/MNY vs 24LCS21AT-I/SN
  • 24LC024HT-E/MNY vs 24LCS21A/SN
  • 24LC024HT-E/MNY vs 24LCS21A/P
  • 24LC024HT-E/MNY vs 24LCS21A-I/SNG
  • 24LC024HT-E/MNY vs 24LCS21A-I/SN
  • 24LC024HT-E/MNY vs 24LCS21A-I/P
  • 24LC024HT-E/MNY vs 24LC65T/SM
  • 24LC024HT-E/MNY vs 24LC65T-I/SM
  • 24LC024HT-E/MNY vs 24LC65/SM
  • 24LC024HT-E/MNY vs 24LC65/P
  • 24LC024HT-E/MNY vs 24LC65-I/SM
  • 24LC024HT-E/MNY vs 24LC65-I/P
  • 24LC024HT-E/MNY vs 24LC64T-I/SN
  • 24LC024HT-E/MNY vs 24LC64T-I/SM
  • 24LC024HT-E/MNY vs 24LC64T-I/OT
  • 24LC024HT-E/MNY vs 24LC64T-I/MS
  • 24LC024HT-E/MNY vs 24LC64T-I/MNY
  • 24LC024HT-E/MNY vs 24LC64T-I/MC
  • 24LC024HT-E/MNY vs 24LC64T-E/SN16KVAO
  • 24LC024HT-E/MNY vs 24LC64T-E/SN
  • 24LC024HT-E/MNY vs 24LC64T-E/SM
  • 24LC024HT-E/MNY vs 24LC64T-E/OT
  • 24LC024HT-E/MNY vs 24LC64T-E/MS
  • 24LC024HT-E/MNY vs 24LC64T-E/MNY
  • 24LC024HT-E/MNY vs 24LC64FT-I/SN
  • 24LC024HT-E/MNY vs 24LC64FT-I/OT
  • 24LC024HT-E/MNY vs 24LC64FT-I/MS
  • 24LC024HT-E/MNY vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right