☰
24LC024H-E/P
24LC024H-E/P
Active
Description:  IC EEPROM 2KBIT I2C 1MHZ 8DIP
Manufacturer:  Microchip Technology
History Price: $0.51940
In Stock: 28550
24LC024H-E/P Specification
Specification
Part No
24LC024H-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
400 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
24LC024H-E/P PDF Datasheet
24LC024H-E/P Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC024H-E/P Description
Overview of Microchip Technology 24LC024H-E/P

The Microchip Technology 24LC024H-E/P is a 2-kilobit (256 x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for a variety of applications requiring non-volatile data storage. This memory solution is particularly suitable for embedded systems, consumer electronics, and industrial applications where data retention is critical. The 24LC024H-E/P offers a simple interface, low power consumption, and robust performance, making it an ideal choice for engineers looking to implement reliable data storage solutions.

Key Features

- Non-Volatile Memory: The 24LC024H-E/P retains data even when power is removed, ensuring that critical information is preserved without the need for battery backup.
- I2C Interface: The device utilizes a standard I2C (Inter-Integrated Circuit) interface, allowing for easy integration with microcontrollers and other digital systems.
- Low Power Consumption: Designed for energy efficiency, the EEPROM operates with low power requirements, making it suitable for battery-operated devices.
- High Endurance: The memory can endure a significant number of write and erase cycles, typically up to 1,000,000 cycles, ensuring long-term reliability.
- Wide Operating Voltage Range: The device operates over a broad voltage range, making it versatile for various applications.

Specifications

- Memory Density: The 24LC024H-E/P has a memory density of 2 Kbits, organized as 256 x 8 bits.
- Access Time: The typical access time for read operations is 400 ns at a supply voltage of 5 V, allowing for efficient data retrieval.
- Supply Voltage: The device operates with a supply voltage range of 1.8 V to 5.5 V, providing flexibility for different power supply configurations.
- Data Retention: The 24LC024H-E/P guarantees data retention for at least 100 years at 25°C, ensuring reliability for long-term applications.
- Endurance: The EEPROM supports up to 1,000,000 write/erase cycles, making it suitable for applications that require frequent data updates.
- I2C Bus Speed: The device supports I2C bus speeds of up to 1 MHz, allowing for fast communication with host controllers.
- Package Type: The 24LC024H-E/P is available in a DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various circuit designs.

Applications

The Microchip Technology 24LC024H-E/P is well-suited for a variety of applications, including:

- Embedded Systems: Ideal for use in microcontroller-based systems where non-volatile data storage is required, such as configuration settings and calibration data.
- Consumer Electronics: Suitable for applications in consumer devices, such as remote controls, digital cameras, and smart appliances, where reliable data storage is essential.
- Industrial Automation: Used in control systems and industrial equipment that require fast and reliable data storage, such as programmable logic controllers (PLCs).
- Telecommunications: Can be integrated into telecommunications equipment for storing configuration data and operational parameters.

Conclusion

The Microchip Technology 24LC024H-E/P is a versatile and reliable EEPROM solution that meets the demands of various applications across multiple industries. Its combination of non-volatile memory, low power consumption, and high endurance makes it an excellent choice for engineers looking to enhance the performance and reliability of their systems. With robust specifications and a wide range of applications, the 24LC024H-E/P stands out as a leading option in the field of non-volatile memory devices.
24LC024H-E/P Compare Parts
  • 24LC024H-E/P vs 24LCS52T-I/SN
  • 24LC024H-E/P vs 24LCS52T-I/MS
  • 24LC024H-E/P vs 24LCS52T-I/MNY
  • 24LC024H-E/P vs 24LCS52T-I/MC
  • 24LC024H-E/P vs 24LCS52/SN
  • 24LC024H-E/P vs 24LCS52-I/SN
  • 24LC024H-E/P vs 24LCS52-I/P
  • 24LC024H-E/P vs 24LCS52-I/MS
  • 24LC024H-E/P vs 24LCS22AT-I/SN
  • 24LC024H-E/P vs 24LCS22A-I/SN
  • 24LC024H-E/P vs 24LCS22A-I/P
  • 24LC024H-E/P vs 24LCS21AT/SN
  • 24LC024H-E/P vs 24LCS21AT-I/SN
  • 24LC024H-E/P vs 24LCS21A/SN
  • 24LC024H-E/P vs 24LCS21A/P
  • 24LC024H-E/P vs 24LCS21A-I/SNG
  • 24LC024H-E/P vs 24LCS21A-I/SN
  • 24LC024H-E/P vs 24LCS21A-I/P
  • 24LC024H-E/P vs 24LC65T/SM
  • 24LC024H-E/P vs 24LC65T-I/SM
  • 24LC024H-E/P vs 24LC65/SM
  • 24LC024H-E/P vs 24LC65/P
  • 24LC024H-E/P vs 24LC65-I/SM
  • 24LC024H-E/P vs 24LC65-I/P
  • 24LC024H-E/P vs 24LC64T-I/SN
  • 24LC024H-E/P vs 24LC64T-I/SM
  • 24LC024H-E/P vs 24LC64T-I/OT
  • 24LC024H-E/P vs 24LC64T-I/MS
  • 24LC024H-E/P vs 24LC64T-I/MNY
  • 24LC024H-E/P vs 24LC64T-I/MC
  • 24LC024H-E/P vs 24LC64T-E/SN16KVAO
  • 24LC024H-E/P vs 24LC64T-E/SN
  • 24LC024H-E/P vs 24LC64T-E/SM
  • 24LC024H-E/P vs 24LC64T-E/OT
  • 24LC024H-E/P vs 24LC64T-E/MS
  • 24LC024H-E/P vs 24LC64T-E/MNY
  • 24LC024H-E/P vs 24LC64FT-I/SN
  • 24LC024H-E/P vs 24LC64FT-I/OT
  • 24LC024H-E/P vs 24LC64FT-I/MS
  • 24LC024H-E/P vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right