☰
24LC01BT-E/MS
24LC01BT-E/MS
Active
Description:  IC EEPROM 1KBIT I2C 400KHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.40500
In Stock: 40130
24LC01BT-E/MS Specification
Specification
Part No
24LC01BT-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
3.5 μs
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
24LC01BT-E/MS PDF Datasheet
24LC01BT-E/MS Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC01BT-E/MS Description
The Microchip Technology 24LC01BT-E/MS is a highly integrated EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for applications requiring non-volatile memory storage. This device is particularly suitable for a variety of applications in consumer electronics, automotive systems, and industrial control, where reliable data storage and retrieval are essential.

## Overview

The 24LC01BT-E/MS is a 1 Kbit (128 bytes) EEPROM that communicates with microcontrollers and other devices via the I2C (Inter-Integrated Circuit) bus. It is designed to provide a simple and efficient way to store data that must be retained even when the power is turned off. The device is available in a small, surface-mount package, making it ideal for space-constrained applications.

## Key Features

1. Memory Capacity: The 24LC01BT-E/MS provides 1 Kbit of memory, organized as 128 bytes, which can be used for storing configuration data, calibration constants, or other critical information.
2. I2C Interface: The device supports the I2C protocol, allowing for easy integration with a wide range of microcontrollers and other digital devices. It operates in standard mode (up to 100 kHz) and fast mode (up to 400 kHz).
3. Non-Volatile Storage: Data stored in the EEPROM is retained even when the power supply is removed, making it ideal for applications that require persistent data storage.
4. Low Power Consumption: The 24LC01BT-E/MS is designed for low power operation, making it suitable for battery-powered devices. It consumes minimal power during both active and standby modes.
5. Endurance and Reliability: The device is rated for a minimum of 1,000,000 write cycles per memory location, ensuring long-term reliability for data storage. Additionally, it has a data retention period of over 100 years.
6. Small Package Size: The EEPROM is available in an 8-pin MSOP (Micro Small Outline Package) or SOIC (Small Outline Integrated Circuit) package, allowing for compact designs.

## Specifications

- Memory Size: 1 Kbit (128 bytes)
- Organization: 128 bytes (16 pages of 8 bytes each)
- Interface: I2C (2-wire)
- Operating Voltage: 1.7V to 5.5V
- Maximum Clock Frequency: 400 kHz (fast mode)
- Write Cycle Time: 5 ms (typical)
- Endurance: 1,000,000 write cycles per memory location
- Data Retention: 100 years (minimum)
- Package Type: 8-pin MSOP or SOIC

## Applications

The 24LC01BT-E/MS is suitable for a wide range of applications, including:
- Consumer electronics (e.g., remote controls, smart appliances)
- Automotive systems (e.g., configuration data storage)
- Industrial control systems (e.g., sensor calibration data)
- Medical devices (e.g., patient data storage)
- Telecommunications equipment

## Conclusion

The Microchip Technology 24LC01BT-E/MS is a versatile and reliable EEPROM solution that provides essential non-volatile memory storage for various applications. With its I2C interface, low power consumption, and long data retention, it is an excellent choice for designers looking to implement reliable data storage in their electronic systems. Its compact size and robust performance make it suitable for a wide array of applications, ensuring that it remains a valuable component in modern electronic designs.
24LC01BT-E/MS Compare Parts
  • 24LC01BT-E/MS vs 24LCS52T-I/SN
  • 24LC01BT-E/MS vs 24LCS52T-I/MS
  • 24LC01BT-E/MS vs 24LCS52T-I/MNY
  • 24LC01BT-E/MS vs 24LCS52T-I/MC
  • 24LC01BT-E/MS vs 24LCS52/SN
  • 24LC01BT-E/MS vs 24LCS52-I/SN
  • 24LC01BT-E/MS vs 24LCS52-I/P
  • 24LC01BT-E/MS vs 24LCS52-I/MS
  • 24LC01BT-E/MS vs 24LCS22AT-I/SN
  • 24LC01BT-E/MS vs 24LCS22A-I/SN
  • 24LC01BT-E/MS vs 24LCS22A-I/P
  • 24LC01BT-E/MS vs 24LCS21AT/SN
  • 24LC01BT-E/MS vs 24LCS21AT-I/SN
  • 24LC01BT-E/MS vs 24LCS21A/SN
  • 24LC01BT-E/MS vs 24LCS21A/P
  • 24LC01BT-E/MS vs 24LCS21A-I/SNG
  • 24LC01BT-E/MS vs 24LCS21A-I/SN
  • 24LC01BT-E/MS vs 24LCS21A-I/P
  • 24LC01BT-E/MS vs 24LC65T/SM
  • 24LC01BT-E/MS vs 24LC65T-I/SM
  • 24LC01BT-E/MS vs 24LC65/SM
  • 24LC01BT-E/MS vs 24LC65/P
  • 24LC01BT-E/MS vs 24LC65-I/SM
  • 24LC01BT-E/MS vs 24LC65-I/P
  • 24LC01BT-E/MS vs 24LC64T-I/SN
  • 24LC01BT-E/MS vs 24LC64T-I/SM
  • 24LC01BT-E/MS vs 24LC64T-I/OT
  • 24LC01BT-E/MS vs 24LC64T-I/MS
  • 24LC01BT-E/MS vs 24LC64T-I/MNY
  • 24LC01BT-E/MS vs 24LC64T-I/MC
  • 24LC01BT-E/MS vs 24LC64T-E/SN16KVAO
  • 24LC01BT-E/MS vs 24LC64T-E/SN
  • 24LC01BT-E/MS vs 24LC64T-E/SM
  • 24LC01BT-E/MS vs 24LC64T-E/OT
  • 24LC01BT-E/MS vs 24LC64T-E/MS
  • 24LC01BT-E/MS vs 24LC64T-E/MNY
  • 24LC01BT-E/MS vs 24LC64FT-I/SN
  • 24LC01BT-E/MS vs 24LC64FT-I/OT
  • 24LC01BT-E/MS vs 24LC64FT-I/MS
  • 24LC01BT-E/MS vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right