☰
24LC01BT-E/MC
24LC01BT-E/MC
Active
Description:  IC EEPROM 1KBIT I2C 400KHZ 8DFN
Manufacturer:  Microchip Technology
History Price: $0.49500
In Stock: 13910
24LC01BT-E/MC Specification
Specification
Part No
24LC01BT-E/MC
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
3.5 μs
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
24LC01BT-E/MC PDF Datasheet
24LC01BT-E/MC Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC01BT-E/MC Description
Overview of Microchip Technology 24LC01BT-E/MC

The Microchip Technology 24LC01BT-E/MC is a 1 Kbit (128 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device that utilizes the I2C (Inter-Integrated Circuit) interface for communication. This device is designed for applications requiring non-volatile memory storage, making it ideal for storing configuration settings, calibration data, and other critical information that must be retained even when power is removed.

Key Specifications

- Memory Size: 1 Kbit (128 x 8 bits)
- Interface: I2C (Two-wire)
- Operating Voltage: 1.8V to 5.5V
- Temperature Range: -40°C to +85°C
- Write Cycle Time: 5 ms (typical)
- Endurance: 1,000,000 write cycles
- Data Retention: 100 years
- Package Type: SOIC-8 (Small Outline Integrated Circuit)
- Clock Frequency: Up to 1 MHz

Functional Features

The 24LC01BT-E/MC is designed with several functional features that enhance its usability in various applications:

- I2C Compatibility: The device supports standard I2C protocol, allowing multiple devices to be connected on the same bus. This feature simplifies the design of communication systems and reduces the number of required pins.

- Non-volatile Memory: The EEPROM retains data even when the power supply is turned off, making it suitable for applications where data integrity is crucial.

- Byte Write and Page Write: The device supports both byte write and page write operations, allowing for flexible data storage. The page write operation can write up to 16 bytes at a time, which improves efficiency.

- Low Power Consumption: The 24LC01BT-E/MC is designed for low power operation, making it suitable for battery-powered applications. The device consumes minimal current during both active and standby modes.

Applications

The 24LC01BT-E/MC is widely used in various applications, including:

- Consumer Electronics: Used in devices such as remote controls, televisions, and audio equipment for storing user settings and preferences.

- Industrial Automation: Employed in sensors and control systems to store calibration data and configuration settings.

- Medical Devices: Utilized in portable medical equipment for storing patient data and device configurations.

- Automotive: Used in automotive applications for storing configuration settings and diagnostic data.

Electrical Characteristics

The electrical characteristics of the 24LC01BT-E/MC are crucial for ensuring reliable operation in various environments:

- Supply Voltage (Vcc): The device operates within a voltage range of 1.8V to 5.5V, making it versatile for different power supply configurations.

- Input Logic Levels: The device recognizes standard logic levels, ensuring compatibility with various microcontrollers and digital systems.

- Current Consumption: The active current consumption is typically around 1 mA, while the standby current is significantly lower, around 1 µA, which is beneficial for power-sensitive applications.

Conclusion

The Microchip Technology 24LC01BT-E/MC is a robust and versatile EEPROM solution that offers a combination of low power consumption, high endurance, and a wide operating voltage range. Its I2C interface and non-volatile memory capabilities make it an excellent choice for a variety of applications across consumer electronics, industrial automation, medical devices, and automotive sectors. With its reliable performance and long data retention, it stands out as a preferred option for engineers and designers looking for efficient memory solutions.
24LC01BT-E/MC Compare Parts
  • 24LC01BT-E/MC vs 24LCS52T-I/SN
  • 24LC01BT-E/MC vs 24LCS52T-I/MS
  • 24LC01BT-E/MC vs 24LCS52T-I/MNY
  • 24LC01BT-E/MC vs 24LCS52T-I/MC
  • 24LC01BT-E/MC vs 24LCS52/SN
  • 24LC01BT-E/MC vs 24LCS52-I/SN
  • 24LC01BT-E/MC vs 24LCS52-I/P
  • 24LC01BT-E/MC vs 24LCS52-I/MS
  • 24LC01BT-E/MC vs 24LCS22AT-I/SN
  • 24LC01BT-E/MC vs 24LCS22A-I/SN
  • 24LC01BT-E/MC vs 24LCS22A-I/P
  • 24LC01BT-E/MC vs 24LCS21AT/SN
  • 24LC01BT-E/MC vs 24LCS21AT-I/SN
  • 24LC01BT-E/MC vs 24LCS21A/SN
  • 24LC01BT-E/MC vs 24LCS21A/P
  • 24LC01BT-E/MC vs 24LCS21A-I/SNG
  • 24LC01BT-E/MC vs 24LCS21A-I/SN
  • 24LC01BT-E/MC vs 24LCS21A-I/P
  • 24LC01BT-E/MC vs 24LC65T/SM
  • 24LC01BT-E/MC vs 24LC65T-I/SM
  • 24LC01BT-E/MC vs 24LC65/SM
  • 24LC01BT-E/MC vs 24LC65/P
  • 24LC01BT-E/MC vs 24LC65-I/SM
  • 24LC01BT-E/MC vs 24LC65-I/P
  • 24LC01BT-E/MC vs 24LC64T-I/SN
  • 24LC01BT-E/MC vs 24LC64T-I/SM
  • 24LC01BT-E/MC vs 24LC64T-I/OT
  • 24LC01BT-E/MC vs 24LC64T-I/MS
  • 24LC01BT-E/MC vs 24LC64T-I/MNY
  • 24LC01BT-E/MC vs 24LC64T-I/MC
  • 24LC01BT-E/MC vs 24LC64T-E/SN16KVAO
  • 24LC01BT-E/MC vs 24LC64T-E/SN
  • 24LC01BT-E/MC vs 24LC64T-E/SM
  • 24LC01BT-E/MC vs 24LC64T-E/OT
  • 24LC01BT-E/MC vs 24LC64T-E/MS
  • 24LC01BT-E/MC vs 24LC64T-E/MNY
  • 24LC01BT-E/MC vs 24LC64FT-I/SN
  • 24LC01BT-E/MC vs 24LC64FT-I/OT
  • 24LC01BT-E/MC vs 24LC64FT-I/MS
  • 24LC01BT-E/MC vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right