☰
24LC01BT-E/LT
24LC01BT-E/LT
Active
Description:  IC EEPROM 1KBIT I2C SC70-5
Manufacturer:  Microchip Technology
History Price: $0.39000
In Stock: 6400
24LC01BT-E/LT Specification
Specification
Part No
24LC01BT-E/LT
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
3.5 μs
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
24LC01BT-E/LT PDF Datasheet
24LC01BT-E/LT Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC01BT-E/LT Description
Overview of Microchip Technology 24LC01BT-E/LT

The Microchip Technology 24LC01BT-E/LT is a 1 Kbit (128 x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for low-power applications. This device is particularly useful in applications requiring non-volatile memory storage, such as data logging, configuration settings, and calibration data storage. The 24LC01BT features a simple I2C interface, making it easy to integrate into various microcontroller-based systems.

Key Specifications

- Memory Size: 1 Kbit (128 x 8 bits)
- Interface: I2C (Two-Wire Serial Interface)
- Supply Voltage (VCC): 1.8 V to 5.5 V
- Operating Current: 1 mA (typical) during read/write operations
- Standby Current: 1 µA (maximum)
- Data Retention: 100 years (minimum)
- Write Cycle Time: 5 ms (typical)
- Temperature Range: -40°C to +85°C
- Package Type: SOIC-8, TSSOP-8, and PDIP-8

Electrical Characteristics

The 24LC01BT-E/LT is designed to provide reliable non-volatile memory storage with low power consumption. The device operates over a supply voltage range of 1.8 V to 5.5 V, making it suitable for battery-operated devices and low-power applications. The typical operating current during read and write operations is 1 mA, while the standby current is as low as 1 µA, ensuring minimal power usage when the device is not actively accessing data.

I2C Interface

The I2C interface of the 24LC01BT allows for easy communication with microcontrollers and other digital devices. It supports standard I2C speeds of up to 400 kHz, enabling fast data transfer and control. The two-wire interface simplifies the connection process, allowing designers to implement the EEPROM in their systems without complex wiring or additional components.

Data Retention and Reliability

One of the key features of the 24LC01BT-E/LT is its long data retention capability, with a minimum of 100 years. This ensures that the stored data remains intact even after prolonged periods without power. The device also features a write cycle time of 5 ms (typical), allowing for quick updates to the stored data, which is essential for applications that require frequent data changes.

Thermal Performance

The 24LC01BT is designed to operate effectively across a wide temperature range of -40°C to +85°C. This capability makes it suitable for use in harsh environments, including industrial and automotive applications. The various package options, including SOIC-8, TSSOP-8, and PDIP-8, provide flexibility in design and integration into different circuit layouts.

Applications

The Microchip Technology 24LC01BT-E/LT is widely used in various applications, including:

- Data Logging: The EEPROM is ideal for storing sensor data in data logging applications, where non-volatile memory is essential.
- Configuration Settings: It can be used to store configuration settings for devices, ensuring that settings are retained even when power is lost.
- Calibration Data Storage: The device is suitable for storing calibration data in measurement systems, providing reliable access to critical information.
- Consumer Electronics: The low power consumption and small footprint make it ideal for use in consumer electronics, such as remote controls and portable devices.

Conclusion

The Microchip Technology 24LC01BT-E/LT is a versatile and efficient EEPROM that offers reliable non-volatile memory storage for a variety of applications. With its impressive specifications, including low power consumption, long data retention, and robust thermal performance, it is an excellent choice for applications ranging from data logging to configuration storage. Its ease of integration and reliable performance make it a popular option for engineers looking to enhance their designs with dependable memory solutions.
24LC01BT-E/LT Compare Parts
  • 24LC01BT-E/LT vs 24LCS52T-I/SN
  • 24LC01BT-E/LT vs 24LCS52T-I/MS
  • 24LC01BT-E/LT vs 24LCS52T-I/MNY
  • 24LC01BT-E/LT vs 24LCS52T-I/MC
  • 24LC01BT-E/LT vs 24LCS52/SN
  • 24LC01BT-E/LT vs 24LCS52-I/SN
  • 24LC01BT-E/LT vs 24LCS52-I/P
  • 24LC01BT-E/LT vs 24LCS52-I/MS
  • 24LC01BT-E/LT vs 24LCS22AT-I/SN
  • 24LC01BT-E/LT vs 24LCS22A-I/SN
  • 24LC01BT-E/LT vs 24LCS22A-I/P
  • 24LC01BT-E/LT vs 24LCS21AT/SN
  • 24LC01BT-E/LT vs 24LCS21AT-I/SN
  • 24LC01BT-E/LT vs 24LCS21A/SN
  • 24LC01BT-E/LT vs 24LCS21A/P
  • 24LC01BT-E/LT vs 24LCS21A-I/SNG
  • 24LC01BT-E/LT vs 24LCS21A-I/SN
  • 24LC01BT-E/LT vs 24LCS21A-I/P
  • 24LC01BT-E/LT vs 24LC65T/SM
  • 24LC01BT-E/LT vs 24LC65T-I/SM
  • 24LC01BT-E/LT vs 24LC65/SM
  • 24LC01BT-E/LT vs 24LC65/P
  • 24LC01BT-E/LT vs 24LC65-I/SM
  • 24LC01BT-E/LT vs 24LC65-I/P
  • 24LC01BT-E/LT vs 24LC64T-I/SN
  • 24LC01BT-E/LT vs 24LC64T-I/SM
  • 24LC01BT-E/LT vs 24LC64T-I/OT
  • 24LC01BT-E/LT vs 24LC64T-I/MS
  • 24LC01BT-E/LT vs 24LC64T-I/MNY
  • 24LC01BT-E/LT vs 24LC64T-I/MC
  • 24LC01BT-E/LT vs 24LC64T-E/SN16KVAO
  • 24LC01BT-E/LT vs 24LC64T-E/SN
  • 24LC01BT-E/LT vs 24LC64T-E/SM
  • 24LC01BT-E/LT vs 24LC64T-E/OT
  • 24LC01BT-E/LT vs 24LC64T-E/MS
  • 24LC01BT-E/LT vs 24LC64T-E/MNY
  • 24LC01BT-E/LT vs 24LC64FT-I/SN
  • 24LC01BT-E/LT vs 24LC64FT-I/OT
  • 24LC01BT-E/LT vs 24LC64FT-I/MS
  • 24LC01BT-E/LT vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right