Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24LC014H-E/MS
24LC014H-E/MS
Active
Memory
Description:
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
24LC014H-E/MS Datasheet
History Price: $0.51000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24LC014H-E/MS Specification
Specification
Part No
24LC014H-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
400 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
24LC014H-E/MS PDF Datasheet
24LC014H-E/MS Datasheet
Click and Download: 24LC014H-E/MS Datasheet
24LC014H-E/MS Related Parts
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC014H-E/MS Compare Parts
24LC014H-E/MS vs 24LCS52T-I/SN
24LC014H-E/MS vs 24LCS52T-I/MS
24LC014H-E/MS vs 24LCS52T-I/MNY
24LC014H-E/MS vs 24LCS52T-I/MC
24LC014H-E/MS vs 24LCS52/SN
24LC014H-E/MS vs 24LCS52-I/SN
24LC014H-E/MS vs 24LCS52-I/P
24LC014H-E/MS vs 24LCS52-I/MS
24LC014H-E/MS vs 24LCS22AT-I/SN
24LC014H-E/MS vs 24LCS22A-I/SN
24LC014H-E/MS vs 24LCS22A-I/P
24LC014H-E/MS vs 24LCS21AT/SN
24LC014H-E/MS vs 24LCS21AT-I/SN
24LC014H-E/MS vs 24LCS21A/SN
24LC014H-E/MS vs 24LCS21A/P
24LC014H-E/MS vs 24LCS21A-I/SNG
24LC014H-E/MS vs 24LCS21A-I/SN
24LC014H-E/MS vs 24LCS21A-I/P
24LC014H-E/MS vs 24LC65T/SM
24LC014H-E/MS vs 24LC65T-I/SM
24LC014H-E/MS vs 24LC65/SM
24LC014H-E/MS vs 24LC65/P
24LC014H-E/MS vs 24LC65-I/SM
24LC014H-E/MS vs 24LC65-I/P
24LC014H-E/MS vs 24LC64T-I/SN
24LC014H-E/MS vs 24LC64T-I/SM
24LC014H-E/MS vs 24LC64T-I/OT
24LC014H-E/MS vs 24LC64T-I/MS
24LC014H-E/MS vs 24LC64T-I/MNY
24LC014H-E/MS vs 24LC64T-I/MC
24LC014H-E/MS vs 24LC64T-E/SN16KVAO
24LC014H-E/MS vs 24LC64T-E/SN
24LC014H-E/MS vs 24LC64T-E/SM
24LC014H-E/MS vs 24LC64T-E/OT
24LC014H-E/MS vs 24LC64T-E/MS
24LC014H-E/MS vs 24LC64T-E/MNY
24LC014H-E/MS vs 24LC64FT-I/SN
24LC014H-E/MS vs 24LC64FT-I/OT
24LC014H-E/MS vs 24LC64FT-I/MS
24LC014H-E/MS vs 24LC64FT-I/MNY
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right