☰
24LC014-E/P
24LC014-E/P
Active
Description:  IC EEPROM 1KBIT I2C 400KHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   24LC014-E/P Datasheet
History Price: $0.51940
In Stock: 24880
24LC014-E/P Specification
Specification
Part No
24LC014-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
24LC014-E/P PDF Datasheet
24LC014-E/P Related Parts
24LC00-I/P
24LC00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00-I/SN
24LC00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00/P
24LC00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24LC00/S
24LC00/S
Microchip Technology
IC EEPROM 128B I2C 400KHZ DIE
24LC00/SN
24LC00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T-I/MC
24LC00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24LC00T-I/MNY
24LC00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24LC00T-I/OT
24LC00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/OTG
24LC00T-I/OTG
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T-I/SN
24LC00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC00T/OT
24LC00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24LC00T/SN
24LC00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24LC014-E/P Description
Introduction to Microchip Technology 24LC014-E/P

The Microchip Technology 24LC014-E/P is a 1 Kbit (128 x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for applications requiring non-volatile data storage. This component is particularly suitable for use in consumer electronics, automotive systems, and industrial applications where reliable data retention and easy interfacing are essential. Below, we will explore its specifications, features, and applications in detail.

Key Specifications

- Type: EEPROM
- Memory Capacity: 1 Kbit (128 x 8 bits)
- Supply Voltage: 2.5V to 5.5V
- Interface: I2C (Inter-Integrated Circuit)
- Data Retention: 100 years (minimum)
- Write Cycle Time: 5 ms (maximum)
- Operating Current: 1 mA (typical during read)
- Standby Current: 1 µA (maximum)
- Package Type: 8-pin PDIP (Plastic Dual In-line Package) or 8-pin SOIC (Small Outline Integrated Circuit)

Electrical Characteristics

The 24LC014-E/P EEPROM is designed to provide reliable performance across a range of operating conditions. Its electrical characteristics include:

- Input High Voltage (VIH): 0.7 x VCC (minimum)
- Input Low Voltage (VIL): 0.3 x VCC (maximum)
- Output High Voltage (VOH): VCC - 0.1 V (minimum at IOH = -2 mA)
- Output Low Voltage (VOL): 0.4 V (maximum at IOL = 2 mA)
- Clock Frequency: 400 kHz (maximum for I2C)

Features

- Non-Volatile Memory: The 24LC014-E/P retains data even when power is removed, making it ideal for applications that require persistent data storage.
- I2C Interface: The device supports a simple two-wire I2C interface, allowing for easy integration with microcontrollers and other digital devices.
- Low Power Consumption: With a typical operating current of 1 mA during read operations and only 1 µA in standby mode, it is suitable for battery-powered applications.
- High Endurance: The EEPROM can endure up to 1 million write cycles, ensuring long-term reliability in applications that require frequent data updates.

Applications

The Microchip 24LC014-E/P EEPROM is widely used in various applications, including:

- Consumer Electronics: Commonly found in devices such as remote controls, digital cameras, and home appliances for storing configuration settings and user preferences.
- Automotive Systems: Used in automotive electronics for storing calibration data, fault codes, and other critical information that must be retained even when the vehicle is powered off.
- Industrial Applications: Employed in industrial control systems and automation equipment for storing parameters and settings that need to be preserved across power cycles.
- Telecommunications: Utilized in communication devices for storing network configurations and other essential data.

Conclusion

The Microchip Technology 24LC014-E/P is a versatile and reliable EEPROM device that meets the demands of modern electronic applications. With its 1 Kbit capacity, I2C interface, and low power consumption, it is well-suited for a variety of uses in consumer electronics, automotive systems, and industrial applications. Its robust specifications and features make it an excellent choice for engineers seeking a dependable non-volatile memory solution in their designs.
24LC014-E/P Compare Parts
  • 24LC014-E/P vs 24LCS52T-I/SN
  • 24LC014-E/P vs 24LCS52T-I/MS
  • 24LC014-E/P vs 24LCS52T-I/MNY
  • 24LC014-E/P vs 24LCS52T-I/MC
  • 24LC014-E/P vs 24LCS52/SN
  • 24LC014-E/P vs 24LCS52-I/SN
  • 24LC014-E/P vs 24LCS52-I/P
  • 24LC014-E/P vs 24LCS52-I/MS
  • 24LC014-E/P vs 24LCS22AT-I/SN
  • 24LC014-E/P vs 24LCS22A-I/SN
  • 24LC014-E/P vs 24LCS22A-I/P
  • 24LC014-E/P vs 24LCS21AT/SN
  • 24LC014-E/P vs 24LCS21AT-I/SN
  • 24LC014-E/P vs 24LCS21A/SN
  • 24LC014-E/P vs 24LCS21A/P
  • 24LC014-E/P vs 24LCS21A-I/SNG
  • 24LC014-E/P vs 24LCS21A-I/SN
  • 24LC014-E/P vs 24LCS21A-I/P
  • 24LC014-E/P vs 24LC65T/SM
  • 24LC014-E/P vs 24LC65T-I/SM
  • 24LC014-E/P vs 24LC65/SM
  • 24LC014-E/P vs 24LC65/P
  • 24LC014-E/P vs 24LC65-I/SM
  • 24LC014-E/P vs 24LC65-I/P
  • 24LC014-E/P vs 24LC64T-I/SN
  • 24LC014-E/P vs 24LC64T-I/SM
  • 24LC014-E/P vs 24LC64T-I/OT
  • 24LC014-E/P vs 24LC64T-I/MS
  • 24LC014-E/P vs 24LC64T-I/MNY
  • 24LC014-E/P vs 24LC64T-I/MC
  • 24LC014-E/P vs 24LC64T-E/SN16KVAO
  • 24LC014-E/P vs 24LC64T-E/SN
  • 24LC014-E/P vs 24LC64T-E/SM
  • 24LC014-E/P vs 24LC64T-E/OT
  • 24LC014-E/P vs 24LC64T-E/MS
  • 24LC014-E/P vs 24LC64T-E/MNY
  • 24LC014-E/P vs 24LC64FT-I/SN
  • 24LC014-E/P vs 24LC64FT-I/OT
  • 24LC014-E/P vs 24LC64FT-I/MS
  • 24LC014-E/P vs 24LC64FT-I/MNY
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right