MT9950BAAQCF
MT9950BAAQCF
Active
Description:  MediaTek MT9950BAAQCF
Manufacturer:  MediaTek
History Price: $0
In Stock: 6800
MT9950BAAQCF Specification
Specification
Part No
MT9950BAAQCF
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT9950
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT9950BAAQCF Related Parts
MT9V113D00STCK22AC1-200
MT9V113D00STCK22AC1-200
onsemi
VGA 1/11 SOC
MT9V127IA3XTC
MT9V127IA3XTC
onsemi
MT9V127 - CMOS IMAGE SENSOR SYST
MT9216
MT9216
MediaTek
MediaTek MT9216
MT9300BV
MT9300BV
MediaTek
MediaTek MT9300BV
MT9269EDAT
MT9269EDAT
MediaTek
MediaTek MT9269EDAT
MT9630AFZA
MT9630AFZA
MediaTek
MediaTek MT9630AFZA
MT9632GAAT
MT9632GAAT
MediaTek
MediaTek MT9632GAAT
MT9669SAAJ
MT9669SAAJ
MediaTek
MediaTek MT9669SAAJ
MT9700FCLE
MT9700FCLE
MediaTek
MediaTek MT9700FCLE
MT9700FFFU
MT9700FFFU
MediaTek
MediaTek MT9700FFFU
MT9800UYPT
MT9800UYPT
MediaTek
MediaTek MT9800UYPT
MT9950BAAQ
MT9950BAAQ
MediaTek
MediaTek MT9950BAAQ
MT9950BAAQCF Compare Parts
  • MT9950BAAQCF vs MT9950BAAQPC-ZBMAH
  • MT9950BAAQCF vs MT9950BAAQMB-ZBMAH
  • MT9950BAAQCF vs MT9950BAAQAC-ZBMAH
  • MT9950BAAQCF vs MT9800GLPTCH-ZACEH
  • MT9950BAAQCF vs MT9800FYHUDG-ACEL
  • MT9950BAAQCF vs MT9980BAAQ/ODZB
  • MT9950BAAQCF vs MT9980BAAQ/FCZB
  • MT9950BAAQCF vs MT9970BTPQ/GCZB
  • MT9950BAAQCF vs MT9950BAAQ/ACZB
  • MT9950BAAQCF vs MT9685MAAT/ACZA
  • MT9950BAAQCF vs MT9679BAAT/DFZA
  • MT9950BAAQCF vs MT9669SAAJ/EDZB
  • MT9950BAAQCF vs MT9669IAAJ/CBZB
  • MT9950BAAQCF vs MT9669IAAJ/BCZB
  • MT9950BAAQCF vs MT9669IAAJ/ABZB
  • MT9950BAAQCF vs MT9652IAAJBC/AC
  • MT9950BAAQCF vs MT9652IAAJ/DBZB
  • MT9950BAAQCF vs MT9652IAAJ/CCZB
  • MT9950BAAQCF vs MT9632GAAT/DFZA
  • MT9950BAAQCF vs MT9632FAAT/DFZA
  • MT9950BAAQCF vs MT9632FAAT/DBZA
  • MT9950BAAQCF vs MT9630FAAT/AFZA
  • MT9950BAAQCF vs MT9615KAAT/ACZB
  • MT9950BAAQCF vs MT9288HAAT/ADZA
  • MT9950BAAQCF vs MT9269EDAT/AAZA
  • MT9950BAAQCF vs MT9266AAAT/BBZA
  • MT9950BAAQCF vs MT9255BCAN/AAZA
  • MT9950BAAQCF vs MT9255BBAN/AAZA
  • MT9950BAAQCF vs MT9255ABAN/AAZA
  • MT9950BAAQCF vs MT9800FZFU/AGA
  • MT9950BAAQCF vs MT9800BULU/DGA
  • MT9950BAAQCF vs MT9800BLFU/RHA
  • MT9950BAAQCF vs MT9700FCTE/ADB
  • MT9950BAAQCF vs MT9700FAMB/AGB
  • MT9950BAAQCF vs MT9800UYPT/BG
  • MT9950BAAQCF vs MT9800UJRT/FL
  • MT9950BAAQCF vs MT9800QGRT/BG
  • MT9950BAAQCF vs MT9800GWPT/CG
  • MT9950BAAQCF vs MT9800BTFU/AG
  • MT9950BAAQCF vs MT9700FCTE/AG
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price