☰
MT9700FCLE
MT9700FCLE
Active
Description:  MediaTek MT9700FCLE
Manufacturer:  MediaTek
Datasheet:   MT9700FCLE Datasheet
History Price: $0
In Stock: 45870
MT9700FCLE Specification
Specification
Part No
MT9700FCLE
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT9700
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT9700FCLE Related Parts
MT9V113D00STCK22AC1-200
MT9V113D00STCK22AC1-200
onsemi
VGA 1/11 SOC
MT9V127IA3XTC
MT9V127IA3XTC
onsemi
MT9V127 - CMOS IMAGE SENSOR SYST
MT9216
MT9216
MediaTek
MediaTek MT9216
MT9300BV
MT9300BV
MediaTek
MediaTek MT9300BV
MT9269EDAT
MT9269EDAT
MediaTek
MediaTek MT9269EDAT
MT9630AFZA
MT9630AFZA
MediaTek
MediaTek MT9630AFZA
MT9632GAAT
MT9632GAAT
MediaTek
MediaTek MT9632GAAT
MT9669SAAJ
MT9669SAAJ
MediaTek
MediaTek MT9669SAAJ
MT9700FFFU
MT9700FFFU
MediaTek
MediaTek MT9700FFFU
MT9800UYPT
MT9800UYPT
MediaTek
MediaTek MT9800UYPT
MT9950BAAQ
MT9950BAAQ
MediaTek
MediaTek MT9950BAAQ
MT9980BAAQ
MT9980BAAQ
MediaTek
MediaTek MT9980BAAQ
MT9700FCLE Description
The MediaTek MT9700FCLE is a highly integrated system-on-chip (SoC) designed for advanced applications in the field of wireless communication, particularly in the realm of broadband and networking solutions. This chip is part of MediaTek%27s extensive portfolio of semiconductor products, which are known for their performance, efficiency, and versatility. Below is a detailed introduction to the MT9700FCLE, including its specifications and parameters.

## Overview

MediaTek is a leading global semiconductor company that specializes in designing chips for wireless communications, high-definition television, and other consumer electronics. The MT9700FCLE is specifically engineered to support high-speed data transmission and efficient processing, making it suitable for applications such as routers, gateways, and other networking devices.

## Specifications

1. Architecture:
- The MT9700FCLE is built on a high-performance architecture that integrates multiple processing cores. This architecture is designed to handle complex tasks efficiently, providing robust performance for data-intensive applications.

2. CPU:
- The SoC features a multi-core CPU configuration, typically comprising ARM Cortex-A series cores. This allows for efficient multitasking and high processing power, enabling the chip to manage multiple data streams simultaneously.

3. Clock Speed:
- The MT9700FCLE operates at a high clock speed, which can reach up to 1.5 GHz or higher, depending on the specific configuration. This high clock speed contributes to the chip%27s ability to process data quickly and efficiently.

4. Integrated Wireless Connectivity:
- The MT9700FCLE supports various wireless communication standards, including Wi-Fi 6 (802.11ax), which provides enhanced speed, capacity, and efficiency for wireless networks. It may also support other standards such as Bluetooth and Zigbee, making it versatile for different applications.

5. Memory Support:
- The SoC is designed to support various types of memory, including DDR4 RAM, which allows for high-speed data access and improved overall system performance. The memory interface is optimized for low latency and high bandwidth.

6. Storage Interface:
- The MT9700FCLE includes interfaces for connecting to external storage solutions, such as eMMC or NAND flash memory. This enables the device to store firmware, applications, and user data efficiently.

7. Power Management:
- MediaTek has integrated advanced power management features into the MT9700FCLE, allowing for efficient power consumption. This is particularly important for devices that require long battery life or operate in energy-sensitive environments.

8. Security Features:
- The SoC includes hardware-based security features to protect data and ensure secure communication. This may include secure boot, hardware encryption, and support for secure elements, which are essential for safeguarding sensitive information.

9. Video and Graphics Processing:
- The MT9700FCLE may include integrated graphics processing capabilities, allowing it to handle video playback and rendering tasks efficiently. This is beneficial for applications that require multimedia processing.

10. Operating Temperature Range:
- The chip is designed to operate within a specified temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions, including industrial applications.

## Applications

The MediaTek MT9700FCLE is suitable for a wide range of applications, including:
- High-performance routers and gateways
- Smart home devices
- IoT (Internet of Things) applications
- Network-attached storage (NAS) systems
- Multimedia streaming devices
- Industrial automation and control systems

## Conclusion

The MediaTek MT9700FCLE is a powerful and versatile system-on-chip that meets the demands of modern wireless communication and networking applications. With its high-performance architecture, support for advanced wireless standards, and integrated security features, it is an excellent choice for engineers and designers looking to develop cutting-edge networking solutions. Its ability to handle multiple data streams efficiently and its robust power management capabilities make it ideal for a wide range of consumer and industrial applications.
MT9700FCLE Compare Parts
  • MT9700FCLE vs MT9950BAAQPC-ZBMAH
  • MT9700FCLE vs MT9950BAAQMB-ZBMAH
  • MT9700FCLE vs MT9950BAAQAC-ZBMAH
  • MT9700FCLE vs MT9800GLPTCH-ZACEH
  • MT9700FCLE vs MT9800FYHUDG-ACEL
  • MT9700FCLE vs MT9980BAAQ/ODZB
  • MT9700FCLE vs MT9980BAAQ/FCZB
  • MT9700FCLE vs MT9970BTPQ/GCZB
  • MT9700FCLE vs MT9950BAAQ/ACZB
  • MT9700FCLE vs MT9685MAAT/ACZA
  • MT9700FCLE vs MT9679BAAT/DFZA
  • MT9700FCLE vs MT9669SAAJ/EDZB
  • MT9700FCLE vs MT9669IAAJ/CBZB
  • MT9700FCLE vs MT9669IAAJ/BCZB
  • MT9700FCLE vs MT9669IAAJ/ABZB
  • MT9700FCLE vs MT9652IAAJBC/AC
  • MT9700FCLE vs MT9652IAAJ/DBZB
  • MT9700FCLE vs MT9652IAAJ/CCZB
  • MT9700FCLE vs MT9632GAAT/DFZA
  • MT9700FCLE vs MT9632FAAT/DFZA
  • MT9700FCLE vs MT9632FAAT/DBZA
  • MT9700FCLE vs MT9630FAAT/AFZA
  • MT9700FCLE vs MT9615KAAT/ACZB
  • MT9700FCLE vs MT9288HAAT/ADZA
  • MT9700FCLE vs MT9269EDAT/AAZA
  • MT9700FCLE vs MT9266AAAT/BBZA
  • MT9700FCLE vs MT9255BCAN/AAZA
  • MT9700FCLE vs MT9255BBAN/AAZA
  • MT9700FCLE vs MT9255ABAN/AAZA
  • MT9700FCLE vs MT9800FZFU/AGA
  • MT9700FCLE vs MT9800BULU/DGA
  • MT9700FCLE vs MT9800BLFU/RHA
  • MT9700FCLE vs MT9700FCTE/ADB
  • MT9700FCLE vs MT9700FAMB/AGB
  • MT9700FCLE vs MT9800UYPT/BG
  • MT9700FCLE vs MT9800UJRT/FL
  • MT9700FCLE vs MT9800QGRT/BG
  • MT9700FCLE vs MT9800GWPT/CG
  • MT9700FCLE vs MT9800BTFU/AG
  • MT9700FCLE vs MT9700FCTE/AG
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again