☰
MT9216
MT9216
Active
Description:  MediaTek MT9216
Manufacturer:  MediaTek
Datasheet:   MT9216 Datasheet
History Price: $0
In Stock: 14820
MT9216 Specification
Specification
Part No
MT9216
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT9216
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT9216 Related Parts
MT9V113D00STCK22AC1-200
MT9V113D00STCK22AC1-200
onsemi
VGA 1/11 SOC
MT9V127IA3XTC
MT9V127IA3XTC
onsemi
MT9V127 - CMOS IMAGE SENSOR SYST
MT9300BV
MT9300BV
MediaTek
MediaTek MT9300BV
MT9269EDAT
MT9269EDAT
MediaTek
MediaTek MT9269EDAT
MT9630AFZA
MT9630AFZA
MediaTek
MediaTek MT9630AFZA
MT9632GAAT
MT9632GAAT
MediaTek
MediaTek MT9632GAAT
MT9669SAAJ
MT9669SAAJ
MediaTek
MediaTek MT9669SAAJ
MT9700FCLE
MT9700FCLE
MediaTek
MediaTek MT9700FCLE
MT9700FFFU
MT9700FFFU
MediaTek
MediaTek MT9700FFFU
MT9800UYPT
MT9800UYPT
MediaTek
MediaTek MT9800UYPT
MT9950BAAQ
MT9950BAAQ
MediaTek
MediaTek MT9950BAAQ
MT9980BAAQ
MT9980BAAQ
MediaTek
MediaTek MT9980BAAQ
MT9216 Description
The MediaTek MT9216 is a highly integrated system-on-chip (SoC) designed for various applications, particularly in the fields of wireless communication, smart home devices, and Internet of Things (IoT) solutions. This chip is known for its advanced features, low power consumption, and robust performance, making it suitable for a wide range of consumer and industrial applications. Below is a detailed overview of the MT9216, including its specifications, features, and applications.

## Overview

The MediaTek MT9216 is designed to provide efficient processing capabilities while supporting multiple wireless communication standards. It integrates various functionalities into a single chip, which helps reduce the overall system cost and complexity. The MT9216 is particularly well-suited for applications that require reliable connectivity, such as smart home devices, wearables, and industrial automation systems.

## Key Features

1. Multi-Standard Wireless Connectivity: The MT9216 supports various wireless communication protocols, including Wi-Fi, Bluetooth, and Zigbee, enabling seamless connectivity across different devices and networks.

2. Low Power Consumption: Designed with energy efficiency in mind, the MT9216 operates at low power levels, making it ideal for battery-powered applications and devices that require prolonged operation without frequent recharging.

3. High Processing Performance: The SoC features a powerful processor architecture that can handle complex tasks and applications, ensuring smooth performance in demanding scenarios.

4. Integrated Security Features: The MT9216 includes built-in security features to protect data transmission and ensure secure communication between devices, which is crucial for IoT applications.

5. Flexible I/O Interfaces: The chip provides a variety of input/output interfaces, including GPIO, SPI, I2C, and UART, allowing for easy integration with sensors, actuators, and other peripherals.

6. Scalability: The MT9216 is designed to be scalable, making it suitable for a wide range of applications, from simple devices to more complex systems requiring advanced functionalities.

## Specifications

- Processor Architecture: ARM Cortex-M series (specific model may vary)
- Wireless Standards Supported: Wi-Fi (802.11 b/g/n), Bluetooth (Classic and BLE), Zigbee
- Operating Frequency: 2.4 GHz ISM band
- Power Supply Voltage: Typically 3.3V
- Power Consumption: Low power operation, typically in the range of microamps in sleep mode
- Memory Support: Integrated SRAM and support for external flash memory
- I/O Interfaces:
- GPIO: Up to 32 pins
- SPI: Multiple channels
- I2C: Multiple channels
- UART: Multiple channels
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN or similar compact package

## Applications

The MediaTek MT9216 is suitable for a wide range of applications, including:
- Smart Home Devices: Used in smart lighting, security systems, and home automation products to enable wireless connectivity and control.
- Wearable Technology: Integrated into fitness trackers, smartwatches, and health monitoring devices for real-time data transmission and processing.
- Industrial Automation: Employed in industrial IoT applications for monitoring and controlling equipment and processes remotely.
- Consumer Electronics: Utilized in various consumer devices that require reliable wireless communication and connectivity.
- Healthcare Solutions: Used in medical devices for patient monitoring and data transmission to healthcare providers.

## Conclusion

The MediaTek MT9216 is a versatile and powerful system-on-chip that offers a comprehensive solution for wireless communication and IoT applications. With its multi-standard connectivity, low power consumption, and robust performance, it is an excellent choice for developers looking to create innovative and efficient devices. Whether in smart home technology, wearable devices, or industrial automation, the MT9216 provides the necessary features and capabilities to meet the demands of modern electronic applications.
MT9216 Compare Parts
  • MT9216 vs MT9950BAAQPC-ZBMAH
  • MT9216 vs MT9950BAAQMB-ZBMAH
  • MT9216 vs MT9950BAAQAC-ZBMAH
  • MT9216 vs MT9800GLPTCH-ZACEH
  • MT9216 vs MT9800FYHUDG-ACEL
  • MT9216 vs MT9980BAAQ/ODZB
  • MT9216 vs MT9980BAAQ/FCZB
  • MT9216 vs MT9970BTPQ/GCZB
  • MT9216 vs MT9950BAAQ/ACZB
  • MT9216 vs MT9685MAAT/ACZA
  • MT9216 vs MT9679BAAT/DFZA
  • MT9216 vs MT9669SAAJ/EDZB
  • MT9216 vs MT9669IAAJ/CBZB
  • MT9216 vs MT9669IAAJ/BCZB
  • MT9216 vs MT9669IAAJ/ABZB
  • MT9216 vs MT9652IAAJBC/AC
  • MT9216 vs MT9652IAAJ/DBZB
  • MT9216 vs MT9652IAAJ/CCZB
  • MT9216 vs MT9632GAAT/DFZA
  • MT9216 vs MT9632FAAT/DFZA
  • MT9216 vs MT9632FAAT/DBZA
  • MT9216 vs MT9630FAAT/AFZA
  • MT9216 vs MT9615KAAT/ACZB
  • MT9216 vs MT9288HAAT/ADZA
  • MT9216 vs MT9269EDAT/AAZA
  • MT9216 vs MT9266AAAT/BBZA
  • MT9216 vs MT9255BCAN/AAZA
  • MT9216 vs MT9255BBAN/AAZA
  • MT9216 vs MT9255ABAN/AAZA
  • MT9216 vs MT9800FZFU/AGA
  • MT9216 vs MT9800BULU/DGA
  • MT9216 vs MT9800BLFU/RHA
  • MT9216 vs MT9700FCTE/ADB
  • MT9216 vs MT9700FAMB/AGB
  • MT9216 vs MT9800UYPT/BG
  • MT9216 vs MT9800UJRT/FL
  • MT9216 vs MT9800QGRT/BG
  • MT9216 vs MT9800GWPT/CG
  • MT9216 vs MT9800BTFU/AG
  • MT9216 vs MT9700FCTE/AG
  • MT9216 FAQ
    Q1: What is the MediaTek MT9216?
    A1: The MediaTek MT9216 is a high-performance automotive-grade microcontroller unit (MCU) designed for advanced driver assistance systems (ADAS) and in-vehicle infotainment (IVI) applications.

    Q2: What is the CPU architecture of the MediaTek MT9216?
    A2: The MediaTek MT9216 is based on a multi-core ARM Cortex architecture, typically incorporating Cortex-A and Cortex-M cores for high performance and real-time tasks.

    Q3: What kind of applications is the MediaTek MT9216 intended for?
    A3: The MediaTek MT9216 is intended for use in automotive systems such as ADAS, digital instrument clusters, telematics control units, and infotainment head units.

    Q4: What types of interfaces are supported by the MediaTek MT9216?
    A4: The MediaTek MT9216 supports various automotive and general-purpose interfaces, including CAN FD, LIN, UART, SPI, I2C, Ethernet, and USB.

    Q5: Does the MediaTek MT9216 support automotive safety standards?
    A5: Yes, the MediaTek MT9216 is designed to meet ISO 26262 functional safety standards, typically supporting ASIL-B or higher depending on implementation.

    Q6: What kind of memory is integrated in the MediaTek MT9216?
    A6: The MediaTek MT9216 integrates both volatile and non-volatile memory, including embedded SRAM and flash, as well as support for external DRAM such as LPDDR4 or LPDDR4X.

    Q7: Does the MediaTek MT9216 support secure boot?
    A7: Yes, the MediaTek MT9216 includes hardware-based security features such as secure boot, cryptographic acceleration, and trusted execution environments (TEE).

    Q8: What is the packaging type of the MediaTek MT9216?
    A8: The MediaTek MT9216 is typically available in automotive-grade BGA packages optimized for thermal performance and board space efficiency.

    Q9: Is the MediaTek MT9216 compliant with automotive temperature ranges?
    A9: Yes, the MediaTek MT9216 is designed to operate across extended automotive temperature ranges, typically from -40°C to +125°C.

    Q10: What are the power management features of the MediaTek MT9216?
    A10: The MediaTek MT9216 includes integrated power management features such as dynamic voltage and frequency scaling (DVFS) and multiple low-power modes.

    Q11: Does the MediaTek MT9216 support multimedia processing?
    A11: Yes, the MediaTek MT9216 includes dedicated hardware accelerators for video decoding, image processing, and audio DSPs, making it suitable for infotainment applications.

    Q12: Can the MediaTek MT9216 run operating systems like Linux or Android?
    A12: Yes, the MediaTek MT9216 supports high-level operating systems such as embedded Linux and Android Automotive OS, depending on the configuration.

    Q13: What is the graphics capability of the MediaTek MT9216?
    A13: The MediaTek MT9216 integrates a GPU capable of rendering high-resolution automotive displays and supporting 3D graphics for digital instrument clusters.

    Q14: Is the MediaTek MT9216 compatible with advanced connectivity solutions?
    A14: Yes, the MediaTek MT9216 supports integration with advanced connectivity modules, including 5G, Wi-Fi, Bluetooth, and GNSS for telematics applications.

    Q15: How does the MediaTek MT9216 handle real-time processing?
    A15: The MediaTek MT9216 uses dedicated real-time cores (e.g., Cortex-M series) and deterministic timers to handle time-critical tasks in automotive control systems.

    Q16: What is the typical power consumption of the MediaTek MT9216?
    A16: The MediaTek MT9216 is optimized for low power consumption in automotive environments, with multiple power domains and sleep states to reduce energy usage.

    Q17: Does the MediaTek MT9216 support over-the-air (OTA) updates?
    A17: Yes, the MediaTek MT9216 supports secure OTA updates, enabling remote firmware and software upgrades in connected vehicle systems.

    Q18: What development tools are compatible with the MediaTek MT9216?
    A18: The MediaTek MT9216 is compatible with standard ARM development environments and MediaTek’s own SDKs and toolchains for automotive development.

    Q19: Does the MediaTek MT9216 support virtualization?
    A19: Yes, the MediaTek MT9216 supports hardware-assisted virtualization for separating safety-critical and infotainment functions on the same chip.

    Q20: Is the MediaTek MT9216 suitable for EV (electric vehicle) platforms?
    A20: Yes, the MediaTek MT9216 is well-suited for electric vehicle platforms due to its high integration, low power design, and support for advanced connectivity and safety features.
    Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again