MT9679BAAT/DFZA
MT9679BAAT/DFZA
Active
Description:  MediaTek MT9679BAAT/DFZA
Manufacturer:  MediaTek
History Price: $0
In Stock: 1700
MT9679BAAT/DFZA Specification
Specification
Part No
MT9679BAAT/DFZA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT9679
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT9679BAAT/DFZA Related Parts
MT9V113D00STCK22AC1-200
MT9V113D00STCK22AC1-200
onsemi
VGA 1/11 SOC
MT9V127IA3XTC
MT9V127IA3XTC
onsemi
MT9V127 - CMOS IMAGE SENSOR SYST
MT9216
MT9216
MediaTek
MediaTek MT9216
MT9300BV
MT9300BV
MediaTek
MediaTek MT9300BV
MT9269EDAT
MT9269EDAT
MediaTek
MediaTek MT9269EDAT
MT9630AFZA
MT9630AFZA
MediaTek
MediaTek MT9630AFZA
MT9632GAAT
MT9632GAAT
MediaTek
MediaTek MT9632GAAT
MT9669SAAJ
MT9669SAAJ
MediaTek
MediaTek MT9669SAAJ
MT9700FCLE
MT9700FCLE
MediaTek
MediaTek MT9700FCLE
MT9700FFFU
MT9700FFFU
MediaTek
MediaTek MT9700FFFU
MT9800UYPT
MT9800UYPT
MediaTek
MediaTek MT9800UYPT
MT9950BAAQ
MT9950BAAQ
MediaTek
MediaTek MT9950BAAQ
MT9679BAAT/DFZA Description
The MediaTek MT9679BAAT/DFZA is a highly integrated System-on-Chip (SoC) designed primarily for advanced smart TV applications and other multimedia devices. This SoC is part of MediaTek%27s extensive portfolio of solutions aimed at enhancing the performance and capabilities of consumer electronics, particularly in the realm of video processing, connectivity, and user experience.

## Key Specifications:

1. Architecture: ARM Cortex-A55
2. CPU Cores: Quad-core configuration
3. GPU: ARM Mali-G52
4. Process Technology: 12nm FinFET
5. Memory Support:
- DDR4/LPDDR4
- Up to 4GB RAM
6. Storage Interface: eMMC 5.1 / UFS 2.1
7. Video Decoding:
- Supports 4K@60fps decoding
- HEVC, VP9, AV1, and H.264 formats
8. Video Encoding:
- Supports 4K@30fps encoding
- HEVC and H.264 formats
9. Display Output:
- HDMI 2.1 with CEC and ARC support
- Support for HDR10, HDR10+, Dolby Vision
10. Audio Processing:
- Supports Dolby Audio and DTS
- Integrated audio DSP
11. Connectivity:
- Wi-Fi 5 (802.11ac)
- Bluetooth 5.0
- Ethernet support
12. Security Features:
- Hardware-based security for DRM
- Support for Widevine L1
13. Operating System Support: Android TV, Linux-based systems

## Features:

- High Performance: The MT9679BAAT/DFZA is built on a 12nm process technology, which allows for improved power efficiency and performance. The quad-core ARM Cortex-A55 CPU provides a balance of performance and energy efficiency, making it suitable for demanding applications such as 4K video playback and gaming.

- Advanced Graphics: The inclusion of the ARM Mali-G52 GPU enables high-quality graphics rendering, making it ideal for gaming and rich user interfaces. This GPU supports various graphics APIs, enhancing the overall visual experience.

- 4K Video Processing: With support for 4K video decoding at 60 frames per second, the MT9679BAAT/DFZA is capable of delivering high-definition content smoothly. The SoC also supports multiple video codecs, ensuring compatibility with a wide range of media formats.

- Enhanced Audio Experience: The integrated audio DSP and support for advanced audio formats like Dolby Audio and DTS provide an immersive sound experience, making it suitable for home theater systems and smart TVs.

- Connectivity Options: The SoC supports Wi-Fi 5 and Bluetooth 5.0, allowing for seamless connectivity with various devices. This is particularly important for smart TVs that require internet access for streaming services and smart home integration.

- Security Features: The MT9679BAAT/DFZA includes hardware-based security features that support DRM technologies, ensuring that content is protected and can be streamed securely. The support for Widevine L1 allows for high-definition streaming from popular services.

## Applications:

The MediaTek MT9679BAAT/DFZA is designed for a variety of applications, including:

- Smart TVs: Its high-performance capabilities make it an excellent choice for smart TVs that require advanced video and audio processing, as well as connectivity features.

- Streaming Devices: The SoC can be used in streaming media players, providing users with access to a wide range of content in high definition.

- Set-Top Boxes: The MT9679BAAT/DFZA is suitable for set-top boxes that deliver cable or satellite content, enhancing the viewing experience with 4K support and advanced audio features.

- Gaming Consoles: With its powerful CPU and GPU, the SoC can be utilized in gaming consoles, providing a rich gaming experience with high-quality graphics and smooth performance.

## Conclusion:

The MediaTek MT9679BAAT/DFZA is a versatile and powerful SoC that meets the demands of modern multimedia applications. With its advanced processing capabilities, support for high-definition video and audio, and robust connectivity options, it is an ideal solution for manufacturers looking to enhance the performance and user experience of their smart TVs and other multimedia devices. Its combination of efficiency, performance, and security makes it a valuable component in the rapidly evolving consumer electronics landscape.
MT9679BAAT/DFZA Compare Parts
  • MT9679BAAT/DFZA vs MT9950BAAQPC-ZBMAH
  • MT9679BAAT/DFZA vs MT9950BAAQMB-ZBMAH
  • MT9679BAAT/DFZA vs MT9950BAAQAC-ZBMAH
  • MT9679BAAT/DFZA vs MT9800GLPTCH-ZACEH
  • MT9679BAAT/DFZA vs MT9800FYHUDG-ACEL
  • MT9679BAAT/DFZA vs MT9980BAAQ/ODZB
  • MT9679BAAT/DFZA vs MT9980BAAQ/FCZB
  • MT9679BAAT/DFZA vs MT9970BTPQ/GCZB
  • MT9679BAAT/DFZA vs MT9950BAAQ/ACZB
  • MT9679BAAT/DFZA vs MT9685MAAT/ACZA
  • MT9679BAAT/DFZA vs MT9669SAAJ/EDZB
  • MT9679BAAT/DFZA vs MT9669IAAJ/CBZB
  • MT9679BAAT/DFZA vs MT9669IAAJ/BCZB
  • MT9679BAAT/DFZA vs MT9669IAAJ/ABZB
  • MT9679BAAT/DFZA vs MT9652IAAJBC/AC
  • MT9679BAAT/DFZA vs MT9652IAAJ/DBZB
  • MT9679BAAT/DFZA vs MT9652IAAJ/CCZB
  • MT9679BAAT/DFZA vs MT9632GAAT/DFZA
  • MT9679BAAT/DFZA vs MT9632FAAT/DFZA
  • MT9679BAAT/DFZA vs MT9632FAAT/DBZA
  • MT9679BAAT/DFZA vs MT9630FAAT/AFZA
  • MT9679BAAT/DFZA vs MT9615KAAT/ACZB
  • MT9679BAAT/DFZA vs MT9288HAAT/ADZA
  • MT9679BAAT/DFZA vs MT9269EDAT/AAZA
  • MT9679BAAT/DFZA vs MT9266AAAT/BBZA
  • MT9679BAAT/DFZA vs MT9255BCAN/AAZA
  • MT9679BAAT/DFZA vs MT9255BBAN/AAZA
  • MT9679BAAT/DFZA vs MT9255ABAN/AAZA
  • MT9679BAAT/DFZA vs MT9800FZFU/AGA
  • MT9679BAAT/DFZA vs MT9800BULU/DGA
  • MT9679BAAT/DFZA vs MT9800BLFU/RHA
  • MT9679BAAT/DFZA vs MT9700FCTE/ADB
  • MT9679BAAT/DFZA vs MT9700FAMB/AGB
  • MT9679BAAT/DFZA vs MT9800UYPT/BG
  • MT9679BAAT/DFZA vs MT9800UJRT/FL
  • MT9679BAAT/DFZA vs MT9800QGRT/BG
  • MT9679BAAT/DFZA vs MT9800GWPT/CG
  • MT9679BAAT/DFZA vs MT9800BTFU/AG
  • MT9679BAAT/DFZA vs MT9700FCTE/AG
  • MT9679BAAT/DFZA vs MT9399BNW/BHA
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.