SP233ECT-L
SP233ECT-L
Discontinued
Description:  IC TRANSCEIVER FULL 2/2 20SOIC
Manufacturer:  MaxLinear
Datasheet:   SP233ECT-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46500
SP233ECT-L Specification
Specification
Part No
SP233ECT-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
240kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
SP233ECT-L PDF Datasheet
SP233ECT-L Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L
SP202ECT-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L
SP202EET-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP233ECT-L Description
Overview of MaxLinear SP233ECT-L

The MaxLinear SP233ECT-L is a high-performance, low-power, dual-channel RS-232 transceiver designed for reliable serial communication in various applications. This device is particularly suitable for portable devices, industrial automation, and telecommunications, where robust data transmission over longer distances is essential. The SP233ECT-L is known for its low power consumption, high data rates, and integrated protection features, making it an ideal choice for modern communication systems.

Key Specifications

- Data Rate: The SP233ECT-L supports a maximum data rate of up to 115.2 kbps, ensuring efficient and fast data transmission suitable for a wide range of applications.

- Operating Voltage: The device operates within a supply voltage range of 3.0 V to 5.5 V, providing flexibility for integration into various systems with different power supply requirements.

- Number of Channels: The SP233ECT-L features two independent RS-232 channels, allowing for simultaneous communication with multiple devices, which is ideal for complex systems requiring multiple serial interfaces.

- Output Voltage Levels: The transceiver provides output voltage levels compliant with RS-232 standards, typically reaching up to ±10 V, ensuring compatibility with standard RS-232 devices.

- Low Power Consumption: The device is designed for low power operation, consuming approximately 1.5 mA in active mode and less than 1 µA in shutdown mode, making it suitable for battery-powered applications.

Performance Characteristics

- Temperature Range: The SP233ECT-L operates effectively over a wide temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions, including industrial applications.

- Integrated Protection Features: The device includes built-in protection against electrostatic discharge (ESD) up to ±15 kV, enhancing its reliability and durability in harsh environments.

- Driver and Receiver Characteristics: The SP233ECT-L features high-speed drivers and receivers, ensuring fast signal transitions and minimizing delays in data transmission.

- Package Type: The device is available in a compact 16-pin TSSOP package, which facilitates easy integration into space-constrained designs and enhances manufacturing efficiency.

Applications

The SP233ECT-L is suitable for a variety of applications, including:

- Portable Devices: Used in handheld devices, such as PDAs and mobile terminals, where low power consumption and compact design are critical.
- Industrial Automation: Ideal for connecting industrial equipment, such as PLCs (Programmable Logic Controllers) and HMIs (Human-Machine Interfaces), facilitating data exchange in automation systems.
- Telecommunications: Employed in communication devices, such as modems and routers, where reliable serial communication is essential for data transmission.

Conclusion

The MaxLinear SP233ECT-L is a highly reliable and efficient RS-232 transceiver that combines high performance with low power consumption, making it an excellent choice for modern communication applications. Its dual-channel capability, robust protection features, and wide operating voltage range enable engineers to develop reliable and efficient serial communication solutions for various industries. With its proven specifications and versatility, the SP233ECT-L continues to be a preferred option in the RS-232 transceiver market.
SP233ECT-L Compare Parts
  • SP233ECT-L vs SP26LV432EN-L
  • SP233ECT-L vs SP26LV432CP-L
  • SP233ECT-L vs SP26LV432CN-L/TR
  • SP233ECT-L vs SP26LV432CN-L
  • SP233ECT-L vs SP26LV431EN-L/TR
  • SP233ECT-L vs SP26LV431EN-L
  • SP233ECT-L vs SP26LV431CN-L/TR
  • SP233ECT-L vs SP26LV431CN-L
  • SP233ECT-L vs SP238AET-L/TR
  • SP233ECT-L vs SP238AET-L
  • SP233ECT-L vs SP238ACT-L/TR
  • SP233ECT-L vs SP238ACT-L
  • SP233ECT-L vs SP233EET-L/TR
  • SP233ECT-L vs SP233EET-L
  • SP233ECT-L vs SP233ECT-L/TR
  • SP233ECT-L vs SP233AET-L/TR
  • SP233ECT-L vs SP233AET-L
  • SP233ECT-L vs SP233AEP-L
  • SP233ECT-L vs SP233ACT-L/TR
  • SP233ECT-L vs SP233ACT-L
  • SP233ECT-L vs SP233ACP-L
  • SP233ECT-L vs SP232EET-L/TR
  • SP233ECT-L vs SP232EET-L
  • SP233ECT-L vs SP232EEP-L
  • SP233ECT-L vs SP232EEN-L/TR
  • SP233ECT-L vs SP232EEN-L
  • SP233ECT-L vs SP232ECT-L/TR
  • SP233ECT-L vs SP232ECT-L
  • SP233ECT-L vs SP232ECP-L
  • SP233ECT-L vs SP232ECN-L/TR
  • SP233ECT-L vs SP232ECN-L
  • SP233ECT-L vs SP232AET-L/TR
  • SP233ECT-L vs SP232AET-L
  • SP233ECT-L vs SP232AEP-L
  • SP233ECT-L vs SP232AEN-L/TR
  • SP233ECT-L vs SP232AEN-L
  • SP233ECT-L vs SP232ACT-L/TR
  • SP233ECT-L vs SP232ACT-L
  • SP233ECT-L vs SP232ACP-L
  • SP233ECT-L vs SP232ACN-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller