SP202ECT-L
SP202ECT-L
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP202ECT-L Datasheet
History Price: $0.70878
In Stock: 19300
SP202ECT-L Specification
Specification
Part No
SP202ECT-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
240kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
SP202ECT-L PDF Datasheet
SP202ECT-L Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L
SP202EET-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CT-L
SP206CT-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SOIC
SP202ECT-L Description
The MaxLinear SP202ECT-L is a high-performance, low-power RS-232 transceiver designed for reliable serial communication in various applications. This device is particularly well-suited for portable and battery-operated devices due to its low voltage operation and minimal power consumption. The SP202ECT-L is compliant with the RS-232 standard, making it compatible with a wide range of RS-232 devices.

## Key Features:

1. Low Voltage Operation: The SP202ECT-L operates from a single power supply voltage ranging from 3.0V to 5.5V. This feature allows it to be used in low-power applications, making it ideal for battery-operated devices.

2. RS-232 Compatibility: The transceiver is designed to meet the RS-232 standard, enabling it to communicate with standard RS-232 devices. It can handle voltage levels from +3V to +15V for logic high and -3V to -15V for logic low.

3. Data Rate: The SP202ECT-L supports data rates up to 250 kbps, which is suitable for a variety of communication applications, including those requiring high-speed data transfer.

4. Integrated Charge Pump: The device features an integrated charge pump that generates the necessary voltage levels for RS-232 communication. This eliminates the need for external components, simplifying the design and reducing the overall footprint.

5. Low Power Consumption: The SP202ECT-L is designed for low power consumption, with a typical supply current of only 5 µA in shutdown mode. This characteristic is particularly beneficial for applications where battery life is critical.

6. High ESD Protection: The transceiver includes built-in ESD protection, rated at ±15 kV for contact discharge and ±30 kV for air discharge. This ensures reliable operation in environments where electrostatic discharge may be a concern.

7. Multiple Driver and Receiver Channels: The SP202ECT-L includes two drivers and two receivers, allowing for full-duplex communication. This capability is essential for applications that require simultaneous transmission and reception of data.

8. Thermal Shutdown Protection: The device incorporates thermal shutdown protection to prevent damage due to overheating, enhancing reliability in various operating conditions.

## Specifications:

- Supply Voltage (VCC): 3.0V to 5.5V
- Data Rate: Up to 250 kbps
- Input Voltage Range: ±15V (RS-232 levels)
- Output Voltage Swing: ±5V (typical)
- Supply Current: 5 µA (shutdown mode), 1.5 mA (active mode)
- Number of Drivers: 2
- Number of Receivers: 2
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)

## Applications:

The SP202ECT-L is suitable for a wide range of applications, including:

- Industrial automation systems
- Point-of-sale terminals
- GPS receivers
- Medical devices
- Data loggers
- Any application requiring reliable RS-232 communication

## Conclusion:

The MaxLinear SP202ECT-L is a versatile and efficient RS-232 transceiver that combines low voltage operation, high data rates, and robust ESD protection. Its integrated features and low power consumption make it an excellent choice for modern communication systems, particularly in battery-powered and portable applications. With its wide range of specifications and features, it is well-suited for both industrial and consumer electronics, providing reliable performance in various environments.
SP202ECT-L Compare Parts
  • SP202ECT-L vs SP26LV432EN-L
  • SP202ECT-L vs SP26LV432CP-L
  • SP202ECT-L vs SP26LV432CN-L/TR
  • SP202ECT-L vs SP26LV432CN-L
  • SP202ECT-L vs SP26LV431EN-L/TR
  • SP202ECT-L vs SP26LV431EN-L
  • SP202ECT-L vs SP26LV431CN-L/TR
  • SP202ECT-L vs SP26LV431CN-L
  • SP202ECT-L vs SP238AET-L/TR
  • SP202ECT-L vs SP238AET-L
  • SP202ECT-L vs SP238ACT-L/TR
  • SP202ECT-L vs SP238ACT-L
  • SP202ECT-L vs SP233EET-L/TR
  • SP202ECT-L vs SP233EET-L
  • SP202ECT-L vs SP233ECT-L/TR
  • SP202ECT-L vs SP233ECT-L
  • SP202ECT-L vs SP233AET-L/TR
  • SP202ECT-L vs SP233AET-L
  • SP202ECT-L vs SP233AEP-L
  • SP202ECT-L vs SP233ACT-L/TR
  • SP202ECT-L vs SP233ACT-L
  • SP202ECT-L vs SP233ACP-L
  • SP202ECT-L vs SP232EET-L/TR
  • SP202ECT-L vs SP232EET-L
  • SP202ECT-L vs SP232EEP-L
  • SP202ECT-L vs SP232EEN-L/TR
  • SP202ECT-L vs SP232EEN-L
  • SP202ECT-L vs SP232ECT-L/TR
  • SP202ECT-L vs SP232ECT-L
  • SP202ECT-L vs SP232ECP-L
  • SP202ECT-L vs SP232ECN-L/TR
  • SP202ECT-L vs SP232ECN-L
  • SP202ECT-L vs SP232AET-L/TR
  • SP202ECT-L vs SP232AET-L
  • SP202ECT-L vs SP232AEP-L
  • SP202ECT-L vs SP232AEN-L/TR
  • SP202ECT-L vs SP232AEN-L
  • SP202ECT-L vs SP232ACT-L/TR
  • SP202ECT-L vs SP232ACT-L
  • SP202ECT-L vs SP232ACP-L
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.