SP202EET-L
SP202EET-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP202EET-L Datasheet
History Price: Obsolete
In Stock: 24800
SP202EET-L Specification
Specification
Part No
SP202EET-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
240kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
SP202EET-L PDF Datasheet
SP202EET-L Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L
SP202ECT-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CT-L
SP206CT-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SOIC
SP202EET-L Compare Parts
  • SP202EET-L vs SP26LV432EN-L
  • SP202EET-L vs SP26LV432CP-L
  • SP202EET-L vs SP26LV432CN-L/TR
  • SP202EET-L vs SP26LV432CN-L
  • SP202EET-L vs SP26LV431EN-L/TR
  • SP202EET-L vs SP26LV431EN-L
  • SP202EET-L vs SP26LV431CN-L/TR
  • SP202EET-L vs SP26LV431CN-L
  • SP202EET-L vs SP238AET-L/TR
  • SP202EET-L vs SP238AET-L
  • SP202EET-L vs SP238ACT-L/TR
  • SP202EET-L vs SP238ACT-L
  • SP202EET-L vs SP233EET-L/TR
  • SP202EET-L vs SP233EET-L
  • SP202EET-L vs SP233ECT-L/TR
  • SP202EET-L vs SP233ECT-L
  • SP202EET-L vs SP233AET-L/TR
  • SP202EET-L vs SP233AET-L
  • SP202EET-L vs SP233AEP-L
  • SP202EET-L vs SP233ACT-L/TR
  • SP202EET-L vs SP233ACT-L
  • SP202EET-L vs SP233ACP-L
  • SP202EET-L vs SP232EET-L/TR
  • SP202EET-L vs SP232EET-L
  • SP202EET-L vs SP232EEP-L
  • SP202EET-L vs SP232EEN-L/TR
  • SP202EET-L vs SP232EEN-L
  • SP202EET-L vs SP232ECT-L/TR
  • SP202EET-L vs SP232ECT-L
  • SP202EET-L vs SP232ECP-L
  • SP202EET-L vs SP232ECN-L/TR
  • SP202EET-L vs SP232ECN-L
  • SP202EET-L vs SP232AET-L/TR
  • SP202EET-L vs SP232AET-L
  • SP202EET-L vs SP232AEP-L
  • SP202EET-L vs SP232AEN-L/TR
  • SP202EET-L vs SP232AEN-L
  • SP202EET-L vs SP232ACT-L/TR
  • SP202EET-L vs SP232ACT-L
  • SP202EET-L vs SP232ACP-L
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.