☰
MX581TH
MX581TH
Active
Description:  MX581 10V REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX581TH Datasheet
History Price: $18.32000
In Stock: 25480
MX581TH Specification
Specification
Part No
MX581TH
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?%
Temperature Coefficient
15ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
12.5V ~ 30V
Current - Supply
1mA
Current - Cathode
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
MX581TH PDF Datasheet
MX581TH Related Parts
MX580JESA
MX580JESA
Maxim Integrated
MX580 +2.5V REFERENCE
MX580SH
MX580SH
Maxim Integrated
MX580 +2.5V REFERENCE
MX584JN
MX584JN
Maxim Integrated
VOLTAGE REFERENCE
MX584KH
MX584KH
Maxim Integrated
VOLTAGE REFERENCE
MX584SQ
MX584SQ
Maxim Integrated
VOLTAGE REFERENCE
MX584TH
MX584TH
Maxim Integrated
IC VREF SERIES 0.3% TO99-8
MX581TH Compare Parts
  • MX581TH vs MX584KH
  • MX581TH vs MX584JN
  • MX581TH vs MX580SH
  • MX581TH vs MX580JESA
  • MX581TH vs MX584TH
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend