☰
MX581TH
MX581TH
Active
Description:  MX581 10V REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX581TH Datasheet
History Price: $18.32000
In Stock: 39660
MX581TH vs MX584KH
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Programmable
Voltage - Output (Min/Fixed)
10V
2.5V, 5V, 7.5V, 10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?%
?0%
Temperature Coefficient
15ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
12.5V ~ 30V
4.5V ~ 40V
Current - Supply
1mA
1mA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-39
TO-99-8